- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | Clamping Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TV06B120JB-HF Comchip Technology | 41 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 12V | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | Bidirectional | - | 1 | No | 13.3V | 600W | - | - | 19.9V | - | 30.15A | - | 600W | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() TV02W140-HF Comchip Technology | 7520 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 15.6V | 1 | - | 14V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | - | - | Unidirectional | SINGLE | - | No | - | 200W | 8.62A | 23.2V | - | - | - | - | - | 1 | - | - | - | - | - | 23.2V | ROHS3 Compliant | ||
![]() ATV04A750JB-HF Comchip Technology | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | - | 75V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | Automotive | - | - | - | - | - | - | 260 | 30 | - | - | - | - | - | - | - | No | 83.3V | - | 3.31A | - | 121V | 75V | 3.31A | - | 400W | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() TV04A170J-G Comchip Technology | 42 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | - | 1 | 1W | 17V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | - | - | - | Unidirectional | SINGLE | - | No | 18.9V | 400W | - | - | 27.6V | - | 14.49A | - | 400W | 1 | - | - | - | - | 1 | - | ROHS3 Compliant | ||
![]() TV04A200JB-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | 23.4V | - | - | 20V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | Bidirectional | - | 1 | No | 22.2V | 400W | - | - | 32.4V | - | 12.35A | - | 400W | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() TV04A600JB-G Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | 66.7V | 1 | 1W | 60V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | - | - | 3.5V | Bidirectional | SINGLE | 1 | No | - | 400W | - | 96.8V | 96.8V | - | 4.13A | 40A | 400W | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV15C240J-HF Comchip Technology | 3001 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | 24V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 26.7V | 1500W 1.5kW | 38.56A | - | 38.9V | - | 38.56A | - | 1.5kW | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TV02W200B-HF Comchip Technology | 269 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 23.35V | 1 | 0.4W | 20V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | - | - | Bidirectional | SINGLE | 1 | No | 22.2V | 200W | - | - | 32.4V | - | 6.17A | - | 200W | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() CPDFR24V Comchip Technology | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | 25V | - | - | 24V | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | 125°C | -55°C | General Purpose | - | - | 10pF | 47W | - | - | - | - | - | 2512 | 1005 | - | Bidirectional | - | - | No | - | - | 1A 8/20μs | - | 47V | - | - | - | - | - | 1 | - | 10pF @ 1MHz | - | - | - | ROHS3 Compliant | ||
![]() TV06B240J-G Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | 28.1V | - | - | 24V | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | - | - | 260 | 30 | - | - | - | - | Unidirectional | - | - | No | 26.7V | 600W | - | - | 38.9V | - | 15.42A | - | 600W | 1 | - | - | - | - | 1 | - | ROHS3 Compliant | ||
![]() TV06B100J-G Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | 11.1V | - | - | 10V | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | - | - | 600W | - | - | 260 | 30 | - | - | - | - | Unidirectional | - | - | No | - | 600W | 35.29A | 17V | - | - | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CPDUR24V Comchip Technology | 718 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | SILICON | 28V | 1 | - | 24V | - | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Zener | GOLD | 125°C | -55°C | General Purpose | - | - | 10pF | 150mW | BOTTOM | - | - | - | R-PBCC-N2 | - | - | - | BIDIRECTIONAL | SINGLE | - | No | 25V | - | 1A 8/20μs | - | 47V | 24V | 1A | - | 47W | - | 1 | - | 10pF @ 1MHz | - | - | - | ROHS3 Compliant | ||
![]() 1.5KE56CA-G Comchip Technology | 24 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | 56V | - | - | 47.8V | -55°C~150°C TJ | Tape & Box (TB) | - | - | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Tin (Sn) | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | Bidirectional | - | 1 | No | 53.2V | 1500W 1.5kW | - | - | 77V | - | 19.48A | - | 1.5kW | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() TV02W170B-G Comchip Technology | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 19.9V | 1 | 0.4W | 17V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | - | - | Bidirectional | SINGLE | 1 | No | 18.9V | 200W | - | - | 27.6V | - | 7.25A | - | 200W | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() CTES035V0-G Comchip Technology | 112486 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SILICON | 6V | 2 | - | 5V | -55°C~125°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | Tin (Sn) | - | - | General Purpose | - | 8541.10.00.50 | - | - | DUAL | GULL WING | 260 | 30 | R-PDSO-G3 | - | - | - | UNIDIRECTIONAL | - | - | No | 6V | - | 17A 8/20μs | - | 10V | 5V | 17A | - | 300W | 2 | - | 5V | - | - | - | - | ROHS3 Compliant | ||
![]() P6KE440A-G Comchip Technology | 24 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | 440V | - | - | 376.2V | -55°C~150°C TJ | Tape & Box (TB) | 2011 | - | - | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | No | 418V | 600W | - | - | 607.2V | - | 990mA | - | 600W | 1 | - | - | - | - | 1 | - | ROHS3 Compliant | ||
![]() ATV50C360JB-HF Comchip Technology | 2219 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | SILICON | - | 1 | 6.5W | 36V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | C BEND | - | - | R-PDSO-C2 | - | - | - | BIDIRECTIONAL | SINGLE | - | No | 40V | 5000W 5kW | 86.1A | - | 58.1V | - | 86.1A | - | 5kW | - | 1 | - | - | 5000W | - | - | ROHS3 Compliant | ||
![]() A5KP58A-G Comchip Technology | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | R6, Axial | - | - | - | - | - | 58V | -55°C~150°C TJ | Tape & Box (TB) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 64.4V | 5000W 5kW | 53.42A | - | 93.6V | - | 53.42A | - | 5kW | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() A5KP6.5A-G Comchip Technology | 5 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | R6, Axial | 2.000002g | - | - | - | - | 6.5V | -55°C~150°C TJ | Tape & Box (TB) | - | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 7.22V | 5000W 5kW | 446.43A | - | 11.2V | - | 446.43A | - | 5kW | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() A5KP75A-G Comchip Technology | 43 |
| Datasheet | 12 Weeks | - | Through Hole | R6, Axial | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Box (TB) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 83.3V | 5000W 5kW | 41.32A | 121V | - | 75V | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant |