- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Breakdown Voltage / V | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Applications | Max Power Dissipation | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Number of Unidirectional Channels | Clamping Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A5KP58A-G Comchip Technology | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | R6, Axial | - | - | 58V | -55°C~150°C TJ | Tape & Box (TB) | 2014 | Automotive, AEC-Q101 | yes | Active | 1 (Unlimited) | - | - | Zener | Automotive | - | - | - | No | 64.4V | 5000W 5kW | 53.42A | - | 93.6V | - | 53.42A | 5kW | 1 | - | - | - | ROHS3 Compliant | ||
![]() A5KP6.5A-G Comchip Technology | 5 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | R6, Axial | 2.000002g | - | 6.5V | -55°C~150°C TJ | Tape & Box (TB) | - | Automotive, AEC-Q101 | yes | Active | 1 (Unlimited) | - | - | Zener | Automotive | - | - | - | No | 7.22V | 5000W 5kW | 446.43A | - | 11.2V | - | 446.43A | 5kW | 1 | - | - | - | ROHS3 Compliant | ||
![]() A5KP75A-G Comchip Technology | 43 |
| Datasheet | 12 Weeks | - | Through Hole | R6, Axial | - | - | - | -55°C~150°C TJ | Tape & Box (TB) | 2014 | Automotive, AEC-Q101 | yes | Active | 1 (Unlimited) | - | - | Zener | Automotive | - | - | - | No | 83.3V | 5000W 5kW | 41.32A | 121V | - | 75V | - | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() A5KP54A-G Comchip Technology | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | R6, Axial | 2.000002g | - | 54V | -55°C~150°C TJ | Tape & Box (TB) | 2014 | Automotive, AEC-Q101 | yes | Active | 1 (Unlimited) | - | - | Zener | Automotive | - | - | - | No | 60V | 5000W 5kW | 57.41A | - | 87.1V | - | 57.41A | 5kW | 1 | - | - | - | ROHS3 Compliant | ||
![]() A5KP64A-G Comchip Technology | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | R6, Axial | 2.000002g | - | 64V | -55°C~150°C TJ | Tape & Box (TB) | 2014 | Automotive, AEC-Q101 | yes | Active | 1 (Unlimited) | - | - | Zener | Automotive | - | - | - | No | 71.1V | 5000W 5kW | 48.54A | - | 103V | - | 48.54A | 5kW | 1 | - | - | - | ROHS3 Compliant | ||
![]() A5KP51CA-G Comchip Technology | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | R6, Axial | - | - | 51V | -55°C~150°C TJ | Tape & Box (TB) | 2014 | Automotive, AEC-Q101 | yes | Active | 1 (Unlimited) | - | - | Zener | Automotive | - | - | - | No | 56.7V | 5000W 5kW | 60.68A | - | 82.4V | - | 60.68A | 5kW | - | 1 | - | - | ROHS3 Compliant | ||
![]() A5KP6.5CA-G Comchip Technology | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | R6, Axial | 2.000002g | - | 6.5V | -55°C~150°C TJ | Tape & Box (TB) | - | Automotive, AEC-Q101 | yes | Active | 1 (Unlimited) | - | - | Zener | Automotive | - | - | - | No | 7.22V | 5000W 5kW | 446.43A | - | 11.2V | - | 446.43A | 5kW | - | 1 | - | - | ROHS3 Compliant | ||
![]() 5KP12A-G Comchip Technology | 14 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | 14V | 12V | -55°C~150°C TJ | Tape & Box (TB) | 2010 | - | - | Active | 1 (Unlimited) | Axial | EAR99 | Zener | General Purpose | - | Unidirectional | - | No | 13.3V | 5000W 5kW | - | - | 19.9V | - | 251.26A | 5kW | 1 | - | 1 | - | ROHS3 Compliant | ||
![]() 5KP13CA-G Comchip Technology | 14 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | 15.15V | 13V | -55°C~150°C TJ | Tape & Box (TB) | 2010 | - | - | Active | 1 (Unlimited) | Axial | EAR99 | Zener | General Purpose | - | Bidirectional | 1 | No | 14.4V | 5000W 5kW | - | - | 21.5V | - | 232.56A | 5kW | - | 1 | - | - | ROHS3 Compliant | ||
![]() 5KP120A-G Comchip Technology | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | 140V | 120V | -55°C~150°C TJ | Tape & Box (TB) | 2010 | - | - | Active | 1 (Unlimited) | Axial | EAR99 | Zener | General Purpose | - | Unidirectional | - | No | 133V | 5000W 5kW | - | - | 193V | - | 25.91A | 5kW | 1 | - | 1 | - | ROHS3 Compliant | ||
![]() 5KP14CA-G Comchip Technology | 14 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | 16.4V | 14V | -55°C~150°C TJ | Tape & Box (TB) | 2010 | - | - | Active | 1 (Unlimited) | Axial | EAR99 | Zener | General Purpose | - | Bidirectional | 1 | No | 15.6V | 5000W 5kW | - | - | 23.2V | - | 215.52A | 5kW | - | 1 | - | - | ROHS3 Compliant | ||
![]() 5KP160CA-G Comchip Technology | 14 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | 187.5V | 160V | -55°C~150°C TJ | Tape & Box (TB) | 2010 | - | - | Active | 1 (Unlimited) | Axial | EAR99 | Zener | General Purpose | - | Bidirectional | 1 | No | 178V | 5000W 5kW | - | - | 259V | - | 19.31A | 5kW | - | 1 | - | - | ROHS3 Compliant | ||
![]() 5KP150CA-G Comchip Technology | 14 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | 176V | 150V | -55°C~150°C TJ | Tape & Box (TB) | 2010 | - | - | Active | 1 (Unlimited) | Axial | EAR99 | Zener | General Purpose | - | Bidirectional | 1 | No | 167V | 5000W 5kW | - | - | 243V | - | 20.58A | 5kW | - | 1 | - | - | ROHS3 Compliant | ||
![]() 5KP160A-G Comchip Technology | 14 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | 187.5V | 160V | -55°C~150°C TJ | Tape & Box (TB) | 2010 | - | - | Active | 1 (Unlimited) | Axial | EAR99 | Zener | General Purpose | - | Unidirectional | - | No | 178V | 5000W 5kW | - | - | 259V | - | 19.31A | 5kW | 1 | - | 1 | - | ROHS3 Compliant | ||
![]() 5KP110A-G Comchip Technology | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | 128.5V | 110V | -55°C~150°C TJ | Tape & Box (TB) | 2010 | - | - | Active | 1 (Unlimited) | Axial | EAR99 | Zener | General Purpose | - | Unidirectional | - | No | 122V | 5000W 5kW | - | - | 177V | - | 28.25A | 5kW | 1 | - | 1 | - | ROHS3 Compliant | ||
![]() 5KP20CA-G Comchip Technology | 14 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | 22.2V | 20V | -55°C~150°C TJ | Tape & Box (TB) | 2010 | - | - | Active | 1 (Unlimited) | Axial | EAR99 | Zener | General Purpose | 5kW | Bidirectional | - | No | - | 5000W 5kW | 154.32A | 32.4V | - | - | - | - | - | 1 | - | 32.4V | ROHS3 Compliant | ||
![]() 5KP40A-G Comchip Technology | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | 44.4V | 40V | -55°C~150°C TJ | Tape & Box (TB) | 2010 | - | - | Active | 1 (Unlimited) | Axial | EAR99 | Zener | General Purpose | 5kW | Unidirectional | - | No | - | 5000W 5kW | 77.52A | 64.5V | - | - | - | - | 1 | - | - | 64.5V | ROHS3 Compliant | ||
![]() 5KP36CA-G Comchip Technology | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | 40V | 36V | -55°C~150°C TJ | Tape & Box (TB) | 2010 | - | - | Active | 1 (Unlimited) | Axial | EAR99 | Zener | General Purpose | 5kW | Bidirectional | - | No | - | 5000W 5kW | 86.06A | 58.1V | - | - | - | - | - | 1 | - | - | ROHS3 Compliant | ||
![]() 5KP51A-G Comchip Technology | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | 56.7V | 51V | -55°C~150°C TJ | Tape & Box (TB) | 2010 | - | - | Active | 1 (Unlimited) | Axial | EAR99 | Zener | General Purpose | 5kW | Unidirectional | - | No | - | 5000W 5kW | 60.68A | 82.4V | - | - | - | - | 1 | - | - | 82.4V | ROHS3 Compliant | ||
![]() 5KP43CA-G Comchip Technology | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | 47.8V | 43V | -55°C~150°C TJ | Tape & Box (TB) | 2010 | - | - | Active | 1 (Unlimited) | Axial | EAR99 | Zener | General Purpose | 5kW | Bidirectional | - | No | - | 5000W 5kW | 72.05A | 69.4V | - | - | - | - | - | 1 | - | 69.4V | ROHS3 Compliant |