- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Polarity | Configuration | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Number of Unidirectional Channels | Clamping Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATV06B640JB-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 64V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | No | 71.1V | - | 5.83A | - | 103V | 64V | 5.83A | 600W | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV06B540J-G Comchip Technology | 32 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | 63.15V | - | - | 54V | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | 260 | 30 | - | Unidirectional | - | No | 60V | 600W | - | - | 87.1V | - | 6.89A | 600W | 1 | - | - | 1 | - | ROHS3 Compliant | ||
![]() TV06B780J-G Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | 91.25V | - | - | 78V | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | 260 | 30 | - | Unidirectional | - | No | 86.7V | 600W | - | - | 126V | - | 4.76A | 600W | 1 | - | - | 1 | - | ROHS3 Compliant | ||
![]() TV06B750J-G Comchip Technology | 41 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | 87.7V | - | - | 75V | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | 260 | 30 | - | Unidirectional | - | No | 83.3V | 600W | - | - | 121V | - | 4.96A | 600W | 1 | - | - | 1 | - | ROHS3 Compliant | ||
![]() TV02W111-HF Comchip Technology | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 122V | 1 | - | 110V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Unidirectional | SINGLE | No | - | 200W | 1.13A | 177V | - | - | - | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() TV02W100-HF Comchip Technology | 25000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 11.1V | 1 | - | 10V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Unidirectional | SINGLE | No | - | 200W | 11.76A | 17V | - | - | - | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() TV02W141-HF Comchip Technology | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 155V | 1 | - | 140V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Unidirectional | SINGLE | No | - | 200W | 890mA | 224V | - | - | - | - | 1 | - | - | - | 224V | ROHS3 Compliant | ||
![]() TV02W130-G Comchip Technology | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 14.4V | 1 | - | 13V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Unidirectional | SINGLE | No | - | 200W | 9.3A | 21.5V | - | - | - | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() TV02W131-HF Comchip Technology | 41 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 144V | 1 | - | 130V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Unidirectional | SINGLE | No | - | 200W | 960mA | 209V | - | - | - | - | 1 | - | - | - | 209V | ROHS3 Compliant | ||
![]() TV02W161-G Comchip Technology | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 178V | 1 | - | 160V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Unidirectional | SINGLE | No | - | 200W | 770mA | 259V | - | - | - | - | 1 | - | - | - | 259V | ROHS3 Compliant | ||
![]() TV02W181-HF Comchip Technology | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 200V | 1 | - | 180V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Unidirectional | SINGLE | No | - | 200W | 690mA | 292V | - | - | - | - | 1 | - | - | - | 292V | ROHS3 Compliant | ||
![]() TV02W400-HF Comchip Technology | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 44.4V | 1 | - | 40V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Unidirectional | SINGLE | No | - | 200W | 3.1A | 64.5V | - | - | - | - | 1 | - | - | - | 64.5V | ROHS3 Compliant | ||
![]() TV02W200-G Comchip Technology | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 22.2V | 1 | - | 20V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Unidirectional | SINGLE | No | - | 200W | 6.17A | 32.4V | - | - | - | - | 1 | - | - | - | 32.4V | ROHS3 Compliant | ||
![]() TV02W6V0-HF Comchip Technology | 158000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 6.67V | 1 | - | 6V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Unidirectional | SINGLE | No | - | 200W | 19.42A | 10.3V | - | - | - | - | 1 | - | 6V | - | - | ROHS3 Compliant | ||
![]() TV02W640-HF Comchip Technology | 32 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 71.1V | 1 | - | 64V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Unidirectional | SINGLE | No | - | 200W | 1.94A | 103V | - | - | - | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() TV02W171-HF Comchip Technology | 32 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 189V | 1 | - | 170V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Unidirectional | SINGLE | No | - | 200W | 730mA | 275V | - | - | - | - | 1 | - | - | - | 275V | ROHS3 Compliant | ||
![]() TV02W8V5-HF Comchip Technology | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 9.44V | 1 | - | 8.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Unidirectional | SINGLE | No | - | 200W | 13.89A | 14.4V | - | - | - | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() TV02W8V0-HF Comchip Technology | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 8.89V | 1 | - | 8V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Unidirectional | SINGLE | No | - | 200W | 14.71A | 13.6V | - | - | - | - | 1 | - | 8V | - | - | ROHS3 Compliant | ||
![]() TV02W6V5-HF Comchip Technology | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 7.22V | 1 | - | 6.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Unidirectional | SINGLE | No | - | 200W | 17.86A | 11.2V | - | - | - | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() TV02W280-HF Comchip Technology | 41 |
| Datasheet | 10 Weeks | - | Surface Mount | SOD-123 | YES | SILICON | 32.75V | 1 | 0.4W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | No | 31.1V | 200W | 4.41A | 45.4V | - | 28V | - | - | 1 | - | 28V | - | 45.4V | ROHS3 Compliant |