- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Breakdown Voltage / V | Number of Elements | Operating Temperature (Min.) | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Polarity | Configuration | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TV02W160B-G Comchip Technology | 35 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 18.75V | 1 | - | 0.4W | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | - | Bidirectional | SINGLE | 1 | No | 17.8V | 200W | - | - | 26V | - | 7.69A | 200W | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() CPDFR12V-HF Comchip Technology | 25000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | SILICON | 17V | 1 | -40°C | - | 12V | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | General Purpose | - | - | - | BOTTOM | - | 260 | 30 | R-PBCC-N2 | - | - | BIDIRECTIONAL | SINGLE | - | No | 13V | - | 1A 8/20μs | - | 25V | 12V | 1A | 25W | - | 1 | - | 12pF @ 1MHz | - | - | ROHS3 Compliant | ||
![]() TVP06B551CA-G Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | SILICON | 550V | 1 | - | 5W | 470.3V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | - | - | Bidirectional | SINGLE | 1 | No | 522.5V | 600W | - | - | 759V | - | 790mA | 600W | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() TV30C330J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | 33V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | No | 36.7V | 3000W 3kW | - | - | 53.3V | - | 56.29A | 3kW | 1 | - | - | - | - | 1 | ROHS3 Compliant | ||
![]() P6KE400CA-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | 400V | - | - | - | 342V | -55°C~150°C TJ | Tape & Box (TB) | 2011 | - | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Bidirectional | - | 1 | No | 380V | 600W | - | - | 548V | - | 1.09A | 600W | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() CPDQR5V0C-HF Comchip Technology | 7600 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | - | - | - | - | 5V | - | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Gold (Au) | - | - | General Purpose | - | - | - | - | - | 260 | 30 | - | - | - | - | - | - | No | 6.1V | - | 4A 8/20μs | - | 14.5V | 5V | 4A | 58W | - | 1 | - | 25pF @ 1MHz | - | - | ROHS3 Compliant | ||
![]() CPDH5-5V0U-HF Comchip Technology | 86006 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOT-553 | - | - | - | - | - | - | 5V | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | UNIDIRECTIONAL | - | - | No | 6.1V | - | 8A 8/20μs | - | 10V | 5V | 8A | 80W | 4 | - | - | 60pF @ 1MHz | - | - | ROHS3 Compliant | ||
![]() ATV50C330JB-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | SILICON | - | 1 | - | 6.5W | 33V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | DUAL | C BEND | - | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | No | 36.7V | 5000W 5kW | 93.8A | - | 53.3V | - | 93.8A | 5kW | - | 1 | - | - | 5000W | - | ROHS3 Compliant | ||
![]() TV04A330J-G Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | - | 1 | - | 1W | 33V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | - | - | Unidirectional | SINGLE | - | No | 36.7V | 400W | - | - | 53.3V | - | 7.5A | 400W | 1 | - | - | - | - | 1 | ROHS3 Compliant | ||
![]() 1.5KE36A-G Comchip Technology | 15 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | 36V | - | - | - | 30.8V | -55°C~150°C TJ | Tape & Box (TB) | - | - | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Tin (Sn) | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | No | 34.2V | 1500W 1.5kW | - | - | 49.9V | - | 30.06A | 1.5kW | 1 | - | - | - | - | 1 | ROHS3 Compliant | ||
![]() 1.5KE200A-G Comchip Technology | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | 200V | - | - | - | 171V | -55°C~150°C TJ | Tape & Box (TB) | - | - | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Tin (Sn) | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | No | 190V | 1500W 1.5kW | - | - | 274V | - | 5.47A | 1.5kW | 1 | - | - | - | - | 1 | ROHS3 Compliant | ||
![]() ACPDQC5V0-HF Comchip Technology | 878 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-923 | - | SILICON | - | 1 | - | - | 5V | - | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | - | - | Automotive | - | - | - | BOTTOM | - | 260 | 30 | R-PBCC-N2 | - | - | BIDIRECTIONAL | SINGLE | - | No | 5.1V | - | 5A 8/20μs | - | 15V | 5V | 5A | 75W | - | 1 | 5V | 15pF @ 1MHz | - | - | ROHS3 Compliant | ||
![]() CPDFR5V0 Comchip Technology | 363000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | 5.1V | - | - | - | 5V | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | 125°C | -55°C | General Purpose | - | 15pF | 200mW | - | - | - | - | - | 2512 | 1005 | BIDIRECTIONAL | - | - | No | - | - | 5A 8/20μs | - | 15V | 5V | 5A | 75W | - | 1 | - | 15pF @ 1MHz | - | - | ROHS3 Compliant | ||
![]() ACPDQC24VE-HF Comchip Technology | 20000 |
| Datasheet | 12 Weeks | - | Surface Mount | 0402 (1006 Metric) | YES | SILICON | - | 1 | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 2 | - | - | Zener | - | - | - | Automotive | - | - | - | BOTTOM | - | - | - | R-PBCC-N2 | - | - | BIDIRECTIONAL | SINGLE | - | No | 26.5V | 110W | 2.5A 8/20μs | 44V | - | 24V Max | - | - | - | 1 | 24V | 16pF @ 1MHz | - | - | ROHS3 Compliant | ||
![]() CPDER5V0 Comchip Technology | 18 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | SILICON | 5.1V | 1 | - | - | 5V | - | Tape & Reel (TR) | 2011 | - | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Gold (Au) | 125°C | -55°C | General Purpose | - | 15pF | 75W | DUAL | - | 260 | 30 | R-PDSO-N2 | 1308 | 0503 | Bidirectional | SINGLE | - | No | - | - | 5A 8/20μs | - | 15V | - | 5A | 75W | - | 1 | 5V | 15pF @ 1MHz | - | - | ROHS3 Compliant | ||
![]() CPDQC5V0U-HF Comchip Technology | 6000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | SOD-923 | - | SILICON | - | 1 | -40°C | - | 5V | - | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | Zener | - | - | - | General Purpose | - | - | - | BOTTOM | - | - | - | R-PBCC-N2 | - | - | UNIDIRECTIONAL | SINGLE | - | No | 6V | - | 16A 8/20μs | - | 12.5V | 5V | 16A | 200W | 1 | - | 5V | 90pF @ 1MHz | - | - | ROHS3 Compliant | ||
![]() ATV04A400JB-HF Comchip Technology | 3242 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | - | - | 40V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | Automotive | - | - | - | - | - | 260 | 30 | - | - | - | - | - | - | No | 44.4V | - | 6.2A | - | 64.5V | 40V | 6.2A | 400W | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() TV02W6V0B-HF Comchip Technology | 10 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 6.67V | 1 | - | - | 6V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | - | Bidirectional | SINGLE | - | No | - | 200W | 19.42A | 10.3V | - | - | - | - | - | 1 | 6V | - | - | - | ROHS3 Compliant | ||
![]() TV02W540B-HF Comchip Technology | 2721 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 60V | 1 | - | - | 54V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | - | Bidirectional | SINGLE | - | No | - | 200W | 2.3A | 87.1V | - | - | - | - | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() TV02W160B-HF Comchip Technology | 2735 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 18.75V | 1 | - | 0.4W | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | - | Bidirectional | SINGLE | 1 | No | 17.8V | 200W | - | - | 26V | - | 7.69A | 200W | - | 1 | - | - | - | - | ROHS3 Compliant |