- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Breakdown Voltage / V | Number of Elements | Operating Temperature (Min.) | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPDQC12VE-HF Comchip Technology | 100000 |
| Datasheet | 8 Weeks | - | Surface Mount | 0402 (1006 Metric) | YES | SILICON | - | 1 | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2017 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | Zener | - | - | - | General Purpose | - | - | - | - | BOTTOM | - | - | - | R-PBCC-N2 | - | - | - | BIDIRECTIONAL | SINGLE | - | - | No | 14V | 115W | 5A 8/20μs | 23V | - | 12V Max | - | - | - | - | 1 | - | 30pF @ 1MHz | - | - | ROHS3 Compliant | ||
![]() ACPDQC5V0USP-HF Comchip Technology | 45 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-923 | - | SILICON | - | 1 | -55°C | - | 5V | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e4 | yes | Active | 1 (Unlimited) | 2 | - | - | Zener | Gold (Au) | - | - | Automotive | - | - | - | - | BOTTOM | - | - | - | R-PBCC-N2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | No | 5.4V | - | 2.5A 8/20μs | - | 20V | 5V Max | 2.5A | - | 50W | 1 | - | 5V | 0.6pF @ 1MHz | 60W | - | ROHS3 Compliant | ||
![]() ATV66SM824A-G Comchip Technology | 24 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-218AB | YES | SILICON | - | 1 | - | 8W | - | -55°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 1 | - | - | Zener | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY | - | - | - | SINGLE | C BEND | - | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | No | 26.7V | 6600W 6.6kW | 170A | 38.9V | - | 24V | - | - | - | 1 | - | 24V | - | 5200W | - | ROHS3 Compliant | ||
![]() ATV02W191B-HF Comchip Technology | 84380 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | SILICON | - | 1 | - | 0.4W | 190V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | - | - | BIDIRECTIONAL | SINGLE | - | - | No | 211V | - | 690mA | - | 308V | 190V | 690mA | - | 200W | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() CPDQC24VEU-HF Comchip Technology | 30000 |
| Datasheet | 8 Weeks | - | Surface Mount | 0402 (1006 Metric) | YES | SILICON | - | 1 | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | Zener | - | - | - | General Purpose | - | - | - | - | BOTTOM | - | - | - | R-PBCC-N2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | No | 26.5V | 105W | 2.5A 8/20μs | 42V | - | 24V Max | - | - | - | 1 | - | 24V | 35pF @ 1MHz | - | - | ROHS3 Compliant | ||
![]() ATV50C510J-HF Comchip Technology | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | SILICON | - | 1 | - | 6.5W | 51V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | C BEND | - | - | R-PDSO-C2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | No | 56.7V | 5000W 5kW | 60.7A | - | 82.4V | - | 60.7A | - | 5kW | 1 | - | - | - | 5000W | - | ROHS3 Compliant | ||
![]() ATV50C301JB-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | SILICON | - | 1 | - | 6.5W | 300V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | C BEND | - | - | R-PDSO-C2 | - | - | - | BIDIRECTIONAL | SINGLE | - | - | No | 335V | 5000W 5kW | 10.3A | - | 486V | - | 10.3A | - | 5kW | - | 1 | - | - | 5000W | - | ROHS3 Compliant | ||
![]() CTES0312V-G Comchip Technology | 86007 | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SILICON | 13.3V | 2 | - | - | 12V | -55°C~125°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | General Purpose | - | 8541.10.00.50 | 120pF | - | DUAL | GULL WING | 260 | 30 | R-PDSO-G3 | - | - | 12V | Unidirectional | - | - | - | No | - | - | 17A 8/20μs | 20V | 8V | - | 17A | 12A | 300W | - | - | - | - | - | 2 | RoHS Compliant | ||
![]() CPDT-5V0U Comchip Technology | 158000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 6.1V | - | - | - | 5V | - | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | Gold (Au) | 125°C | -55°C | General Purpose | - | 8541.10.00.50 | 60pF | 225mW | - | - | - | - | - | - | - | 1.2V | UNIDIRECTIONAL | - | - | - | No | - | - | 8A 8/20μs | - | 10V | 5V | 8A | - | 80W | 2 | - | - | - | - | - | ROHS3 Compliant | ||
![]() CPDF24V0U-HF Comchip Technology | 25000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | SILICON | - | 1 | -55°C | - | 24V | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | DUAL | - | 260 | 30 | R-PDSO-N2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | No | 26.5V | - | 3A 8/20μs | - | 50V | 24V | 3A | - | 150W | 1 | - | - | 35pF @ 1MHz | - | - | ROHS3 Compliant | ||
![]() CPDF5V0C-HF Comchip Technology | 36 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | 7V | - | - | - | 5V | - | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Gold (Au) | - | - | General Purpose | - | - | - | - | - | - | 260 | 30 | - | - | - | - | BIDIRECTIONAL | - | - | - | No | 6.1V | - | - | - | - | - | - | - | - | - | 1 | - | 25pF @ 1MHz | - | - | ROHS3 Compliant | ||
![]() P6KE500A-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | SILICON | - | 1 | - | 5W | 427.5V | -55°C~150°C TJ | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | WIRE | - | - | O-PALF-W2 | - | - | - | Unidirectional | SINGLE | - | ISOLATED | No | 475V | 600W | - | - | 690V | - | 870mA | - | 600W | 1 | - | - | - | - | 1 | ROHS3 Compliant | ||
![]() TVP06B601CA-G Comchip Technology | 9936 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | SILICON | 600V | 1 | - | 5W | 513V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | - | - | - | Bidirectional | SINGLE | 1 | - | No | 570V | 600W | - | - | 828V | - | 720mA | - | 600W | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() ATV02W700B-HF Comchip Technology | 7350 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | SILICON | - | 1 | - | 0.4W | 70V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | - | - | BIDIRECTIONAL | SINGLE | - | - | No | 77.8V | - | 1.77A | - | 113V | 70V | 1.77A | - | 200W | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() ATV02W600-HF Comchip Technology | 3045 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | SILICON | - | 1 | - | 0.4W | 60V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | No | 66.7V | - | 2.07A | - | 96.8V | 60V | 2.07A | - | 200W | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1.5KE220CA-G Comchip Technology | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | 220V | - | - | - | 185V | -55°C~150°C TJ | Tape & Box (TB) | - | - | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Tin (Sn) | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | Bidirectional | - | 1 | - | No | 209V | 1500W 1.5kW | - | - | 328V | - | 4.57A | - | 1.5kW | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() TV02W360-G Comchip Technology | 3635 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 40V | 1 | - | - | 36V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | - | - | Unidirectional | SINGLE | - | - | No | - | 200W | 3.44A | 58.1V | - | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV66SM818A-G Comchip Technology | 24 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-218AB | YES | SILICON | - | 1 | - | 8W | - | -55°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 1 | - | - | Zener | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY | - | - | - | SINGLE | C BEND | - | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | No | 20V | 6600W 6.6kW | 226A | 29.2V | - | 18V | - | - | - | 1 | - | - | - | 5200W | - | ROHS3 Compliant | ||
![]() A5KP36CA-G Comchip Technology | 45 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | R6, Axial | - | - | - | - | - | - | 36V | -55°C~150°C TJ | Tape & Box (TB) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 40V | 5000W 5kW | 86.06A | - | 58.1V | - | 86.06A | - | 5kW | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() CPDQR12V0U Comchip Technology | 50 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 13.3V | - | - | - | 12V | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | 125°C | -55°C | General Purpose | - | - | 60pF | 120W | - | - | - | - | - | 1005 | 0402 | 12V | Unidirectional | - | - | - | No | - | - | 5A 8/20μs | - | 24V | - | 5A | - | 120W | 1 | - | - | 60pF @ 1MHz | - | - | ROHS3 Compliant |