- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Polarity | Configuration | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | Clamping Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATV02W240-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | SILICON | - | 1 | 0.4W | 24V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | No | 26.7V | - | 5.14A | - | 38.9V | 24V | 5.14A | 200W | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() TV02W480-G Comchip Technology | 5518 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | SILICON | 53.3V | 1 | - | 48V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Unidirectional | SINGLE | - | No | - | 200W | 2.58A | 77.4V | - | - | - | - | 1 | - | - | - | 77.4V | ROHS3 Compliant | ||
![]() ATV04A360J-HF Comchip Technology | 13 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | 36V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | No | 40V | - | 6.88A | - | 58.1V | 36V | 6.88A | 400W | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() TV02W150-G Comchip Technology | 26 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | SILICON | 16.7V | 1 | - | 15V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Unidirectional | SINGLE | - | No | - | 200W | 8.2A | 24.4V | - | - | - | - | 1 | - | - | - | 24.4V | ROHS3 Compliant | ||
![]() P6KE36A-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 36V | - | - | 30.8V | -55°C~150°C TJ | Tape & Box (TB) | 2013 | - | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | General Purpose | - | - | - | - | - | - | - | Unidirectional | - | - | No | 34.2V | 600W | - | - | 49.9V | - | 12.02A | 600W | 1 | - | - | 1 | - | ROHS3 Compliant | ||
![]() ATV02W260-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | SILICON | - | 1 | 0.4W | 26V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | No | 28.9V | - | 4.75A | - | 42.1V | 26V | 4.75A | 200W | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() TVP06B441A-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 440V | 1 | 5W | 376.2V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | Unidirectional | SINGLE | - | No | 418V | 600W | - | - | 607.2V | - | 990mA | 600W | 1 | - | - | 1 | - | ROHS3 Compliant | ||
![]() TV50C111J-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 110V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | 260 | 30 | - | Unidirectional | - | - | No | 122V | 3000W 3kW | - | - | 177V | - | 28.53A | 3kW | 1 | - | - | 1 | - | ROHS3 Compliant | ||
![]() TV50C110JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 11V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | 260 | 30 | - | Bidirectional | - | 1 | No | 12.2V | 3000W 3kW | - | - | 18.2V | - | 277.47A | 3kW | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV50C101JB-G Comchip Technology | 33 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 100V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | 260 | 30 | - | Bidirectional | - | 1 | No | 111V | 3000W 3kW | - | - | 162V | - | 31.17A | 3kW | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() ATV50C850J-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | - | 1 | 6.5W | 85V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | DUAL | C BEND | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | - | No | 94.4V | 5000W 5kW | 36.5A | - | 137V | - | 36.5A | 5kW | 1 | - | 5000W | - | - | ROHS3 Compliant | ||
![]() ATV50C580JB-HF Comchip Technology | 25000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | - | 1 | 6.5W | 58V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | DUAL | C BEND | - | - | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | - | No | 64.4V | 5000W 5kW | 53.4A | - | 93.6V | - | 53.4A | 5kW | - | 1 | 5000W | - | - | ROHS3 Compliant | ||
![]() ATV50C221JB-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | - | 1 | 6.5W | 220V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | DUAL | C BEND | - | - | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | - | No | 246V | 5000W 5kW | 14A | - | 356V | - | 14A | 5kW | - | 1 | 5000W | - | - | ROHS3 Compliant | ||
![]() ATV50C510JB-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | - | 1 | 6.5W | 51V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | DUAL | C BEND | - | - | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | - | No | 56.7V | 5000W 5kW | 60.7A | - | 82.4V | - | 60.7A | 5kW | - | 1 | 5000W | - | - | ROHS3 Compliant | ||
![]() ATV50C850JB-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | - | 1 | 6.5W | 85V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | DUAL | C BEND | - | - | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | - | No | 94.4V | 5000W 5kW | 36.5A | - | 137V | - | 36.5A | 5kW | - | 1 | 5000W | - | - | ROHS3 Compliant | ||
![]() ATV15C301J-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 300V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | No | 335V | 1500W 1.5kW | 3.1A | - | 486V | - | 3.1A | 1.5kW | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() ATV04A401JB-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | 400V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | No | 447V | - | 620mA | - | 648V | 400V | 620mA | 400W | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() ATV04A441JB-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | 440V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | No | 492V | - | 560mA | - | 713V | 440V | 560mA | 400W | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() ATV04A401J-HF Comchip Technology | 49 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | 400V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | No | 447V | - | 620mA | - | 648V | 400V | 620mA | 400W | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() ATV04A251J-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | 250V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | No | 279V | - | 990mA | - | 405V | 250V | 990mA | 400W | 1 | - | - | - | - | ROHS3 Compliant |