- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Polarity | Configuration | Number of Channels | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATV15C300J-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 30V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | No | 33.3V | 1500W 1.5kW | 30.99A | 48.4V | - | 30.99A | 1.5kW | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV15C8V5J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 8.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | Unidirectional | - | - | - | No | 9.44V | 1500W 1.5kW | - | 14.4V | - | 104.17A | 1.5kW | 1 | - | - | 1 | ROHS3 Compliant | ||
![]() TVP06B401CA-G Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 400V | 1 | 5W | 342V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | Bidirectional | SINGLE | 1 | - | No | 380V | 600W | - | 548V | - | 1.09A | 600W | - | 1 | - | - | ROHS3 Compliant | ||
![]() P6KE250A-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 250V | - | - | 214V | -55°C~150°C TJ | Tape & Box (TB) | 2011 | - | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | General Purpose | - | - | - | - | - | - | Unidirectional | - | - | - | No | 237.5V | 600W | - | 344V | - | 1.74A | 600W | 1 | - | - | 1 | ROHS3 Compliant | ||
![]() P6KE440A-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | SILICON | - | 1 | 5W | 376.2V | -55°C~150°C TJ | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | WIRE | - | - | O-PALF-W2 | Unidirectional | SINGLE | - | ISOLATED | No | 418V | 600W | - | 607.2V | - | 990mA | 600W | 1 | - | - | 1 | ROHS3 Compliant | ||
![]() P6KE520A-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 520V | - | - | 444.6V | -55°C~150°C TJ | Tape & Box (TB) | 2011 | - | - | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | Unidirectional | - | - | - | No | 494V | 600W | - | 717.6V | - | 840mA | 600W | 1 | - | - | 1 | ROHS3 Compliant | ||
![]() P6KE500A-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 500V | - | - | 427.5V | -55°C~150°C TJ | Tape & Box (TB) | 2011 | - | - | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | Unidirectional | - | - | - | No | 475V | 600W | - | 690V | - | 870mA | 600W | 1 | - | - | 1 | ROHS3 Compliant | ||
![]() TV30C180J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 18V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | Unidirectional | - | - | - | No | 20V | 3000W 3kW | - | 29.2V | - | 102.74A | 3kW | 1 | - | - | 1 | ROHS3 Compliant | ||
![]() TV30C600J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 60V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | Unidirectional | - | - | - | No | 66.7V | 3000W 3kW | - | 96.8V | - | 30.99A | 3kW | 1 | - | - | 1 | ROHS3 Compliant | ||
![]() ATV04A301JB-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | 300V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | 260 | 30 | - | - | - | - | - | No | 335V | - | 820mA | 486V | 300V | 820mA | 400W | - | 1 | - | - | ROHS3 Compliant | ||
![]() ATV04A351JB-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | 350V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | 260 | 30 | - | - | - | - | - | No | 391V | - | 710mA | 567V | 350V | 710mA | 400W | - | 1 | - | - | ROHS3 Compliant | ||
![]() P4KE520CA-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 520V | - | - | 444.6V | -55°C~150°C TJ | Bulk | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | - | - | - | - | Bidirectional | - | 1 | - | No | 494V | 400W | - | 717.6V | - | 560mA | 400W | - | 1 | - | - | ROHS3 Compliant | ||
![]() ATV04A201J-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | 200V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | 260 | 30 | - | - | - | - | - | No | 224V | - | 1.23A | 324V | 200V | 1.23A | 400W | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV30C171J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 170V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | Unidirectional | - | - | - | No | 189V | 3000W 3kW | - | 275V | - | 10.91A | 3kW | 1 | - | - | 1 | ROHS3 Compliant | ||
![]() ATV50C160J-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | - | 1 | 6.5W | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | - | - | No | 17.8V | 5000W 5kW | 192.3A | 26V | - | 192.3A | 5kW | 1 | - | 5000W | - | ROHS3 Compliant | ||
![]() TV30C180JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 18V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | Bidirectional | - | 1 | - | No | 20V | 3000W 3kW | - | 29.2V | - | 102.74A | 3kW | - | 1 | - | - | ROHS3 Compliant | ||
![]() TV30C6V5JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 6.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | Bidirectional | - | 1 | - | No | 7.22V | 3000W 3kW | - | 11.2V | - | 267.86A | 3kW | - | 1 | - | - | ROHS3 Compliant | ||
![]() TV50C130JB-G Comchip Technology | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 13V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | 260 | 30 | - | Bidirectional | - | 1 | - | No | 14.4V | 3000W 3kW | - | 21.5V | - | 234.88A | 3kW | - | 1 | - | - | ROHS3 Compliant | ||
![]() ATV50C151J-HF Comchip Technology | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | - | 1 | 6.5W | 150V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | - | - | No | 167V | 5000W 5kW | 20.6A | 243V | - | 20.6A | 5kW | 1 | - | 5000W | - | ROHS3 Compliant | ||
![]() ATV50C441J-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | - | 1 | 6.5W | 440V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | - | - | No | 492V | 5000W 5kW | 7A | 713V | - | 7A | 5kW | 1 | - | 5000W | - | ROHS3 Compliant |