- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Operating Temperature (Min.) | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TV04A301J-HF Comchip Technology | 35 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | 353V | - | - | - | 300V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | No | 335V | 400W | - | - | 486V | - | 820mA | - | 400W | 1 | - | - | - | - | 1 | - | ROHS3 Compliant | - | ||
![]() TV04A351J-G Comchip Technology | 35 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | SILICON | - | 1 | - | 1W | 350V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | - | Unidirectional | SINGLE | - | No | 391V | 400W | - | - | 567V | - | 710mA | - | 400W | 1 | - | - | - | - | 1 | - | ROHS3 Compliant | - | ||
![]() TV04A201JB-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | SILICON | - | 1 | - | 1W | 200V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | - | Bidirectional | SINGLE | 1 | No | 224V | 400W | - | - | 324V | - | 1.23A | - | 400W | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TV06B171JB-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | 189V | - | - | - | 170V | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | 260 | 30 | - | 3.5V | Bidirectional | - | 1 | No | - | 600W | - | 275V | 275V | - | 2.18A | 100A | 600W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CPDVR083V3U Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-383F | - | - | - | 3.5V | - | - | - | 3.3V | -55°C~125°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | 14pF | 40W | - | - | - | - | - | 3.3V | Unidirectional | - | - | No | - | 40W | 5A 8/20μs | - | 8V | - | - | 5A | 40W | 4 | - | - | 25pF @ 1MHz | - | - | 740μm | RoHS Compliant | - | ||
![]() ATV50C360J-HF Comchip Technology | 42 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | SILICON | - | 1 | - | 6.5W | 36V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | DUAL | C BEND | - | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | No | 40V | 5000W 5kW | 86.1A | - | 58.1V | - | 86.1A | - | 5kW | 1 | - | - | - | 5000W | - | - | ROHS3 Compliant | - | ||
![]() CPDFR5V0U Comchip Technology | 36 |
| - | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | SILICON | - | 1 | -40°C | - | 5V | - | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | Zener | - | General Purpose | - | - | - | BOTTOM | - | 260 | 30 | R-PBCC-N2 | - | UNIDIRECTIONAL | SINGLE | - | No | 5.1V | - | 5A 8/20μs | - | 15V | 5V | 5A | - | 75W | - | 1 | 5V | 15pF @ 1MHz | - | - | - | ROHS3 Compliant | - | ||
![]() ATV02W101B-HF Comchip Technology | 9000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | SILICON | - | 1 | - | 0.4W | 100V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | BIDIRECTIONAL | SINGLE | - | No | 111V | - | 1.23A | - | 162V | 100V | 1.23A | - | 200W | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CPDQA5V0P-HF Comchip Technology | 26 |
| Datasheet | 8 Weeks | - | Surface Mount | SC-101, SOT-883 | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | No | 5.6V | 39W | 3A 8/20μs | 13V | - | 5V Max | - | - | - | - | 1 | - | 3pF @ 1MHz | - | - | - | ROHS3 Compliant | - | ||
![]() A5KP400A-G Comchip Technology | 45 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | R6, Axial | - | 2.000002g | - | - | - | - | - | 400V | -55°C~150°C TJ | Tape & Box (TB) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | No | 447V | 5000W 5kW | 7.72A | - | 648V | - | 7.72A | - | 5kW | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CPDUR24V-HF Comchip Technology | 158000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | 28V | - | - | - | 24V | - | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Gold (Au) | General Purpose | - | - | - | - | - | - | - | - | - | BIDIRECTIONAL | - | - | No | 25V | - | 1A 8/20μs | - | 47V | 24V | 1A | - | 47W | - | 1 | - | 10pF @ 1MHz | - | - | - | ROHS3 Compliant | - | ||
![]() ATV04A240J-HF Comchip Technology | 2228 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | - | - | - | 24V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 26.7V | - | 10.28A | - | 38.9V | 24V | 10.28A | - | 400W | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TV02W300B-G Comchip Technology | 46000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | - | SILICON | 35.05V | 1 | - | 0.4W | 30V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | Bidirectional | SINGLE | 1 | No | 33.3V | 200W | - | - | 48.4V | - | 4.13A | - | 200W | - | 1 | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ATV02W120B-HF Comchip Technology | 39091 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | SILICON | - | 1 | - | 0.4W | 12V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | BIDIRECTIONAL | SINGLE | - | No | 13.3V | - | 10.05A | - | 19.9V | 12V | 10.05A | - | 200W | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TV02W330B-G Comchip Technology | 18 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | - | SILICON | 38.65V | 1 | - | 0.4W | 33V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | Bidirectional | SINGLE | 1 | No | 36.7V | 200W | - | - | 53.3V | - | 3.75A | - | 200W | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TV50C900JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | 90V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | 260 | 30 | - | - | Bidirectional | - | 1 | No | 100V | 3000W 3kW | - | - | 146V | - | 34.59A | - | 3kW | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATV50C200J-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | SILICON | - | 1 | - | 6.5W | 20V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | DUAL | C BEND | - | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | No | 22.2V | 5000W 5kW | 154.3A | - | 32.4V | - | 154.3A | - | 5kW | 1 | - | - | - | 5000W | - | - | ROHS3 Compliant | - | ||
![]() TV50C510J-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | 51V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | 260 | 30 | - | - | Unidirectional | - | - | No | 56.7V | 3000W 3kW | - | - | 82.4V | - | 61.29A | - | 3kW | 1 | - | - | - | - | 1 | - | ROHS3 Compliant | - | ||
![]() ATV30C260J-HF Comchip Technology | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | 26V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | No | 28.9V | 3000W 3kW | 71.26A | - | 42.1V | - | 71.26A | - | 3kW | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CPDQC12VEU-HF Comchip Technology | 13 |
| Datasheet | 8 Weeks | - | Surface Mount | 0402 (1006 Metric) | YES | - | SILICON | - | 1 | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | Zener | - | General Purpose | - | - | - | BOTTOM | - | - | - | R-PBCC-N2 | - | UNIDIRECTIONAL | SINGLE | - | No | 13.5V | 110W | 5A 8/20μs | 22V | - | 12V Max | - | - | - | 1 | - | - | 60pF @ 1MHz | - | - | - | ROHS3 Compliant | - |