- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Polarity | Configuration | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATV66SM816A-G Comchip Technology | 24 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-218AB | YES | - | SILICON | - | 1 | 8W | - | -55°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 1 | - | - | Zener | - | Automotive | EXCELLENT CLAMPING CAPABILITY | SINGLE | C BEND | - | - | - | UNIDIRECTIONAL | SINGLE | - | No | 17.8V | 6600W 6.6kW | 254A | 26V | - | 16V | - | - | 1 | - | - | 5200W | - | ROHS3 Compliant | ||
![]() ACPDUC5V0R-HF Comchip Technology | 711 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | 5V | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | No | 5.6V | - | 11A 8/20μs | - | 12V | 5V Max | 11A | - | - | 1 | 24pF @ 1MHz | - | - | ROHS3 Compliant | ||
![]() P6KE33A-G Comchip Technology | 26 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | 33V | - | - | 28.2V | -55°C~150°C TJ | Tape & Box (TB) | 2011 | - | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | General Purpose | - | - | - | - | - | - | Unidirectional | - | - | No | 31.35V | 600W | - | - | 45.7V | - | 13.13A | 600W | 1 | - | - | - | 1 | ROHS3 Compliant | ||
![]() A5KP350A-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | R6, Axial | - | 2.000002g | - | - | - | - | 350V | -55°C~150°C TJ | Tape & Box (TB) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | No | 391V | 5000W 5kW | 8.82A | - | 567V | - | 8.82A | 5kW | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() TV02W180B-G Comchip Technology | 18 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | - | SILICON | 21.05V | 1 | 0.4W | 18V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Bidirectional | SINGLE | 1 | No | 20V | 200W | - | - | 29.2V | - | 6.85A | 200W | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() A5KP400CA-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | R6, Axial | - | 2.000002g | - | - | - | - | 400V | -55°C~150°C TJ | Tape & Box (TB) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | No | 447V | 5000W 5kW | 7.72A | - | 648V | - | 7.72A | 5kW | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() ATV15C141JB-HF Comchip Technology | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | 140V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | No | 155V | 1500W 1.5kW | 6.61A | - | 226.8V | - | 6.61A | 1.5kW | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV30C111JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | 110V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | Bidirectional | - | 1 | No | 122V | 3000W 3kW | - | - | 177V | - | 16.95A | 3kW | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV30C100JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | 10V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | Bidirectional | - | 1 | No | 11.1V | 3000W 3kW | - | - | 17V | - | 176.47A | 3kW | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV30C131JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | 130V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | Bidirectional | - | 1 | No | 144V | 3000W 3kW | - | - | 209V | - | 14.35A | 3kW | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV30C260JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | 26V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | Bidirectional | - | 1 | No | 28.9V | 3000W 3kW | - | - | 42.1V | - | 71.26A | 3kW | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV30C171JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | 170V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | Bidirectional | - | 1 | No | 189V | 3000W 3kW | - | - | 275V | - | 10.91A | 3kW | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV30C780JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | 78V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | Bidirectional | - | 1 | No | 86.7V | 3000W 3kW | - | - | 126V | - | 23.81A | 3kW | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV30C150JB-G Comchip Technology | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | 15V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | Bidirectional | - | 1 | No | 16.7V | 3000W 3kW | - | - | 24.4V | - | 122.95A | 3kW | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV30C430JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | 43V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | Bidirectional | - | 1 | No | 47.8V | 3000W 3kW | - | - | 69.4V | - | 43.23A | 3kW | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV30C7V0JB-G Comchip Technology | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | 7V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | Bidirectional | - | 1 | No | 7.78V | 3000W 3kW | - | - | 12V | - | 250A | 3kW | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV30C510JB-G Comchip Technology | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | 51V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | Bidirectional | - | 1 | No | 56.7V | 3000W 3kW | - | - | 82.4V | - | 36.41A | 3kW | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV30C900JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | 90V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | Bidirectional | - | 1 | No | 100V | 3000W 3kW | - | - | 146V | - | 20.55A | 3kW | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV30C9V0JB-G Comchip Technology | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | 9V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | Bidirectional | - | 1 | No | 10V | 3000W 3kW | - | - | 15.4V | - | 194.81A | 3kW | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV30C640JB-G Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | 64V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | Bidirectional | - | 1 | No | 71.1V | 3000W 3kW | - | - | 103V | - | 29.13A | 3kW | - | 1 | - | - | - | ROHS3 Compliant |