- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Applications | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Number of Unidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TV30C131JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 130V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | - | - | Bidirectional | 1 | No | 144V | 3000W 3kW | 209V | 14.35A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV30C260JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 26V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | - | - | Bidirectional | 1 | No | 28.9V | 3000W 3kW | 42.1V | 71.26A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV30C171JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 170V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | - | - | Bidirectional | 1 | No | 189V | 3000W 3kW | 275V | 10.91A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV30C780JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 78V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | - | - | Bidirectional | 1 | No | 86.7V | 3000W 3kW | 126V | 23.81A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV30C150JB-G Comchip Technology | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 15V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | - | - | Bidirectional | 1 | No | 16.7V | 3000W 3kW | 24.4V | 122.95A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV30C430JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 43V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | - | - | Bidirectional | 1 | No | 47.8V | 3000W 3kW | 69.4V | 43.23A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV30C7V0JB-G Comchip Technology | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 7V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | - | - | Bidirectional | 1 | No | 7.78V | 3000W 3kW | 12V | 250A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV30C510JB-G Comchip Technology | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 51V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | - | - | Bidirectional | 1 | No | 56.7V | 3000W 3kW | 82.4V | 36.41A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV30C900JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 90V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | - | - | Bidirectional | 1 | No | 100V | 3000W 3kW | 146V | 20.55A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV30C9V0JB-G Comchip Technology | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 9V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | - | - | Bidirectional | 1 | No | 10V | 3000W 3kW | 15.4V | 194.81A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV30C640JB-G Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 64V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | - | - | Bidirectional | 1 | No | 71.1V | 3000W 3kW | 103V | 29.13A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV30C800JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 80V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | - | - | Bidirectional | 1 | No | 88.8V | 3000W 3kW | 129.6V | 23.15A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV50C150J-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 15V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Unidirectional | - | No | 16.7V | 3000W 3kW | 24.4V | 206.97A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV50C130J-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 13V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Unidirectional | - | No | 14.4V | 3000W 3kW | 21.5V | 234.88A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV50C120J-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 12V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Unidirectional | - | No | 13.3V | 3000W 3kW | 19.9V | 253.77A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV50C161J-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 160V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Unidirectional | - | No | 178V | 3000W 3kW | 259V | 19.5A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV50C140J-G Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 14V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Unidirectional | - | No | 15.6V | 3000W 3kW | 23.2V | 217.67A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV50C330J-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 33V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Unidirectional | - | No | 36.7V | 3000W 3kW | 53.3V | 94.75A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV50C160J-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Unidirectional | - | No | 17.8V | 3000W 3kW | 26V | 194.23A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV50C190J-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 19V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Unidirectional | - | No | 21.1V | 3000W 3kW | 30.8V | 164.07A | 3kW | 1 | - | 1 | ROHS3 Compliant |