- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Applications | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Number of Unidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TV50C131J-G Comchip Technology | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 130V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Unidirectional | - | No | 144V | 3000W 3kW | - | - | 209V | - | 24.16A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV50C300J-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 30V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Unidirectional | - | No | 33.3V | 3000W 3kW | - | - | 48.4V | - | 104.34A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV50C170J-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 17V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Unidirectional | - | No | 18.9V | 3000W 3kW | - | - | 27.6V | - | 182.97A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV50C260J-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AB, SMC | - | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | - | EAR99 | Zener | General Purpose | 260 | 30 | - | - | No | 28.9V | 3000W 3kW | 119.95A | 42.1V | - | 26V | - | - | 1 | - | - | ROHS3 Compliant | ||
![]() TV50C640J-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 64V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Unidirectional | - | No | 71.1V | 3000W 3kW | - | - | 103V | - | 49.03A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV50C480J-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 48V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Unidirectional | - | No | 53.3V | 3000W 3kW | - | - | 77.4V | - | 65.25A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV50C430J-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 43V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Unidirectional | - | No | 47.8V | 3000W 3kW | - | - | 69.4V | - | 72.77A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV50C900J-G Comchip Technology | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 90V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Unidirectional | - | No | 100V | 3000W 3kW | - | - | 146V | - | 34.59A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV50C111JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 110V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Bidirectional | 1 | No | 122V | 3000W 3kW | - | - | 177V | - | 28.53A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV50C121JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 120V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Bidirectional | 1 | No | 133V | 3000W 3kW | - | - | 193V | - | 26.17A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV50C191JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 190V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Bidirectional | 1 | No | 211V | 3000W 3kW | - | - | 307.8V | - | 16.41A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV50C171JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 170V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Bidirectional | 1 | No | 189V | 3000W 3kW | - | - | 275V | - | 18.36A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV50C161JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 160V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Bidirectional | 1 | No | 178V | 3000W 3kW | - | - | 259V | - | 19.5A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV50C151JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 150V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Bidirectional | 1 | No | 167V | 3000W 3kW | - | - | 243V | - | 20.78A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV50C430JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 43V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Bidirectional | 1 | No | 47.8V | 3000W 3kW | - | - | 69.4V | - | 72.77A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV50C220JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 22V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Bidirectional | 1 | No | 24.4V | 3000W 3kW | - | - | 35.5V | - | 142.25A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV50C450JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 45V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Bidirectional | 1 | No | 50V | 3000W 3kW | - | - | 72.7V | - | 69.46A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV50C131JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 130V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Bidirectional | 1 | No | 144V | 3000W 3kW | - | - | 209V | - | 24.16A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV50C400JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 40V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Bidirectional | 1 | No | 44.4V | 3000W 3kW | - | - | 64.5V | - | 78.29A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV50C480JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 48V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Bidirectional | 1 | No | 53.3V | 3000W 3kW | - | - | 77.4V | - | 65.25A | 3kW | - | 1 | - | ROHS3 Compliant |