- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Polarity | Configuration | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATV50C111JB-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | 6.5W | 110V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | - | - | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | - | No | 122V | 5000W 5kW | 28.2A | 177V | 28.2A | 5kW | - | 1 | 5000W | - | ROHS3 Compliant | ||
![]() ATV50C441JB-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | 6.5W | 440V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | - | - | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | - | No | 492V | 5000W 5kW | 7A | 713V | 7A | 5kW | - | 1 | 5000W | - | ROHS3 Compliant | ||
![]() ATV50C251JB-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | 6.5W | 250V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | - | - | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | - | No | 279V | 5000W 5kW | 12.3A | 405V | 12.3A | 5kW | - | 1 | 5000W | - | ROHS3 Compliant | ||
![]() ATV50C640JB-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | 6.5W | 64V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | - | - | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | - | No | 71.1V | 5000W 5kW | 48.5A | 103V | 48.5A | 5kW | - | 1 | 5000W | - | ROHS3 Compliant | ||
![]() ATV30C301JB-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 300V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | yes | Active | 1 (Unlimited) | - | - | - | Zener | Automotive | - | - | - | - | - | - | - | - | - | No | 335V | 3000W 3kW | 6.17A | 486V | 6.17A | 3kW | - | 1 | - | - | ROHS3 Compliant | ||
![]() TV50C540J-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 54V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | 260 | 30 | - | Unidirectional | - | - | No | 60V | 3000W 3kW | - | 87.1V | 57.98A | 3kW | 1 | - | - | 1 | ROHS3 Compliant | ||
![]() ATV30C351JB-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 350V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | yes | Active | 1 (Unlimited) | - | - | - | Zener | Automotive | - | - | - | - | - | - | - | - | - | No | 391V | 3000W 3kW | 5.29A | 567V | 5.29A | 3kW | - | 1 | - | - | ROHS3 Compliant | ||
![]() ATV50C171JB-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | 6.5W | 170V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | - | - | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | - | No | 189V | 5000W 5kW | 18.2A | 275V | 18.2A | 5kW | - | 1 | 5000W | - | ROHS3 Compliant | ||
![]() ATV50C131JB-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | 6.5W | 130V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | - | - | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | - | No | 144V | 5000W 5kW | 23.9A | 209V | 23.9A | 5kW | - | 1 | 5000W | - | ROHS3 Compliant | ||
![]() ATV50C700JB-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | 6.5W | 70V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | - | - | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | - | No | 77.8V | 5000W 5kW | 44.2A | 113V | 44.2A | 5kW | - | 1 | 5000W | - | ROHS3 Compliant | ||
![]() ATV50C800JB-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | 6.5W | 80V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | - | - | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | - | No | 88.8V | 5000W 5kW | 38.6A | 129.6V | 38.6A | 5kW | - | 1 | 5000W | - | ROHS3 Compliant | ||
![]() TV50C190JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 19V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | 260 | 30 | - | Bidirectional | - | 1 | No | 21.1V | 3000W 3kW | - | 30.8V | 164.07A | 3kW | - | 1 | - | - | ROHS3 Compliant | ||
![]() ATV15C351J-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 350V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | yes | Active | 1 (Unlimited) | - | - | - | Zener | Automotive | - | - | - | - | - | - | - | - | - | No | 391V | 1500W 1.5kW | 2.6A | 567V | 2.6A | 1.5kW | 1 | - | - | - | ROHS3 Compliant | ||
![]() ATV15C221J-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 220V | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | yes | Active | 1 (Unlimited) | - | - | - | Zener | Automotive | - | - | - | - | - | - | - | - | - | No | 246V | 1500W 1.5kW | 4.2A | 356V | 4.2A | 1.5kW | 1 | - | - | - | ROHS3 Compliant | ||
![]() ATV15C221JB-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 220V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | yes | Active | 1 (Unlimited) | - | - | - | Zener | Automotive | - | - | - | - | - | - | - | - | - | No | 246V | 1500W 1.5kW | 4.2A | 356V | 4.2A | 1.5kW | - | 1 | - | - | ROHS3 Compliant | ||
![]() ATV15C401JB-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 400V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | yes | Active | 1 (Unlimited) | - | - | - | Zener | Automotive | - | - | - | - | - | - | - | - | - | No | 447V | 1500W 1.5kW | 2.3A | 648V | 2.3A | 1.5kW | - | 1 | - | - | ROHS3 Compliant | ||
![]() ATV50C220J-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | 6.5W | 22V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | - | No | 24.4V | 5000W 5kW | 140.8A | 35.5V | 140.8A | 5kW | 1 | - | 5000W | - | ROHS3 Compliant | ||
![]() ATV50C150J-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | 6.5W | 15V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | - | No | 16.7V | 5000W 5kW | 204.9A | 24.4V | 204.9A | 5kW | 1 | - | 5000W | - | ROHS3 Compliant | ||
![]() ATV50C140J-HF Comchip Technology | 33 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | 6.5W | 14V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | - | No | 15.6V | 5000W 5kW | 215.5A | 23.2V | 215.5A | 5kW | 1 | - | 5000W | - | ROHS3 Compliant | ||
![]() ATV50C170J-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | 6.5W | 17V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | - | No | 18.9V | 5000W 5kW | 181.2A | 27.6V | 181.2A | 5kW | 1 | - | 5000W | - | ROHS3 Compliant |