- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Applications | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Number of Unidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATV30C850JB-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 85V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | Zener | Automotive | - | - | No | 94.4V | 3000W 3kW | 21.9A | 137V | 21.9A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() ATV30C7V0JB-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 7V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | Zener | Automotive | - | - | No | 7.78V | 3000W 3kW | 250A | 12V | 250A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() ATV30C110JB-HF Comchip Technology | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 11V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | Zener | Automotive | - | - | No | 12.2V | 3000W 3kW | 164.84A | 18.2V | 164.84A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() ATV30C180JB-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 18V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | Zener | Automotive | - | - | No | 20V | 3000W 3kW | 102.74A | 29.2V | 102.74A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() ATV30C430JB-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 43V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | Zener | Automotive | - | - | No | 47.8V | 3000W 3kW | 43.23A | 69.4V | 43.23A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() ATV30C800JB-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 80V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | Zener | Automotive | - | - | No | 88.8V | 3000W 3kW | 23.15A | 129.6V | 23.15A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() ATV30C220JB-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 22V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | Zener | Automotive | - | - | No | 24.4V | 3000W 3kW | 84.51A | 35.5V | 84.51A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() ATV30C6V0JB-HF Comchip Technology | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 6V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | Zener | Automotive | - | - | No | 6.67V | 3000W 3kW | 291.26A | 10.3V | 291.26A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() ATV30C510JB-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 51V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | Zener | Automotive | - | - | No | 56.7V | 3000W 3kW | 36.41A | 82.4V | 36.41A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() ATV30C5V0JB-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 5V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | Zener | Automotive | - | - | No | 6.4V | 3000W 3kW | 326.09A | 9.2V | 326.09A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() ATV30C6V5JB-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 6.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | Zener | Automotive | - | - | No | 7.22V | 3000W 3kW | 267.86A | 11.2V | 267.86A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() ATV30C8V5JB-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 8.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | Zener | Automotive | - | - | No | 9.44V | 3000W 3kW | 208.33A | 14.4V | 208.33A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() ATV30C9V0JB-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 9V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | Zener | Automotive | - | - | No | 10V | 3000W 3kW | 194.81A | 15.4V | 194.81A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV15C9V0JB-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 9V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Bidirectional | 1 | No | 10V | 1500W 1.5kW | - | 15.4V | 97.4A | 1.5kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV30C260J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 26V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 28.9V | 3000W 3kW | - | 42.1V | 71.26A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C430J-G Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 43V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 47.8V | 3000W 3kW | - | 69.4V | 43.23A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C141J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 140V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 155V | 3000W 3kW | - | 226.8V | 13.23A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C6V5J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 6.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 7.22V | 3000W 3kW | - | 11.2V | 267.86A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C170J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 17V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 18.9V | 3000W 3kW | - | 27.6V | 108.7A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C111J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 110V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 122V | 3000W 3kW | - | 177V | 16.95A | 3kW | 1 | - | 1 | ROHS3 Compliant |