- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Applications | Polarity | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Unidirectional Channels | Number of Unidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TV15C121J-HF Comchip Technology | 35 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 120V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | No | 133V | 1500W 1.5kW | 193V | 7.77A | 1.5kW | 1 | 1 | ROHS3 Compliant | ||
![]() TV15C141J-G Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 140V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | No | 155V | 1500W 1.5kW | 226.8V | 6.61A | 1.5kW | 1 | 1 | ROHS3 Compliant | ||
![]() TV15C160J-G Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | No | 17.8V | 1500W 1.5kW | 26V | 57.69A | 1.5kW | 1 | 1 | ROHS3 Compliant | ||
![]() TV15C151J-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 150V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | No | 167V | 1500W 1.5kW | 243V | 6.17A | 1.5kW | 1 | 1 | ROHS3 Compliant | ||
![]() TV15C161J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 160V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | No | 178V | 1500W 1.5kW | 259V | 5.79A | 1.5kW | 1 | 1 | ROHS3 Compliant | ||
![]() TV15C160J-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | No | 17.8V | 1500W 1.5kW | 26V | 57.69A | 1.5kW | 1 | 1 | ROHS3 Compliant | ||
![]() TV15C140J-G Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 14V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | No | 15.6V | 1500W 1.5kW | 25.8V | 58.14A | 1.5kW | 1 | 1 | ROHS3 Compliant | ||
![]() TV15C181J-G Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 180V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | No | 200V | 1500W 1.5kW | 291.6V | 5.14A | 1.5kW | 1 | 1 | ROHS3 Compliant | ||
![]() TV15C240J-G Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 24V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | No | 26.7V | 1500W 1.5kW | 38.9V | 38.56A | 1.5kW | 1 | 1 | ROHS3 Compliant | ||
![]() TV15C150J-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 15V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | No | 16.7V | 1500W 1.5kW | 24.4V | 61.48A | 1.5kW | 1 | 1 | ROHS3 Compliant | ||
![]() TV15C180J-HF Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 18V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | No | 20V | 1500W 1.5kW | 29.2V | 51.37A | 1.5kW | 1 | 1 | ROHS3 Compliant | ||
![]() TV15C171J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 170V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | No | 189V | 1500W 1.5kW | 275V | 5.45A | 1.5kW | 1 | 1 | ROHS3 Compliant | ||
![]() TV15C220J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 22V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | No | 24.4V | 1500W 1.5kW | 35.5V | 42.25A | 1.5kW | 1 | 1 | ROHS3 Compliant | ||
![]() TV15C161J-HF Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 160V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | No | 178V | 1500W 1.5kW | 259V | 5.79A | 1.5kW | 1 | 1 | ROHS3 Compliant | ||
![]() TV15C330J-G Comchip Technology | 100000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 33V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | No | 36.7V | 1500W 1.5kW | 53.3V | 28.14A | 1.5kW | 1 | 1 | ROHS3 Compliant | ||
![]() TV15C190J-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 19V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | No | 21.1V | 1500W 1.5kW | 30.8V | 48.73A | 1.5kW | 1 | 1 | ROHS3 Compliant | ||
![]() TV15C181J-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 180V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | No | 200V | 1500W 1.5kW | 291.6V | 5.14A | 1.5kW | 1 | 1 | ROHS3 Compliant | ||
![]() TV15C200J-G Comchip Technology | 100000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 20V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | No | 22.2V | 1500W 1.5kW | 32.4V | 46.3A | 1.5kW | 1 | 1 | ROHS3 Compliant | ||
![]() TV15C780J-G Comchip Technology | 100000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 78V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | No | 86.7V | 1500W 1.5kW | 126V | 11.9A | 1.5kW | 1 | 1 | ROHS3 Compliant | ||
![]() TV15C450J-G Comchip Technology | 100000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 45V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | No | 50V | 1500W 1.5kW | 72.7V | 20.63A | 1.5kW | 1 | 1 | ROHS3 Compliant |