- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Applications | Additional Feature | Terminal Form | JESD-30 Code | Polarity | Configuration | Number of Channels | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Bidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE400CA-HF Comchip Technology | 26 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | SILICON | 1 | 5W | 342V | -55°C~150°C TJ | Bulk | 1999 | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | General Purpose | EXCELLENT CLAMPING CAPABILITY | WIRE | O-PALF-W2 | Bidirectional | SINGLE | 1 | ISOLATED | No | 380V | 600W | 548V | 1.09A | 600W | 1 | ROHS3 Compliant | ||
![]() TV15C120JB-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 12V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | Bidirectional | - | 1 | - | No | 13.3V | 1500W 1.5kW | 19.9V | 75.38A | 1.5kW | 1 | ROHS3 Compliant | ||
![]() TV15C101JB-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 100V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | Bidirectional | - | 1 | - | No | 111V | 1500W 1.5kW | 162V | 9.26A | 1.5kW | 1 | ROHS3 Compliant | ||
![]() TV15C180JB-G Comchip Technology | 100000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 18V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | Bidirectional | - | 1 | - | No | 20V | 1500W 1.5kW | 29.2V | 51.37A | 1.5kW | 1 | ROHS3 Compliant | ||
![]() TV15C111JB-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 110V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | Bidirectional | - | 1 | - | No | 122V | 1500W 1.5kW | 177V | 8.47A | 1.5kW | 1 | ROHS3 Compliant | ||
![]() TV15C161JB-G Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 160V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | Bidirectional | - | 1 | - | No | 178V | 1500W 1.5kW | 259V | 5.79A | 1.5kW | 1 | ROHS3 Compliant | ||
![]() TV15C131JB-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 130V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | Bidirectional | - | 1 | - | No | 144V | 1500W 1.5kW | 209V | 7.18A | 1.5kW | 1 | ROHS3 Compliant | ||
![]() TV15C181JB-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 180V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | Bidirectional | - | 1 | - | No | 200V | 1500W 1.5kW | 291.6V | 5.14A | 1.5kW | 1 | ROHS3 Compliant | ||
![]() TV15C260JB-G Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 26V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | Bidirectional | - | 1 | - | No | 28.9V | 1500W 1.5kW | 42.1V | 35.63A | 1.5kW | 1 | ROHS3 Compliant | ||
![]() TV15C130JB-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 13V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | Bidirectional | - | 1 | - | No | 14.4V | 1500W 1.5kW | 21.5V | 69.77A | 1.5kW | 1 | ROHS3 Compliant | ||
![]() TV15C140JB-HF Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 14V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | Bidirectional | - | 1 | - | No | 15.6V | 1500W 1.5kW | 23.2V | 64.66A | 1.5kW | 1 | ROHS3 Compliant | ||
![]() TV15C171JB-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 170V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | Bidirectional | - | 1 | - | No | 189V | 1500W 1.5kW | 275V | 5.45A | 1.5kW | 1 | ROHS3 Compliant | ||
![]() TV15C180JB-HF Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 18V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | Bidirectional | - | 1 | - | No | 20V | 1500W 1.5kW | 29.2V | 51.37A | 1.5kW | 1 | ROHS3 Compliant | ||
![]() TV15C160JB-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | Bidirectional | - | 1 | - | No | 17.8V | 1500W 1.5kW | 26V | 57.69A | 1.5kW | 1 | ROHS3 Compliant | ||
![]() TV15C200JB-G Comchip Technology | 100000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 20V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | Bidirectional | - | 1 | - | No | 22.2V | 1500W 1.5kW | 32.4V | 46.3A | 1.5kW | 1 | ROHS3 Compliant | ||
![]() TV15C151JB-G Comchip Technology | 100000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 150V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | Bidirectional | - | 1 | - | No | 167V | 1500W 1.5kW | 243V | 6.17A | 1.5kW | 1 | ROHS3 Compliant | ||
![]() TV15C280JB-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 28V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | Bidirectional | - | 1 | - | No | 31.1V | 1500W 1.5kW | 45.4V | 33.04A | 1.5kW | 1 | ROHS3 Compliant | ||
![]() TV15C140JB-G Comchip Technology | 35 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 14V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | Bidirectional | - | 1 | - | No | 15.6V | 1500W 1.5kW | 25.8V | 58.14A | 1.5kW | 1 | ROHS3 Compliant | ||
![]() TV15C330JB-G Comchip Technology | 35 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 33V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | Bidirectional | - | 1 | - | No | 36.7V | 1500W 1.5kW | 53.3V | 28.14A | 1.5kW | 1 | ROHS3 Compliant | ||
![]() TV15C450JB-G Comchip Technology | 100000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 45V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | Bidirectional | - | 1 | - | No | 50V | 1500W 1.5kW | 72.7V | 20.63A | 1.5kW | 1 | ROHS3 Compliant |