- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Breakdown Voltage / V | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Applications | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Number of Unidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TV15C191JB-G Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 190V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | - | General Purpose | Bidirectional | 1 | No | 211V | 1500W 1.5kW | - | 307.8V | 4.87A | 1.5kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV15C580JB-G Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 58V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | - | General Purpose | Bidirectional | 1 | No | 64.4V | 1500W 1.5kW | - | 93.6V | 16.03A | 1.5kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV15C780JB-G Comchip Technology | 100000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 78V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | - | General Purpose | Bidirectional | 1 | No | 86.7V | 1500W 1.5kW | - | 126V | 11.9A | 1.5kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV15C430JB-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 43V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | - | General Purpose | Bidirectional | 1 | No | 47.8V | 1500W 1.5kW | - | 69.4V | 21.61A | 1.5kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV15C510JB-G Comchip Technology | 100000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 51V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | - | General Purpose | Bidirectional | 1 | No | 56.7V | 1500W 1.5kW | - | 82.4V | 18.2A | 1.5kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV15C640JB-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 64V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | - | General Purpose | Bidirectional | 1 | No | 71.1V | 1500W 1.5kW | - | 103V | 14.56A | 1.5kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV15C850JB-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 85V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | - | General Purpose | Bidirectional | 1 | No | 94.4V | 1500W 1.5kW | - | 137V | 10.95A | 1.5kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV15C360JB-G Comchip Technology | 100000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 36V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | - | General Purpose | Bidirectional | 1 | No | 40V | 1500W 1.5kW | - | 58.1V | 25.82A | 1.5kW | - | 1 | - | ROHS3 Compliant | ||
![]() P4KE440CA-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | 440V | 376.2V | -55°C~150°C TJ | Bulk | 2013 | - | e3 | - | Active | 1 (Unlimited) | Axial | EAR99 | Zener | Tin (Sn) | General Purpose | Bidirectional | 1 | No | 418V | 400W | - | 607.2V | 660mA | 400W | - | 1 | - | ROHS3 Compliant | ||
![]() P4KE350A-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | 350V | 299.3V | -55°C~150°C TJ | Bulk | 2013 | - | e3 | - | Active | 1 (Unlimited) | Axial | EAR99 | Zener | Tin (Sn) | General Purpose | Unidirectional | - | No | 332.5V | 400W | - | 482V | 830mA | 400W | 1 | - | 1 | ROHS3 Compliant | ||
![]() P4KE400A-G Comchip Technology | 26 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | 400V | 342V | -55°C~150°C TJ | Bulk | 2013 | - | e3 | - | Active | 1 (Unlimited) | Axial | EAR99 | Zener | Tin (Sn) | General Purpose | Unidirectional | - | No | 380V | 400W | - | 552V | 720mA | 400W | 1 | - | 1 | ROHS3 Compliant | ||
![]() P4KE250A-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | 250V | 214V | -55°C~150°C TJ | Bulk | 2013 | - | e3 | - | Active | 1 (Unlimited) | Axial | EAR99 | Zener | Tin (Sn) | General Purpose | Unidirectional | - | No | 237V | 400W | - | 344V | 1.16A | 400W | 1 | - | 1 | ROHS3 Compliant | ||
![]() P4KE300A-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | 300V | 256V | -55°C~150°C TJ | Bulk | 2013 | - | e3 | - | Active | 1 (Unlimited) | Axial | EAR99 | Zener | Tin (Sn) | General Purpose | Unidirectional | - | No | 285V | 400W | - | 414V | 970mA | 400W | 1 | - | 1 | ROHS3 Compliant | ||
![]() P4KE500CA-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | 500V | 427.5V | -55°C~150°C TJ | Bulk | 2013 | - | e3 | - | Active | 1 (Unlimited) | Axial | EAR99 | Zener | Tin (Sn) | General Purpose | Bidirectional | 1 | No | 475V | 400W | - | 690V | 580mA | 400W | - | 1 | - | ROHS3 Compliant | ||
![]() ATV15C100J-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 10V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | No | 11.1V | 1500W 1.5kW | 88.24A | 17V | 88.24A | 1.5kW | 1 | - | - | ROHS3 Compliant | ||
![]() ATV15C190J-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 19V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | No | 21.1V | 1500W 1.5kW | 48.73A | 30.8V | 48.73A | 1.5kW | 1 | - | - | ROHS3 Compliant | ||
![]() ATV15C151J-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 150V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | No | 167V | 1500W 1.5kW | 6.17A | 243V | 6.17A | 1.5kW | 1 | - | - | ROHS3 Compliant | ||
![]() ATV15C111J-HF Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 110V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | No | 122V | 1500W 1.5kW | 8.47A | 177V | 8.47A | 1.5kW | 1 | - | - | ROHS3 Compliant | ||
![]() ATV15C181J-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 180V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | No | 200V | 1500W 1.5kW | 5.14A | 291.6V | 5.14A | 1.5kW | 1 | - | - | ROHS3 Compliant | ||
![]() ATV15C170J-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 17V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | No | 18.9V | 1500W 1.5kW | 54.35A | 27.6V | 54.35A | 1.5kW | 1 | - | - | ROHS3 Compliant |