- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Applications | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Number of Unidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TV15C191JB-G Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 190V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Bidirectional | 1 | No | 211V | 1500W 1.5kW | 307.8V | 4.87A | 1.5kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV15C580JB-G Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 58V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Bidirectional | 1 | No | 64.4V | 1500W 1.5kW | 93.6V | 16.03A | 1.5kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV15C780JB-G Comchip Technology | 100000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 78V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Bidirectional | 1 | No | 86.7V | 1500W 1.5kW | 126V | 11.9A | 1.5kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV15C430JB-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 43V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Bidirectional | 1 | No | 47.8V | 1500W 1.5kW | 69.4V | 21.61A | 1.5kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV15C510JB-G Comchip Technology | 100000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 51V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Bidirectional | 1 | No | 56.7V | 1500W 1.5kW | 82.4V | 18.2A | 1.5kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV15C640JB-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 64V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Bidirectional | 1 | No | 71.1V | 1500W 1.5kW | 103V | 14.56A | 1.5kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV15C850JB-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 85V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Bidirectional | 1 | No | 94.4V | 1500W 1.5kW | 137V | 10.95A | 1.5kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV15C360JB-G Comchip Technology | 100000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 36V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Bidirectional | 1 | No | 40V | 1500W 1.5kW | 58.1V | 25.82A | 1.5kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV15C9V0JB-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 9V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Bidirectional | 1 | No | 10V | 1500W 1.5kW | 15.4V | 97.4A | 1.5kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV30C260J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 26V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 28.9V | 3000W 3kW | 42.1V | 71.26A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C430J-G Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 43V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 47.8V | 3000W 3kW | 69.4V | 43.23A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C141J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 140V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 155V | 3000W 3kW | 226.8V | 13.23A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C6V5J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 6.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 7.22V | 3000W 3kW | 11.2V | 267.86A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C170J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 17V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 18.9V | 3000W 3kW | 27.6V | 108.7A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C111J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 110V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 122V | 3000W 3kW | 177V | 16.95A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C300J-G Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 30V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 33.3V | 3000W 3kW | 48.4V | 61.98A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C190J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 19V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 21.1V | 3000W 3kW | 30.8V | 97.47A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C400J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 40V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 44.4V | 3000W 3kW | 64.5V | 46.51A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C140J-G Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 14V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 15.6V | 3000W 3kW | 23.2V | 129.31A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C360J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 36V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 40V | 3000W 3kW | 58.1V | 51.64A | 3kW | 1 | - | 1 | ROHS3 Compliant |