- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Applications | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Number of Unidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TV30C280J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 28V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 31.1V | 3000W 3kW | 45.4V | 66.08A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C120J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 12V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 13.3V | 3000W 3kW | 19.9V | 150.75A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C101J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 100V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 111V | 3000W 3kW | 162V | 18.52A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C131J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 130V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 144V | 3000W 3kW | 209V | 14.35A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C220J-G Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 22V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 24.4V | 3000W 3kW | 35.5V | 84.51A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C151J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 150V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 167V | 3000W 3kW | 243V | 12.35A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C540J-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 54V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | yes | Active | 1 (Unlimited) | SMD/SMT | - | Zener | General Purpose | Unidirectional | - | No | 60V | 3000W 3kW | 87.1V | 34.44A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV15C800JB-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 80V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Bidirectional | 1 | No | 88.8V | 1500W 1.5kW | 129.6V | 11.57A | 1.5kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV30C110J-G Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 11V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 12.2V | 3000W 3kW | 18.2V | 164.84A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C240J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 24V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 26.7V | 3000W 3kW | 38.9V | 77.12A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C150J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 15V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 16.7V | 3000W 3kW | 24.4V | 122.95A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C160J-G Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 17.8V | 3000W 3kW | 26V | 115.38A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C191J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 190V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 211V | 3000W 3kW | 307.8V | 9.75A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C181J-G Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 180V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 200V | 3000W 3kW | 291.6V | 10.29A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C8V0J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 8V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 8.89V | 3000W 3kW | 13.6V | 220.59A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C850J-G Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 85V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 94.4V | 3000W 3kW | 137V | 21.9A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C800J-G Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 80V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 88.8V | 3000W 3kW | 129.6V | 23.15A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C510J-G Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 51V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 56.7V | 3000W 3kW | 82.4V | 36.41A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C900J-G Comchip Technology | 35 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 90V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 100V | 3000W 3kW | 146V | 20.55A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV30C780J-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | 78V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | Unidirectional | - | No | 86.7V | 3000W 3kW | 126V | 23.81A | 3kW | 1 | - | 1 | ROHS3 Compliant |