- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Polarity | Configuration | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Non-rep Peak Rev Power Dis-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TV50C160JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | 260 | 30 | - | Bidirectional | - | 1 | No | 17.8V | 3000W 3kW | - | 26V | 194.23A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV50C280JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 28V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | 260 | 30 | - | Bidirectional | - | 1 | No | 31.1V | 3000W 3kW | - | 45.4V | 111.23A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV50C300JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 30V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | 260 | 30 | - | Bidirectional | - | 1 | No | 33.3V | 3000W 3kW | - | 48.4V | 104.34A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV50C780JB-G Comchip Technology | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 78V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | 260 | 30 | - | Bidirectional | - | 1 | No | 86.7V | 3000W 3kW | - | 126V | 40.08A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() ATV50C600J-HF Comchip Technology | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | 6.5W | 60V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | - | No | 66.7V | 5000W 5kW | 51.7A | 96.8V | 51.7A | 5kW | 1 | - | 5000W | ROHS3 Compliant | ||
![]() ATV50C580J-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | 6.5W | 58V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | - | No | 64.4V | 5000W 5kW | 53.4A | 93.6V | 53.4A | 5kW | 1 | - | 5000W | ROHS3 Compliant | ||
![]() ATV30C441J-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 440V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | yes | Active | 1 (Unlimited) | - | - | - | Zener | Automotive | - | - | - | - | - | - | - | - | - | No | 492V | 3000W 3kW | 4.21A | 713V | 4.21A | 3kW | 1 | - | - | ROHS3 Compliant | ||
![]() ATV50C191JB-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | 6.5W | 190V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | - | - | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | - | No | 211V | 5000W 5kW | 16.2A | 307.8V | 16.2A | 5kW | - | 1 | 5000W | ROHS3 Compliant | ||
![]() ATV50C430JB-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | 6.5W | 43V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | - | - | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | - | No | 47.8V | 5000W 5kW | 72A | 69.4V | 72A | 5kW | - | 1 | 5000W | ROHS3 Compliant | ||
![]() ATV15C441J-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 440V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | yes | Active | 1 (Unlimited) | - | - | - | Zener | Automotive | - | - | - | - | - | - | - | - | - | No | 492V | 1500W 1.5kW | 2.1A | 713V | 2.1A | 1.5kW | 1 | - | - | ROHS3 Compliant | ||
![]() ATV15C201J-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 200V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | yes | Active | 1 (Unlimited) | - | - | - | Zener | Automotive | - | - | - | - | - | - | - | - | - | No | 224V | 1500W 1.5kW | 4.6A | 324V | 4.6A | 1.5kW | 1 | - | - | ROHS3 Compliant | ||
![]() ATV15C251JB-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 250V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | yes | Active | 1 (Unlimited) | - | - | - | Zener | Automotive | - | - | - | - | - | - | - | - | - | No | 279V | 1500W 1.5kW | 3.7A | 405V | 3.7A | 1.5kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV30C540JB-G Comchip Technology | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 54V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | - | - | - | Bidirectional | - | 1 | No | 60V | 3000W 3kW | - | 87.1V | 34.44A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() ATV30C6V0J-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 6V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | - | Zener | Automotive | - | - | - | - | - | - | - | - | - | No | 6.67V | 3000W 3kW | 291.26A | 10.3V | 291.26A | 3kW | 1 | - | - | ROHS3 Compliant | ||
![]() ATV30C181J-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 180V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | yes | Active | 1 (Unlimited) | - | - | - | Zener | Automotive | - | - | - | - | - | - | - | - | - | No | 200V | 3000W 3kW | 10.29A | 291.6V | 10.29A | 3kW | 1 | - | - | ROHS3 Compliant | ||
![]() ATV30C450J-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 45V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | - | Zener | Automotive | - | - | - | - | - | - | - | - | - | No | 50V | 3000W 3kW | 41.27A | 72.7V | 41.27A | 3kW | 1 | - | - | ROHS3 Compliant | ||
![]() ATV30C900J-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 90V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | - | Zener | Automotive | - | - | - | - | - | - | - | - | - | No | 100V | 3000W 3kW | 20.55A | 146V | 20.55A | 3kW | 1 | - | - | ROHS3 Compliant | ||
![]() ATV30C170JB-HF Comchip Technology | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 17V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | - | Zener | Automotive | - | - | - | - | - | - | - | - | - | No | 18.9V | 3000W 3kW | 108.7A | 27.6V | 108.7A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() ATV30C780JB-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 78V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | - | Zener | Automotive | - | - | - | - | - | - | - | - | - | No | 86.7V | 3000W 3kW | 23.81A | 126V | 23.81A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() ATV30C130JB-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 13V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | - | Zener | Automotive | - | - | - | - | - | - | - | - | - | No | 14.4V | 3000W 3kW | 139.53A | 21.5V | 139.53A | 3kW | - | 1 | - | ROHS3 Compliant |