- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Polarity | Configuration | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TV30C900J-G Comchip Technology | 35 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 90V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | - | - | - | Unidirectional | - | - | No | 100V | 3000W 3kW | - | 146V | 20.55A | 3kW | 1 | - | - | 1 | ROHS3 Compliant | ||
![]() P6KE440C-G Comchip Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 440V | - | - | 357.3V | -55°C~150°C TJ | Tape & Box (TB) | 2011 | - | - | Obsolete | 1 (Unlimited) | - | Axial | EAR99 | Zener | General Purpose | - | - | - | - | - | - | Bidirectional | - | 1 | No | 396V | 600W | - | 633.6V | 950mA | 600W | - | 1 | - | - | RoHS Compliant | ||
![]() P6KE250C-G Comchip Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 250V | - | - | 202V | -55°C~150°C TJ | Tape & Box (TB) | 2011 | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | General Purpose | - | - | - | - | - | - | Bidirectional | - | 1 | No | 225V | 600W | - | 360V | 1.67A | 600W | - | 1 | - | - | RoHS Compliant | ||
![]() TV06B301J-HF Comchip Technology | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | 300V | - | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | General Purpose | - | - | - | - | - | - | Unidirectional | - | - | No | 335V | 600W | - | 486V | 1.23A | 600W | 1 | - | - | 1 | ROHS3 Compliant | ||
![]() TVP06B401A-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 400V | 1 | 5W | 342V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | Unidirectional | SINGLE | - | No | 380V | 600W | - | 548V | 1.09A | 600W | 1 | - | - | 1 | ROHS3 Compliant | ||
![]() TVP06B201A-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 200V | 1 | 5W | 171V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | Unidirectional | SINGLE | - | No | 190V | 600W | - | 274V | 2.19A | 600W | 1 | - | - | 1 | ROHS3 Compliant | ||
![]() TVP06B551A-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 550V | 1 | 5W | 470.3V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | Unidirectional | SINGLE | - | No | 522.5V | 600W | - | 759V | 790mA | 600W | 1 | - | - | 1 | ROHS3 Compliant | ||
![]() ATV50C110J-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | - | 1 | 6.5W | 11V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | - | No | 12.2V | 5000W 5kW | 274.7A | 18.2V | 274.7A | 5kW | 1 | - | 5000W | - | ROHS3 Compliant | ||
![]() ATV50C180J-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | - | 1 | 6.5W | 18V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | - | No | 20V | 5000W 5kW | 171.2A | 29.2V | 171.2A | 5kW | 1 | - | 5000W | - | ROHS3 Compliant | ||
![]() ATV50C190J-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | - | 1 | 6.5W | 19V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | - | No | 21.1V | 5000W 5kW | 162.4A | 30.8V | 162.4A | 5kW | 1 | - | 5000W | - | ROHS3 Compliant | ||
![]() ATV50C180JB-HF Comchip Technology | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | - | 1 | 6.5W | 18V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | - | - | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | - | No | 20V | 5000W 5kW | 171.2A | 29.2V | 171.2A | 5kW | - | 1 | 5000W | - | ROHS3 Compliant | ||
![]() TV30C151JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 150V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | - | - | - | Bidirectional | - | 1 | No | 167V | 3000W 3kW | - | 243V | 12.35A | 3kW | - | 1 | - | - | ROHS3 Compliant | ||
![]() TV30C161JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 160V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | - | - | - | Bidirectional | - | 1 | No | 178V | 3000W 3kW | - | 259V | 11.58A | 3kW | - | 1 | - | - | ROHS3 Compliant | ||
![]() TV30C121JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 120V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | - | - | - | Bidirectional | - | 1 | No | 133V | 3000W 3kW | - | 193V | 15.54A | 3kW | - | 1 | - | - | ROHS3 Compliant | ||
![]() TV30C280JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 28V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | - | - | - | Bidirectional | - | 1 | No | 31.1V | 3000W 3kW | - | 45.4V | 66.08A | 3kW | - | 1 | - | - | ROHS3 Compliant | ||
![]() TV30C240JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 24V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | - | - | - | Bidirectional | - | 1 | No | 26.7V | 3000W 3kW | - | 38.9V | 77.12A | 3kW | - | 1 | - | - | ROHS3 Compliant | ||
![]() TV30C170JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 17V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | - | - | - | Bidirectional | - | 1 | No | 18.9V | 3000W 3kW | - | 27.6V | 108.7A | 3kW | - | 1 | - | - | ROHS3 Compliant | ||
![]() TV30C5V0JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 5V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | - | - | - | Bidirectional | - | 1 | No | 6.4V | 3000W 3kW | - | 9.2V | 326.09A | 3kW | - | 1 | - | - | ROHS3 Compliant | ||
![]() TV30C6V0JB-G Comchip Technology | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 6V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | - | - | - | Bidirectional | - | 1 | No | 6.67V | 3000W 3kW | - | 10.3V | 291.26A | 3kW | - | 1 | - | - | ROHS3 Compliant | ||
![]() TV30C600JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 60V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | General Purpose | - | - | - | - | - | - | Bidirectional | - | 1 | No | 66.7V | 3000W 3kW | - | 96.8V | 30.99A | 3kW | - | 1 | - | - | ROHS3 Compliant |