- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Breakdown Voltage / V | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Applications | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Number of Unidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TV30C850JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 85V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | - | - | Bidirectional | 1 | No | 94.4V | 3000W 3kW | - | 137V | 21.9A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV30C450JB-G Comchip Technology | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 45V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | - | - | Bidirectional | 1 | No | 50V | 3000W 3kW | - | 72.7V | 41.27A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV30C8V0JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 8V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | - | - | Bidirectional | 1 | No | 8.89V | 3000W 3kW | - | 13.6V | 220.59A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV30C220JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 22V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | - | - | Bidirectional | 1 | No | 24.4V | 3000W 3kW | - | 35.5V | 84.51A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV50C110J-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 11V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Unidirectional | - | No | 12.2V | 3000W 3kW | - | 18.2V | 277.47A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV50C191J-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 190V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Unidirectional | - | No | 211V | 3000W 3kW | - | 307.8V | 16.41A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV50C450J-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 45V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Unidirectional | - | No | 50V | 3000W 3kW | - | 72.7V | 69.46A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV50C850J-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 85V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Unidirectional | - | No | 94.4V | 3000W 3kW | - | 137V | 36.86A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV50C360J-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 36V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Unidirectional | - | No | 40V | 3000W 3kW | - | 58.1V | 86.92A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV50C580J-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 58V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Unidirectional | - | No | 64.4V | 3000W 3kW | - | 93.6V | 53.95A | 3kW | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV50C181JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 180V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | 260 | 30 | Bidirectional | 1 | No | 200V | 3000W 3kW | - | 291.6V | 17.32A | 3kW | - | 1 | - | ROHS3 Compliant | ||
![]() ATV15C251J-HF Comchip Technology | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 250V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | yes | Active | 1 (Unlimited) | - | - | Zener | Automotive | - | - | - | - | No | 279V | 1500W 1.5kW | 3.7A | 405V | 3.7A | 1.5kW | 1 | - | - | ROHS3 Compliant | ||
![]() ATV15C201JB-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 200V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | yes | Active | 1 (Unlimited) | - | - | Zener | Automotive | - | - | - | - | No | 224V | 1500W 1.5kW | 4.6A | 324V | 4.6A | 1.5kW | - | 1 | - | ROHS3 Compliant | ||
![]() TV04A401JB-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | 470.5V | 400V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Zener | General Purpose | - | - | Bidirectional | 1 | No | 447V | 400W | - | 648V | 620mA | 400W | - | 1 | - | ROHS3 Compliant | ||
![]() ATV30C580J-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 58V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | Zener | Automotive | - | - | - | - | No | 64.4V | 3000W 3kW | 32.05A | 93.6V | 32.05A | 3kW | 1 | - | - | ROHS3 Compliant | ||
![]() ATV30C7V5J-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 7.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | Zener | Automotive | - | - | - | - | No | 8.33V | 3000W 3kW | 232.56A | 12.9V | 232.56A | 3kW | 1 | - | - | ROHS3 Compliant | ||
![]() ATV30C750J-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 75V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | Zener | Automotive | - | - | - | - | No | 83.3V | 3000W 3kW | 24.79A | 121V | 24.79A | 3kW | 1 | - | - | ROHS3 Compliant | ||
![]() ATV30C600J-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 60V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | Zener | Automotive | - | - | - | - | No | 66.7V | 3000W 3kW | 30.99A | 96.8V | 30.99A | 3kW | 1 | - | - | ROHS3 Compliant | ||
![]() ATV30C141J-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 140V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | yes | Active | 1 (Unlimited) | - | - | Zener | Automotive | - | - | - | - | No | 155V | 3000W 3kW | 13.23A | 226.8V | 13.23A | 3kW | 1 | - | - | ROHS3 Compliant | ||
![]() ATV30C8V0J-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 8V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | Zener | Automotive | - | - | - | - | No | 8.89V | 3000W 3kW | 220.59A | 13.6V | 220.59A | 3kW | 1 | - | - | ROHS3 Compliant |