- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | Clamping Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPDVR065V0U-HF Comchip Technology | 158000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | SILICON | 6V | 6 | - | 5V | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | - | e4 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Zener | Gold (Au) | - | - | General Purpose | - | 8541.10.00.50 | - | - | BOTTOM | - | 260 | 30 | - | - | - | - | - | UNIDIRECTIONAL | - | - | - | No | 6V | - | 2A 8/20μs | - | 13V | 5V | 2A | - | 26W | 6 | - | 5V | 11pF @ 1MHz | - | - | - | ROHS3 Compliant | ||
![]() ATV30C240J-HF Comchip Technology | 2056 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | 24V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 26.7V | 3000W 3kW | 77.12A | - | 38.9V | - | 77.12A | - | 3kW | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV50C400JB-HF Comchip Technology | 25000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | SILICON | - | 1 | 6.5W | 40V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | C BEND | - | - | - | R-PDSO-C2 | - | - | - | BIDIRECTIONAL | SINGLE | - | - | No | 44.4V | 5000W 5kW | 77.5A | - | 64.5V | - | 77.5A | - | 5kW | - | 1 | - | - | 5000W | - | - | ROHS3 Compliant | ||
![]() ATV50C120JB-HF Comchip Technology | 45 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | SILICON | - | 1 | 6.5W | 12V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | C BEND | - | - | - | R-PDSO-C2 | - | - | - | BIDIRECTIONAL | SINGLE | - | - | No | 13.3V | 5000W 5kW | 251.3A | - | 19.9V | - | 251.3A | - | 5kW | - | 1 | - | - | 5000W | - | - | ROHS3 Compliant | ||
![]() CPDQR12V Comchip Technology | 19 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | SILICON | 17V | 1 | - | 12V | - | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Gold (Au) | 125°C | -55°C | General Purpose | - | - | 12pF | - | DUAL | - | 260 | 30 | 2 | R-PDSO-N2 | 1005 | 0402 | - | BIDIRECTIONAL | SINGLE | - | - | No | 13V | - | 1A 8/20μs | - | 25V | 12V | 1A | - | 25W | - | 1 | - | 12pF @ 1MHz | - | - | - | ROHS3 Compliant | ||
![]() P6KE500CA-HF Comchip Technology | 26 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | SILICON | - | 1 | 5W | 427.5V | -55°C~150°C TJ | Bulk | 2010 | - | - | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | WIRE | - | - | - | O-PALF-W2 | - | - | - | Bidirectional | SINGLE | 1 | ISOLATED | No | 475V | 600W | - | - | 690V | - | 870mA | - | 600W | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() TV06B580J-G Comchip Technology | 100000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | 67.8V | - | - | 58V | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | - | - | 260 | 30 | - | - | - | - | - | Unidirectional | - | - | - | No | 64.4V | 600W | - | - | 93.6V | - | 6.41A | - | 600W | 1 | - | - | - | - | 1 | - | ROHS3 Compliant | ||
![]() TV04A400JB-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | 44.4V | 1 | 1W | 40V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | - | - | 3.5V | Bidirectional | SINGLE | 1 | - | No | - | 400W | - | 64.5V | 64.5V | - | 6.2A | 40A | 400W | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() P6KE380A-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | SILICON | - | 1 | 5W | 324.9V | -55°C~150°C TJ | Tape & Box (TB) | 2013 | - | - | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | WIRE | - | - | - | O-PALF-W2 | - | - | - | Unidirectional | SINGLE | - | ISOLATED | No | 361V | 600W | - | - | 524.4V | - | 1.14A | - | 600W | 1 | - | - | - | - | 1 | - | ROHS3 Compliant | ||
![]() ATV06B441J-HF Comchip Technology | 3696 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 440V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | Automotive | - | - | - | - | - | - | 260 | 30 | - | - | - | - | - | - | - | - | - | No | 492V | - | 840mA | - | 713V | 440V | 840mA | - | 600W | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV66SM826A-G Comchip Technology | 492 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-218AB | YES | SILICON | - | 1 | 8W | - | -55°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 1 | - | - | Zener | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY | - | - | - | SINGLE | C BEND | - | - | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | No | 28.9V | 6600W 6.6kW | 170A | 42.1V | - | 26V Max | - | - | - | 1 | - | 26V | - | 5200W | - | - | ROHS3 Compliant | ||
![]() ATV15C360J-HF Comchip Technology | 1173 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | 36V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 40V | 1500W 1.5kW | 25.82A | - | 58.1V | - | 25.82A | - | 1.5kW | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV02W121B-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | SILICON | - | 1 | 0.4W | 120V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | FLAT | 260 | 30 | - | R-PDSO-F2 | - | - | - | BIDIRECTIONAL | SINGLE | - | - | No | 133V | - | 1.04A | - | 193V | 120V | 1.04A | - | 200W | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV02W260B-HF Comchip Technology | 29 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | SILICON | - | 1 | 0.4W | 26V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | FLAT | 260 | 30 | - | R-PDSO-F2 | - | - | - | BIDIRECTIONAL | SINGLE | - | - | No | 28.9V | - | 4.75A | - | 42.1V | 26V | 4.75A | - | 200W | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() CPDT6-5V4U Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | 6.1V | - | - | 5V | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | 125°C | -55°C | General Purpose | - | - | 60pF | 80W | - | - | - | - | - | - | - | - | 1.2V | Bidirectional | - | - | - | No | - | - | 8A 8/20μs | 10V | 8V | - | - | - | - | 4 | - | - | - | - | - | - | RoHS Compliant | ||
![]() TV02W5V0B-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 6.4V | 1 | - | 5V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1kW | DUAL | FLAT | 260 | 30 | - | R-PDSO-F2 | - | - | - | Bidirectional | SINGLE | - | - | No | - | 200W | 21.74A | 9.2V | - | - | - | - | - | - | 1 | 5V | - | - | - | 9.2V | ROHS3 Compliant | ||
![]() TV15C300JB-HF Comchip Technology | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | 30V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | Bidirectional | - | 1 | - | No | 33.3V | 1500W 1.5kW | - | - | 48.4V | - | 30.99A | - | 1.5kW | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() TV04A100JB-G Comchip Technology | 25000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | 11.1V | 1 | - | 10V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | 400W | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | - | - | 3.5V | Bidirectional | SINGLE | 1 | - | No | - | - | - | 17V | 17V | - | 23.53A | 40A | 400W | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() P6KE62A-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | 62V | - | - | 53V | -55°C~150°C TJ | Tape & Box (TB) | 2011 | - | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | - | No | 58.9V | 600W | - | - | 85V | - | 7.06A | - | 600W | 1 | - | - | - | - | 1 | - | ROHS3 Compliant | ||
![]() TV02W130B-G Comchip Technology | 46000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 15.15V | 1 | 0.4W | 13V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | FLAT | 260 | 30 | - | R-PDSO-F2 | - | - | - | Bidirectional | SINGLE | 1 | - | No | 14.4V | 200W | - | - | 21.5V | - | 9.3A | - | 200W | - | 1 | - | - | - | - | - | ROHS3 Compliant |