- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Number of Unidirectional Channels | Clamping Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5KP36A-G Comchip Technology | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | 40V | - | - | 36V | -55°C~150°C TJ | Tape & Box (TB) | 2010 | - | - | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | - | General Purpose | - | - | - | 5kW | - | - | - | - | - | - | Unidirectional | - | - | No | - | 5000W 5kW | 86.06A | 58.1V | - | - | - | - | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() ATV04A110J-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | 11V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 12.2V | - | 21.98A | - | 18.2V | 11V | 21.98A | - | 400W | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV04A121JB-G Comchip Technology | 37 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | 133V | 1 | - | 120V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | 400W | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | 3.5V | Bidirectional | SINGLE | 1 | No | - | - | - | 193V | 193V | - | 2.07A | 40A | 400W | - | - | - | - | ROHS3 Compliant | ||
![]() TVP06B111A-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 110V | 1 | 5W | 94V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | - | Unidirectional | SINGLE | - | No | 104.5V | 600W | - | - | 152V | - | 3.95A | - | 600W | 1 | - | 1 | - | ROHS3 Compliant | ||
![]() TV02W400B-HF Comchip Technology | 26 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | SILICON | 44.4V | 1 | - | 40V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | Bidirectional | SINGLE | - | No | - | 200W | 3.1A | 64.5V | - | - | - | - | - | - | 1 | - | 64.5V | ROHS3 Compliant | ||
![]() TV02W240-G Comchip Technology | 46000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | SILICON | 26.7V | 1 | - | 24V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | Unidirectional | SINGLE | - | No | - | 200W | 5.14A | 38.9V | - | - | - | - | - | 1 | - | - | 38.9V | ROHS3 Compliant | ||
![]() ATV02W780B-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | SILICON | - | 1 | 0.4W | 78V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | BIDIRECTIONAL | SINGLE | - | No | 86.7V | - | 1.59A | - | 126V | 78V | 1.59A | - | 200W | - | 1 | - | - | ROHS3 Compliant | ||
![]() ATV06B140JB-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | 14V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 15.6V | - | 25.86A | - | 23.2V | 14V | 25.86A | - | 600W | - | 1 | - | - | ROHS3 Compliant | ||
![]() TV06B100JB-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 11.1V | - | - | 10V | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | 260 | 30 | - | 3.5V | Bidirectional | - | 1 | No | - | 600W | - | 17V | 17V | - | 35.29A | 100A | 600W | - | - | - | - | ROHS3 Compliant | ||
![]() P6KE220A-G Comchip Technology | 35 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 220V | - | - | 185V | -55°C~150°C TJ | Tape & Box (TB) | 2011 | - | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | No | 209V | 600W | - | - | 328V | - | 1.83A | - | 600W | 1 | - | 1 | - | ROHS3 Compliant | ||
![]() ATV04A140JB-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | 14V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 15.6V | - | 17.24A | - | 23.2V | 14V | 17.24A | - | 400W | - | 1 | - | - | ROHS3 Compliant | ||
![]() TV04A140J-G Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | - | 1 | 1W | 14V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | - | Unidirectional | SINGLE | - | No | 15.6V | 400W | - | - | 23.2V | - | 17.24A | - | 400W | 1 | - | 1 | - | ROHS3 Compliant | ||
![]() ATV02W111-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | SILICON | - | 1 | 0.4W | 110V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | No | 122V | - | 1.13A | - | 177V | 110V | 1.13A | - | 200W | 1 | - | - | - | ROHS3 Compliant | ||
![]() ATV02W121-HF Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | SILICON | - | 1 | 0.4W | 120V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | No | 133V | - | 1.04A | - | 193V | 120V | 1.04A | - | 200W | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV06B750JB-HF Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | 75V | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Bidirectional | - | 1 | No | 83.3V | 600W | - | - | 121V | - | 4.96A | - | 600W | - | 1 | - | - | ROHS3 Compliant | ||
![]() CPDH3-5V0U Comchip Technology | 18 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOT-523 | - | 6.1V | - | - | 5V | - | Tape & Reel (TR) | 2012 | - | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | Gold (Au) | General Purpose | - | 8541.10.00.50 | 60pF | 225mW | - | - | - | - | - | - | UNIDIRECTIONAL | - | - | No | - | - | 8A 8/20μs | - | 10V | 5V | 8A | - | 80W | 2 | - | - | - | ROHS3 Compliant | ||
![]() ATV06B640J-HF Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | 64V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 71.1V | - | 5.83A | - | 103V | 64V | 5.83A | - | 600W | 1 | - | - | - | ROHS3 Compliant | ||
![]() ATV06B750JB-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | 75V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 83.3V | - | 4.96A | - | 121V | 75V | 4.96A | - | 600W | - | 1 | - | - | ROHS3 Compliant | ||
![]() TV06B510J-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | 51V | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | No | 56.7V | 600W | - | - | 82.4V | - | 7.28A | - | 600W | 1 | - | 1 | - | ROHS3 Compliant | ||
![]() 5KP14A-G Comchip Technology | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | 16.4V | - | - | 14V | -55°C~150°C TJ | Tape & Box (TB) | 2010 | - | - | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | No | 15.6V | 5000W 5kW | - | - | 23.2V | - | 215.52A | - | 5kW | 1 | - | 1 | - | ROHS3 Compliant |