- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Number of Unidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATV06B6V5JB-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 6.5V | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | 260 | - | 30 | - | - | - | - | - | No | 7.22V | - | 53.57A | - | 11.2V | 6.5V | 53.57A | - | 600W | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() ATV06B110JB-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 11V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | 260 | - | 30 | - | - | - | - | - | No | 12.2V | - | 32.97A | - | 18.2V | 11V | 32.97A | - | 600W | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV06B111JB-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 110V | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Bidirectional | - | 1 | No | 122V | 600W | - | - | 177V | - | 3.39A | - | 600W | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV06B6V0JB-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | 6.67V | - | - | 6V | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | 260 | - | 30 | - | 3.5V | Bidirectional | - | 1 | No | - | 600W | - | 10.3V | 10.3V | - | 58.25A | 100A | 600W | - | - | 6V | - | - | ROHS3 Compliant | ||
![]() TV04A181JB-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | - | 1 | 1W | 180V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | C BEND | 260 | - | 30 | R-PDSO-C2 | - | Bidirectional | SINGLE | 1 | No | 200V | 400W | - | - | 291.6V | - | 1.37A | - | 400W | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV02W800-HF Comchip Technology | 18 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 88.8V | 1 | - | 80V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1kW | DUAL | FLAT | 260 | - | 30 | R-PDSO-F2 | - | Unidirectional | SINGLE | - | No | - | 200W | 1.55A | 129V | - | - | - | - | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() 5KP6.0A-G Comchip Technology | 33 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | - | 6.67V | - | - | 6V | -55°C~150°C TJ | Tape & Box (TB) | - | - | - | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | - | General Purpose | - | - | - | 5kW | - | - | - | - | - | - | - | Unidirectional | - | - | No | - | 5000W 5kW | 485.44A | 10.3V | - | - | - | - | - | 1 | - | 6V | - | - | ROHS3 Compliant | ||
![]() A5KP45A-G Comchip Technology | 33 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | R6, Axial | 2.000002g | - | - | - | - | 45V | -55°C~150°C TJ | Tape & Box (TB) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 50V | 5000W 5kW | 68.78A | - | 72.7V | - | 68.78A | - | 5kW | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() ATV04A141J-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | - | 140V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | 260 | - | 30 | - | - | - | - | - | No | 155V | - | 1.76A | - | 226.8V | 140V | 1.76A | - | 400W | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() CPDH3-5V0U Comchip Technology | 18 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOT-523 | - | - | 6.1V | - | - | 5V | - | Tape & Reel (TR) | 2012 | - | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | Gold (Au) | General Purpose | - | 8541.10.00.50 | 60pF | 225mW | - | - | - | - | - | - | - | UNIDIRECTIONAL | - | - | No | - | - | 8A 8/20μs | - | 10V | 5V | 8A | - | 80W | 2 | - | - | - | - | ROHS3 Compliant | ||
![]() ATV06B640J-HF Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 64V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | 260 | - | 30 | - | - | - | - | - | No | 71.1V | - | 5.83A | - | 103V | 64V | 5.83A | - | 600W | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() ATV06B750JB-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 75V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | 260 | - | 30 | - | - | - | - | - | No | 83.3V | - | 4.96A | - | 121V | 75V | 4.96A | - | 600W | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV06B510J-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 51V | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | No | 56.7V | 600W | - | - | 82.4V | - | 7.28A | - | 600W | 1 | - | - | - | 1 | ROHS3 Compliant | ||
![]() 5KP14A-G Comchip Technology | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | - | 16.4V | - | - | 14V | -55°C~150°C TJ | Tape & Box (TB) | 2010 | - | - | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | No | 15.6V | 5000W 5kW | - | - | 23.2V | - | 215.52A | - | 5kW | 1 | - | - | - | 1 | ROHS3 Compliant | ||
![]() TV02W9V0-HF Comchip Technology | 18 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 10V | 1 | - | 9V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1kW | DUAL | FLAT | 260 | - | 30 | R-PDSO-F2 | - | Unidirectional | SINGLE | - | No | - | 200W | 12.99A | 15.4V | - | - | - | - | - | 1 | - | 9V | - | - | ROHS3 Compliant | ||
![]() ATV06B100JB-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 10V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | 260 | - | 30 | - | - | - | - | - | No | 11.1V | - | 35.29A | - | 17V | 10V | 35.29A | - | 600W | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV06B280JB-HF Comchip Technology | 35 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 28V | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Bidirectional | - | 1 | No | 31.1V | 600W | - | - | 45.4V | - | 13.22A | - | 600W | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV06B450JB-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 45V | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Bidirectional | - | 1 | No | 50V | 600W | - | - | 72.7V | - | 8.25A | - | 600W | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() CPDVR105V0U-HF Comchip Technology | 30 |
| Datasheet | - | - | Surface Mount | 10-UFDFN | - | - | - | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Steering (Rail to Rail) | - | General Purpose | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | No | 6.1V | 100W | 5A 8/20μs | 20V | - | 5V Max | - | - | - | 4 | - | - | 0.8pF @ 1MHz | - | RoHS Compliant | ||
![]() ATV02W160B-HF Comchip Technology | 2105 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | SILICON | - | 1 | 0.4W | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | FLAT | 260 | - | 30 | R-PDSO-F2 | - | BIDIRECTIONAL | SINGLE | - | No | 17.8V | - | 7.69A | - | 26V | 16V | 7.69A | - | 200W | - | 1 | - | - | - | ROHS3 Compliant |