- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Number of Unidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TV06B540JB-HF Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 54V | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | Bidirectional | - | 1 | - | No | 60V | 600W | - | - | 87.1V | - | 6.89A | - | 600W | - | 1 | - | ROHS3 Compliant | ||
![]() ATV06B800J-HF Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 80V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | 260 | 30 | - | - | - | - | - | - | No | 88.8V | - | 4.63A | - | 129.6V | 80V | 4.63A | - | 600W | 1 | - | - | ROHS3 Compliant | ||
![]() TV04A150JB-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | 17.6V | - | - | 15V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | Bidirectional | - | 1 | - | No | 16.7V | 400W | - | - | 24.4V | - | 16.39A | - | 400W | - | 1 | - | ROHS3 Compliant | ||
![]() TV04A510JB-HF Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | 59.7V | - | - | 51V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | Bidirectional | - | 1 | - | No | 56.7V | 400W | - | - | 82.4V | - | 4.85A | - | 400W | - | 1 | - | ROHS3 Compliant | ||
![]() 5KP100CA-G Comchip Technology | 24 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | - | 117V | - | - | 100V | -55°C~150°C TJ | Tape & Box (TB) | 2010 | - | - | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | Bidirectional | - | 1 | - | No | 111V | 5000W 5kW | - | - | 162V | - | 30.86A | - | 5kW | - | 1 | - | ROHS3 Compliant | ||
![]() A5KP13CA-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | R6, Axial | 2.000002g | - | - | - | - | 13V | -55°C~150°C TJ | Tape & Box (TB) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | No | 14.4V | 5000W 5kW | 232.56A | - | 21.5V | - | 232.56A | - | 5kW | - | 1 | - | ROHS3 Compliant | ||
![]() A5KP30A-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | R6, Axial | 2.000002g | - | - | - | - | 30V | -55°C~150°C TJ | Tape & Box (TB) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | No | 33.3V | 5000W 5kW | 103.31A | - | 48.4V | - | 103.31A | - | 5kW | 1 | - | - | ROHS3 Compliant | ||
![]() ATV04A700J-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | - | 70V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | 260 | 30 | - | - | - | - | - | - | No | 77.8V | - | 3.54A | - | 113V | 70V | 3.54A | - | 400W | 1 | - | - | ROHS3 Compliant | ||
![]() P6KE440CA-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | SILICON | - | 1 | 5W | 376.2V | -55°C~150°C TJ | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | WIRE | - | - | O-PALF-W2 | - | Bidirectional | SINGLE | 1 | ISOLATED | No | 418V | 600W | - | - | 607.2V | - | 990mA | - | 600W | - | 1 | - | ROHS3 Compliant | ||
![]() P4KE30CA-G Comchip Technology | 36 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | 30V | - | - | 25.6V | -55°C~150°C TJ | Bulk | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | - | - | - | - | - | Bidirectional | - | 1 | - | No | 28.5V | 400W | - | - | 41.4V | - | 9.66A | - | 400W | - | 1 | - | ROHS3 Compliant | ||
![]() P4KE100CA-G Comchip Technology | 36 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | 100V | - | - | 85.5V | -55°C~150°C TJ | Bulk | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | - | - | - | - | - | Bidirectional | - | 1 | - | No | 95V | 400W | - | - | 137V | - | 2.92A | - | 400W | - | 1 | - | ROHS3 Compliant | ||
![]() TV04A111JB-G Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | 122V | 1 | 1W | 110V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | 3.5V | Bidirectional | SINGLE | 1 | - | No | - | 400W | - | 177V | 177V | - | 2.26A | 40A | 400W | - | - | - | ROHS3 Compliant | ||
![]() TV04A510J-G Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | - | 1 | 1W | 51V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | - | Unidirectional | SINGLE | - | - | No | 56.7V | 400W | - | - | 82.4V | - | 4.85A | - | 400W | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV02W101B-G Comchip Technology | 25000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 117V | 1 | 0.4W | 100V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | Bidirectional | SINGLE | 1 | - | No | 111V | 200W | - | - | 162V | - | 1.23A | - | 200W | - | 1 | - | ROHS3 Compliant | ||
![]() ATV02W750B-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | SILICON | - | 1 | 0.4W | 75V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | BIDIRECTIONAL | SINGLE | - | - | No | 83.3V | - | 1.65A | - | 121V | 75V | 1.65A | - | 200W | - | 1 | - | ROHS3 Compliant | ||
![]() TV06B130JB-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 13V | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | Bidirectional | - | 1 | - | No | 14.4V | 600W | - | - | 21.5V | - | 27.91A | - | 600W | - | 1 | - | ROHS3 Compliant | ||
![]() TV06B600JB-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 60V | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | Bidirectional | - | 1 | - | No | 66.7V | 600W | - | - | 96.8V | - | 6.2A | - | 600W | - | 1 | - | ROHS3 Compliant | ||
![]() ATV06B181J-HF Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 180V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | 260 | 30 | - | - | - | - | - | - | No | 200V | - | 2.06A | - | 291.6V | 180V | 2.06A | - | 600W | 1 | - | - | ROHS3 Compliant | ||
![]() ATV06B750J-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 75V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | 260 | 30 | - | - | - | - | - | - | No | 83.3V | - | 4.96A | - | 121V | 75V | 4.96A | - | 600W | 1 | - | - | ROHS3 Compliant | ||
![]() TV06B540J-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 54V | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | Unidirectional | - | - | - | No | 60V | 600W | - | - | 87.1V | - | 6.89A | - | 600W | 1 | - | 1 | ROHS3 Compliant |