- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | Clamping Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TV06B800J-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | 80V | - | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | No | 88.8V | 600W | - | - | 129.6V | - | 4.63A | - | 600W | 1 | - | - | - | - | 1 | - | ROHS3 Compliant | ||
![]() TV04A9V0JB-G Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | SILICON | 10V | 1 | 1W | 9V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | 3.5V | Bidirectional | SINGLE | 1 | No | - | 400W | - | 15.4V | 15.4V | - | 25.97A | 40A | 400W | - | - | 9V | - | - | - | - | ROHS3 Compliant | ||
![]() CTDS0624V-G Comchip Technology | 999000 | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | SILICON | 26.7V | 4 | - | 24V | -55°C~125°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | 50pF | - | DUAL | GULL WING | 260 | 30 | R-PDSO-G6 | 24V | Unidirectional | - | 4 | No | - | - | 5A 8/20μs | - | 43V | - | 5A | 5A | 300W | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1.5KE30A-G Comchip Technology | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | - | 30V | - | - | 25.6V | -55°C~150°C TJ | Tape & Box (TB) | - | - | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | No | 28.5V | 1500W 1.5kW | - | - | 41.4V | - | 36.23A | - | 1.5kW | 1 | - | - | - | - | 1 | - | ROHS3 Compliant | ||
![]() TV02W240B-HF Comchip Technology | 2195 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | - | SILICON | 28.1V | 1 | 0.4W | 24V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | Bidirectional | SINGLE | 1 | No | 26.7V | 200W | - | - | 38.9V | - | 5.14A | - | 200W | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() CPDT6-5V4U-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | 6.1V | - | - | 5V | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Zener | - | General Purpose | - | - | 80W | - | - | - | - | - | - | Bidirectional | - | - | No | - | 80W | 8A 8/20μs | 10V | - | - | - | - | - | 4 | - | - | - | - | - | 10V | RoHS Compliant | ||
![]() CPDT6-5V0U-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | 6.1V | - | - | 5V | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Zener | - | General Purpose | - | - | 80W | - | - | - | - | - | - | Bidirectional | - | - | No | - | 80W | 8A 8/20μs | 10V | - | - | - | - | - | 5 | - | - | - | - | - | 10V | RoHS Compliant | ||
![]() CPDUR5V0H-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | 7V | - | - | 5V | - | Tape & Reel (TR) | 2012 | - | e4 | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Zener | Gold (Au) | General Purpose | - | 20pF | - | - | - | - | - | - | - | BIDIRECTIONAL | - | - | No | 5.5V | - | 7A 8/20μs | - | 20V | 5V | 7A | - | 140W | - | 1 | - | 20pF @ 1MHz | - | - | - | RoHS Compliant | ||
![]() CPDT6-5V4C-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | 6.1V | - | - | 5V | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | Bidirectional | - | - | No | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | RoHS Compliant | ||
![]() ACSRS065V0P Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | - | - | 5V | -55°C~85°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | - | - | Obsolete | 1 (Unlimited) | - | - | - | Steering (Rail to Rail) | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 6V | - | 5A 8/20μs | - | 9V | 5V Max | 5A | - | - | 4 | - | - | - | - | - | - | RoHS Compliant | ||
![]() CSRS065V0-G Comchip Technology | 158000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | 6V | - | - | 5V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | General Purpose | - | 5pF | 300W | - | - | - | - | - | 5V | Bidirectional | - | - | Yes | - | - | - | - | - | 5V Max | - | - | 300W | 4 | - | 5V | 5pF @ 1MHz | - | - | - | RoHS Compliant | ||
![]() TV02W330B-HF Comchip Technology | 108 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | - | SILICON | 38.65V | 1 | 0.4W | 33V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | Bidirectional | SINGLE | 1 | No | 36.7V | 200W | - | - | 53.3V | - | 3.75A | - | 200W | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV30C240JB-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | 24V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | No | 26.7V | 3000W 3kW | 77.12A | - | 38.9V | - | 77.12A | - | 3kW | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() A5KP440A-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | R6, Axial | - | 2.000002g | - | - | - | - | 440V | -55°C~150°C TJ | Tape & Box (TB) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | No | 492V | 5000W 5kW | 7.01A | - | 713V | - | 7.01A | - | 5kW | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV50C240JB-HF Comchip Technology | 47666 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | SILICON | - | 1 | 6.5W | 24V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | DUAL | C BEND | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | No | 26.7V | 5000W 5kW | 128.5A | - | 38.9V | - | 128.5A | - | 5kW | - | 1 | - | - | 5000W | - | - | ROHS3 Compliant | ||
![]() ATV66SM833A-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-218AB | YES | - | SILICON | - | 1 | 8W | - | -55°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 1 | - | - | Zener | - | Automotive | EXCELLENT CLAMPING CAPABILITY | - | - | SINGLE | C BEND | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | No | 36.7V | 6600W 6.6kW | 124A | 53.3V | - | 33V | - | - | - | 1 | - | 33V | - | 5200W | - | - | ROHS3 Compliant | ||
![]() CPDQR5V0UP Comchip Technology | 158000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | 5V | -55°C~125°C TJ | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Gold (Au) | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | No | 6V | - | 2A 8/20μs | - | 12.5V | 5V Max | 2A | - | 25W | 1 | - | - | 10pF @ 1MHz | - | - | - | ROHS3 Compliant | ||
![]() A5KP12CA-G Comchip Technology | 45 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | R6, Axial | - | 2.000002g | - | - | - | - | 12V | -55°C~150°C TJ | Tape & Box (TB) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | No | 13.3V | 5000W 5kW | 251.26A | - | 19.9V | - | 251.26A | - | 5kW | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV04A191JB-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | - | - | 190V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 211V | - | 1.3A | - | 307.8V | 190V | 1.3A | - | 400W | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() A5KP12A-G Comchip Technology | 45 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | R6, Axial | - | 2.000002g | - | - | - | - | 12V | -55°C~150°C TJ | Tape & Box (TB) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | No | 13.3V | 5000W 5kW | 251.26A | - | 19.9V | - | 251.26A | - | 5kW | 1 | - | - | - | - | - | - | ROHS3 Compliant |