- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Breakdown Voltage / V | Number of Elements | Operating Temperature (Min.) | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Number of Unidirectional Channels | Clamping Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATV04A221J-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | - | 220V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 246V | - | 1.12A | - | 356V | 220V | 1.12A | - | 400W | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV02W800-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | SILICON | - | 1 | - | 0.4W | 80V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | No | 88.8V | - | 1.55A | - | 129V | 80V | 1.55A | - | 200W | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV02W151B-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | SILICON | - | 1 | - | 0.4W | 150V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | BIDIRECTIONAL | SINGLE | - | No | 167V | - | 820mA | - | 243V | 150V | 820mA | - | 200W | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() P6KE27A-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 27V | - | - | - | 23.1V | -55°C~150°C TJ | Tape & Box (TB) | 2011 | - | - | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | Unidirectional | - | - | No | 25.65V | 600W | - | - | 37.5V | - | 16A | - | 600W | 1 | - | - | - | 1 | - | ROHS3 Compliant | ||
![]() ATV06B100J-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 10V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 11.1V | - | 35.29A | - | 17V | 10V | 35.29A | - | 600W | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() TV04A480JB-G Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | 53.3V | 1 | - | 1W | 48V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | 3.5V | Bidirectional | SINGLE | 1 | No | - | 400W | - | 77.4V | 77.4V | - | 5.17A | 40A | 400W | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TV04A5V0J-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 6.7V | - | - | - | 5V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | Unidirectional | - | - | No | 6.46V | 400W | - | - | 9.2V | - | 43.48A | - | 400W | 1 | - | 5V | - | 1 | - | ROHS3 Compliant | ||
![]() TV02W151-G Comchip Technology | 18 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | SILICON | 167V | 1 | - | - | 150V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | Unidirectional | SINGLE | - | No | - | 200W | 820mA | 243V | - | - | - | - | - | 1 | - | - | - | - | 243V | ROHS3 Compliant | ||
![]() ATV02W181B-HF Comchip Technology | 2445 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | SILICON | - | 1 | - | 0.4W | 180V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | BIDIRECTIONAL | SINGLE | - | No | 200V | - | 690mA | - | 292V | 180V | 690mA | - | 200W | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() TV02W150B-G Comchip Technology | 3093 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | SILICON | 17.6V | 1 | - | 0.4W | 15V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | Bidirectional | SINGLE | 1 | No | 16.7V | 200W | - | - | 24.4V | - | 8.2A | - | 200W | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() ATV04A260JB-HF Comchip Technology | 32 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | - | 26V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 28.9V | - | 9.5A | - | 42.1V | 26V | 9.5A | - | 400W | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() CPDQR24V0U Comchip Technology | 19 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | SILICON | 26.5V | 1 | -55°C | - | 24V | - | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | - | - | BOTTOM | - | 260 | 30 | R-PBCC-N2 | - | UNIDIRECTIONAL | SINGLE | - | No | 26.5V | - | 3A 8/20μs | - | 50V | 24V | 3A | - | 150W | 1 | - | - | 35pF @ 1MHz | - | - | ROHS3 Compliant | ||
![]() ATV04A400J-HF Comchip Technology | 4537 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | - | 40V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 44.4V | - | 6.2A | - | 64.5V | 40V | 6.2A | - | 400W | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() P6KE24A-G Comchip Technology | 26 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 24V | - | - | - | 20.5V | -55°C~150°C TJ | Tape & Box (TB) | 2011 | - | - | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | Unidirectional | - | - | No | 22.8V | 600W | - | - | 33.2V | - | 18.07A | - | 600W | 1 | - | - | - | 1 | - | ROHS3 Compliant | ||
![]() ATV04A120J-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | - | 12V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 13.3V | - | 20.1A | - | 19.9V | 12V | 20.1A | - | 400W | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV06B120J-HF Comchip Technology | 2288 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 12V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 13.3V | - | 30.15A | - | 19.9V | 12V | 30.15A | - | 600W | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV06B120JB-HF Comchip Technology | 931 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 12V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 13.3V | - | 30.15A | - | 19.9V | 12V | 30.15A | - | 600W | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() ATV06B240J-HF Comchip Technology | 1359 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 24V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 26.7V | - | 15.42A | - | 38.9V | 24V | 15.42A | - | 600W | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV04A480J-HF Comchip Technology | 30 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | - | 48V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 53.3V | - | 5.17A | - | 77.4V | 48V | 5.17A | - | 400W | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV06B400JB-HF Comchip Technology | 3500 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 40V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 44.4V | - | 9.3A | - | 64.5V | 40V | 9.3A | - | 600W | - | 1 | - | - | - | - | ROHS3 Compliant |