- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPDA10R3V3U-HF Comchip Technology | 10145 |
| Datasheet | 12 Weeks | - | Surface Mount | 10-UFDFN | YES | - | SILICON | - | 1 | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | 9 | - | - | Steering (Rail to Rail) | - | General Purpose | LOW CAPACITANCE | BOTTOM | NO LEAD | NOT SPECIFIED | NOT SPECIFIED | R-PBCC-N9 | - | UNIDIRECTIONAL | SINGLE | - | Yes | 4V | 39.2W | 4A 8/20μs | 9.8V Typ | - | 3.3V Max | - | - | - | 4 | - | 3.3V | 0.4pF @ 1MHz | 55W | - | ROHS3 Compliant | ||
![]() ATV02W300B-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | SILICON | - | 1 | 0.4W | 30V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | BIDIRECTIONAL | SINGLE | - | No | 33.3V | - | 4.13A | - | 48.4V | 30V | 4.13A | - | 200W | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() P6KE150A-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | 150V | - | - | 128V | -55°C~150°C TJ | Tape & Box (TB) | 1999 | - | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | General Purpose | - | - | - | - | - | - | - | Unidirectional | - | - | No | 142.5V | 600W | - | - | 207V | - | 2.9A | - | 600W | 1 | - | - | - | - | 1 | ROHS3 Compliant | ||
![]() ATV06B8V5JB-HF Comchip Technology | 2178 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | 8.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | 260 | 30 | - | - | - | - | - | No | 9.44V | - | 41.67A | - | 14.4V | 8.5V | 41.67A | - | 600W | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() ACPDQC5V0C-HF Comchip Technology | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SOD-923 | - | - | - | - | - | - | 5V | - | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | - | - | Obsolete | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | No | 6.1V | - | 4A 8/20μs | - | 14.5V | 5V Max | 4A | - | 58W | - | 1 | - | 25pF @ 1MHz | - | - | RoHS Compliant | ||
![]() TV04A160JB-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | SILICON | 17.8V | 1 | 1W | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | 3.5V | Bidirectional | SINGLE | 1 | No | - | 400W | - | 26V | 26V | - | 15.38A | 40A | 400W | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMBJ15CA-HF Comchip Technology | 39 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | No | 16.7V | 600W | 24.6A | 24.4V | - | 15V | - | - | - | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() ATV15C120J-HF Comchip Technology | 2935 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | 12V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | No | 13.3V | 1500W 1.5kW | 75.38A | - | 19.9V | - | 75.38A | - | 1.5kW | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV50C280JB-HF Comchip Technology | 2663 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | SILICON | - | 1 | 6.5W | 28V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | DUAL | C BEND | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | No | 31.1V | 5000W 5kW | 110.1A | - | 45.4V | - | 110.1A | - | 5kW | - | 1 | - | - | 5000W | - | ROHS3 Compliant | ||
![]() ATV30C360J-HF Comchip Technology | 3334 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | 36V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | No | 40V | 3000W 3kW | 51.64A | - | 58.1V | - | 51.64A | - | 3kW | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV15C400JB-HF Comchip Technology | 2590 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | 40V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | No | 44.4V | 1500W 1.5kW | 23.26A | - | 64.5V | - | 23.26A | - | 1.5kW | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() TV15C540JB-HF Comchip Technology | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | 54V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | Bidirectional | - | 1 | No | 60V | 1500W 1.5kW | - | - | 87.1V | - | 17.22A | - | 1.5kW | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() TV15C360JB-HF Comchip Technology | 18 |
| - | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | 36V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | Bidirectional | - | 1 | No | 40V | 1500W 1.5kW | - | - | 58.1V | - | 25.82A | - | 1.5kW | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() TV15C510JB-HF Comchip Technology | 26 |
| - | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | 51V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | Bidirectional | - | 1 | No | 56.7V | 1500W 1.5kW | - | - | 82.4V | - | 18.2A | - | 1.5kW | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() TV15C750JB-HF Comchip Technology | 35 |
| - | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | 75V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | Bidirectional | - | 1 | No | 83.3V | 1500W 1.5kW | - | - | 121V | - | 12.4A | - | 1.5kW | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() TV15C7V5JB-HF Comchip Technology | 18 |
| - | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | 7.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | Bidirectional | - | 1 | No | 8.33V | 1500W 1.5kW | - | - | 12.9V | - | 116.28A | - | 1.5kW | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() TV15C510J-HF Comchip Technology | 18 |
| - | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | 51V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | Unidirectional | - | - | No | 56.7V | 1500W 1.5kW | - | - | 82.4V | - | 18.2A | - | 1.5kW | 1 | - | - | - | - | 1 | ROHS3 Compliant | ||
![]() TV15C540J-HF Comchip Technology | 26 |
| - | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | 54V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | Unidirectional | - | - | No | 60V | 1500W 1.5kW | - | - | 87.1V | - | 17.22A | - | 1.5kW | 1 | - | - | - | - | 1 | ROHS3 Compliant | ||
![]() CSRN085V0-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | 5V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Steering (Rail to Rail) | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 5V Max | - | - | 300W | 4 | - | - | - | - | - | RoHS Compliant | ||
![]() TV15C280J-HF Comchip Technology | 18 |
| - | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | 28V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | Unidirectional | - | - | No | 31.1V | 1500W 1.5kW | - | - | 45.4V | - | 33.04A | - | 1.5kW | 1 | - | - | - | - | 1 | ROHS3 Compliant |