- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Approvals | Base Product Number | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Type | Applications | Additional Feature | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Termination Style | JESD-30 Code | Working Voltage | Polarity | Configuration | Number of Channels | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Protections | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Terminal Type | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Breakdown Voltage-Max | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE100A-HF Comchip Technology | 26 |
| - | Through Hole | DO-204AC, DO-15, Axial | NO | DO-15 | SILICON | 2 | - | P6KE100 | - | - | - | - | - | - | - | - | Comchip Technology | - | - | 1 | 150 | -55 | Tape & Box (TB) | PLASTIC/EPOXY | ROUND | LONG FORM | - | - | 5 | - | Active | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | P6KE-HF | Zener | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | - | - | NOT SPECIFIED | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 95V | 600W | 4.38A | - | 137V | - | 85.5V | 1 | - | - | - | 85.5 | DO-15 | - | 600 | 95 | 105 | - | - | ||
![]() P4KE200A-HF Comchip Technology | 49 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | P4KE200 | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | P4KE-HF | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 190V | 400W | 1.46A | - | 274V | - | 171V | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASMAJ70CA-HF Comchip Technology | 28 |
| - | Surface Mount | DO-214AC-2 | - | DO-214AC (SMA) | - | - | - | ASMAJ7.0 | - | 77.8 V | 5000 | COMCHIP TECHNOLOGY CO LTD | 3.5 A | - | ASMAJ7.0CA-HF | + 150 C | Comchip Technology | - 55 C | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 W | - | 400 W | Active | NOT SPECIFIED | 5.77 | In Transition | Yes | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | - | - | - | - | - | NOT SPECIFIED | compliant | - | - | SMD/SMT | - | 70 V | Bidirectional | - | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 7.78V | 400W | 33.3A | - | 12V | 113 V | 7V | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() ASMCJ6.0A-HF Comchip Technology | 28 |
| - | Surface Mount | DO-214AB-2 | - | DO-214AB (SMC) | - | - | - | ASMCJ60 | - | 6.67 V | 3000 | - | 145.6 A | - | - | + 150 C | Comchip Technology | - 55 C | - | - | - | - | Tape & Reel (TR) | - | - | - | - | 6.5 W | - | 1.5 kW | Active | - | - | In Transition | - | 0.009065 oz | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | Zener | Automotive | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 6 V | Unidirectional | - | 1 Channel | - | - | No | 66.7V | 1500W (1.5kW) | 15.5A | - | 96.8V | 10.3 V | 60V | 1 | - | - | - | - | - | - | - | - | - | 3.5 V | - | ||
![]() ASMAJ54A-HF Comchip Technology | 28 |
| - | Surface Mount | DO-214AC-2 | - | DO-214AC (SMA) | - | - | - | ASMAJ54 | - | 60 V | 5000 | COMCHIP TECHNOLOGY CO LTD | 4.6 A | - | ASMAJ54A-HF | + 150 C | Comchip Technology | - 55 C | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 W | - | 400 W | Active | NOT SPECIFIED | 5.77 | In Transition | Yes | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | - | - | - | - | - | NOT SPECIFIED | compliant | - | - | SMD/SMT | - | 54 V | Unidirectional | - | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 60V | 400W | 4.6A | - | 87.1V | 87.1 V | 54V | 1 | - | - | - | - | - | - | - | - | - | 3.5 V | - | ||
![]() ASMBJ190CA-HF Comchip Technology | 12000 |
| - | Surface Mount | DO-214AA-2 | - | SMB/DO-214AA | - | - | - | ASMBJ190 | - | 211 V | 3000 | - | 1.9 A | - | - | + 150 C | Comchip Technology | - 55 C | - | - | - | - | Tape & Reel (TR) | - | - | - | - | 5 W | - | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 190 V | Bidirectional | - | 1 Channel | - | - | No | 211V | 600W | 1.9A | - | 307.8V | 307.8 V | 190V | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() ASMAJ10CA-HF Comchip Technology | 28 |
| - | Surface Mount | DO-214AC-2 | - | DO-214AC (SMA) | - | - | - | ASMAJ10 | - | 11.1 V | 5000 | - | 23.5 A | - | - | + 150 C | Comchip Technology | - 55 C | - | - | - | - | Tape & Reel (TR) | - | - | - | - | 1 W | - | 400 W | Active | - | - | In Transition | - | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 10 V | Bidirectional | - | 1 Channel | - | - | No | 11.1V | 400W | 23.5A | - | 17V | 17 V | 10V | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() ASMBJ24A-HF Comchip Technology | 28 |
| - | Surface Mount | DO-214AA-2 | - | SMB/DO-214AA | - | - | - | ASMBJ24 | - | 26.7 V | 3000 | - | 15.4 A | - | - | + 150 C | Comchip Technology | - 55 C | - | - | - | - | Tape & Reel (TR) | - | - | - | - | 5 W | - | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 24 V | Unidirectional | - | 1 Channel | - | - | No | 26.7V | 600W | 15.4A | - | 38.9V | 38.9 V | 24V | 1 | - | - | - | - | - | - | - | - | - | 3.5 V | - | ||
![]() TVP06B601CA-HF Comchip Technology | 44 |
| - | Surface Mount | DO-214AA, SMB | - | DO-214AA (SMB) | - | - | - | TVP06B601 | Comchip Technology | 570 V | 3000 | - | 720 mA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | - | - | - | - | Tape & Reel (TR) | - | - | - | - | 5 W | - | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | Reel | - | Zener | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | SMD/SMT | - | 513 V | Bidirectional | - | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 570V | 600W | 720mA | - | 828V | 828 V | 513V | - | - | TVS Diodes | 1 | - | - | - | - | - | - | 5 V | ESD Suppressors / TVS Diodes | ||
![]() P6KE75CA-HF Comchip Technology | 24 |
| - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | - | - | - | P6KE75 | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | P6KE-HF | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 71.25V | 600W | 5.83A | - | 103V | - | 64.1V | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() P6KE130CA-HF Comchip Technology | 27 |
| - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | - | - | CCC, CSA, EAC, UL, VDE | P6KE130 | Comchip Technology | - | 3000 | - | - | ABB | ST201M-Z2 | - | Comchip Technology | - | DIN Rail | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | -55°C ~ 150°C (TJ) | Ammo Pack | P6KE-HF | Zener | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | No | 123.5V | 600W | 3.35A | Supplemental | 179V | - | 111V | - | Screw | - | 1 | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() SA191A-G Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TV04A8V0J(B) Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TV15C6V0K(B) Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA180CA-G Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TV15CJ101CA-G Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TV15CJ360A-G Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CZRT5263B Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Design Analysis | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATV30C220J-G Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wieland | 99.581.0220.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4KE170A-HF Comchip Technology | 32 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | P4KE170 | Comchip Technology | - | 5000 | - | - | Miscellaneous | - | - | Comchip Technology | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | - | Active | - | - | In Transition | - | - | - | - | -55°C ~ 150°C (TJ) | Ammo Pack | P4KE-HF | Zener | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 161.5V | 400W | 1.71A | - | 234V | - | 145V | 1 | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes |