- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Polarity | Configuration | Number of Channels | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | Clamping Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATV30C251JB-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 250V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | No | 279V | 3000W 3kW | 7.41A | - | 405V | - | 7.41A | 3kW | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV02W200-HF Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123 | SILICON | - | 1 | 0.4W | 20V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | - | No | 22.2V | - | 6.17A | - | 32.4V | 20V | 6.17A | 200W | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() P6KE51A-G Comchip Technology | 26 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 51V | - | - | 43.6V | -55°C~150°C TJ | Tape & Box (TB) | 2011 | - | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | General Purpose | - | - | - | - | - | - | - | Unidirectional | - | - | - | No | 48.45V | 600W | - | - | 70.1V | - | 8.56A | 600W | 1 | - | - | - | - | 1 | - | ROHS3 Compliant | ||
![]() ATV50C141JB-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | - | 1 | 6.5W | 140V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | Automotive | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | DUAL | C BEND | - | - | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | - | - | No | 155V | 5000W 5kW | 22A | - | 226.8V | - | 22A | 5kW | - | 1 | - | - | 5000W | - | - | ROHS3 Compliant | ||
![]() TV04A6V0J-G Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | - | 1 | 1W | 6V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | Unidirectional | SINGLE | - | - | No | 6.67V | 400W | - | - | 10.3V | - | 38.83A | 400W | 1 | - | 6V | - | - | 1 | - | ROHS3 Compliant | ||
![]() CPDF24V Comchip Technology | 36 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 28V | - | - | 24V | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | BIDIRECTIONAL | - | - | - | No | 25V | - | 1A 8/20μs | - | 47V | 24V | 1A | 47W | - | 1 | - | 10pF @ 1MHz | - | - | - | ROHS3 Compliant | ||
![]() TV02W7V5B-G Comchip Technology | 35 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | SILICON | 8.33V | 1 | - | 7.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Bidirectional | SINGLE | - | - | No | - | 200W | 15.5A | 12.9V | - | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV06B190JB-HF Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | 19V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 21.1V | - | 19.49A | - | 30.8V | 19V | 19.49A | 600W | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV06B280JB-HF Comchip Technology | 10 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | 28V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 31.1V | - | 13.22A | - | 45.4V | 28V | 13.22A | 600W | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() P4KE11A-G Comchip Technology | 19 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 11V | - | - | 9.4V | -55°C~150°C TJ | Bulk | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | - | - | - | - | - | Unidirectional | - | - | - | No | 10.45V | 400W | - | - | 15.6V | - | 25.64A | 400W | 1 | - | - | - | - | 1 | - | ROHS3 Compliant | ||
![]() P6KE51A-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | SILICON | - | 1 | 5W | 43.6V | -55°C~150°C TJ | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | WIRE | - | - | O-PALF-W2 | Unidirectional | SINGLE | - | ISOLATED | No | 48.45V | 600W | - | - | 70.1V | - | 8.56A | 600W | 1 | - | - | - | - | 1 | - | ROHS3 Compliant | ||
![]() TV02W580B-HF Comchip Technology | 18 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | SILICON | 64.4V | 1 | - | 58V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Bidirectional | SINGLE | - | - | No | - | 200W | 2.14A | 93.6V | - | - | - | - | - | 1 | - | - | - | - | 93.6V | ROHS3 Compliant | ||
![]() ATV30C8V0JB-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 8V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | No | 8.89V | 3000W 3kW | 220.59A | - | 13.6V | - | 220.59A | 3kW | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() TV50C850JB-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 85V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | 260 | 30 | - | Bidirectional | - | 1 | - | No | 94.4V | 3000W 3kW | - | - | 137V | - | 36.86A | 3kW | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() P6KE160A-G Comchip Technology | 26 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 160V | - | - | 136V | -55°C~150°C TJ | Tape & Box (TB) | 2011 | - | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | General Purpose | - | - | - | - | - | - | - | Bidirectional | - | - | - | No | 152V | 600W | - | - | 219V | - | 2.74A | 600W | 1 | - | - | - | - | 1 | - | ROHS3 Compliant | ||
![]() TV02W300-HF Comchip Technology | 18 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | SILICON | 33.3V | 1 | - | 30V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Unidirectional | SINGLE | - | - | No | - | 200W | 4.13A | 48.4V | - | - | - | - | 1 | - | - | - | - | - | 48.4V | ROHS3 Compliant | ||
![]() CPDQ12V0U-HF Comchip Technology | 66 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SOD-923 | SILICON | 13.5V | 1 | - | 12V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Zener | - | General Purpose | - | - | DUAL | FLAT | - | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | - | No | - | - | 5.9A 8/20μs | 23.7V | 13.7V | 12V | 5.9A | 140W | - | - | - | 30pF @ 1MHz | - | 1 | - | ROHS3 Compliant | ||
![]() 5KP45CA-G Comchip Technology | 31 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | 50V | - | - | 45V | -55°C~150°C TJ | Tape & Box (TB) | 2010 | - | - | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | - | General Purpose | - | 5kW | - | - | - | - | - | Bidirectional | - | - | - | No | - | 5000W 5kW | 68.78A | 72.7V | - | - | - | - | - | 1 | - | - | - | - | 72.7V | ROHS3 Compliant | ||
![]() TV02W600B-G Comchip Technology | 18 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | SILICON | 66.7V | 1 | - | 60V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Bidirectional | SINGLE | - | - | No | - | 200W | 2.07A | 96.8V | - | - | - | - | - | 1 | - | - | - | - | 96.8V | ROHS3 Compliant | ||
![]() ATV04A580JB-HF Comchip Technology | 48 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | 58V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 64.4V | - | 4.27A | - | 93.6V | 58V | 4.27A | 400W | - | 1 | - | - | - | - | - | ROHS3 Compliant |