- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Polarity | Configuration | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | Clamping Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPDT5-5V0C-HF Comchip Technology | 158000 | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | 7V | - | - | 5V | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | BIDIRECTIONAL | - | No | 6.1V | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | RoHS Compliant | ||
![]() CPDT5-5V0 Comchip Technology | 158000 | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | 5.1V | - | - | 5V | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Zener | - | General Purpose | - | - | 75W | - | - | - | - | - | - | - | Bidirectional | - | No | - | 75W | 5A 8/20μs | 15V | - | - | - | - | - | 4 | - | - | - | - | - | RoHS Compliant | ||
![]() A5KP110CA-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | R6, Axial | - | 2.000002g | - | - | - | - | 110V | -55°C~150°C TJ | Tape & Box (TB) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | No | 122V | 5000W 5kW | 28.25A | - | 177V | - | 28.25A | 5kW | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMBJ14A-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | No | 15.6V | 600W | 25.9A | 23.2V | - | 14V | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMBJ110A-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | No | 122V | 600W | 3.4A | 177V | - | 110V | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TV02W480-HF Comchip Technology | 18 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | - | SILICON | 53.3V | 1 | - | 48V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | - | Unidirectional | SINGLE | No | - | 200W | 2.58A | 77.4V | - | - | - | - | 1 | - | - | - | - | - | 77.4V | ROHS3 Compliant | ||
![]() ATV66SM828A-G Comchip Technology | 24 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-218AB | YES | - | SILICON | - | 1 | 8W | - | -55°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 1 | - | - | Zener | - | Automotive | EXCELLENT CLAMPING CAPABILITY | - | - | SINGLE | C BEND | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | No | 31.1V | 6600W 6.6kW | 145A | 45.4V | - | 28V | - | - | 1 | - | 28V | - | 5200W | - | - | ROHS3 Compliant | ||
![]() ATV66SM830A-G Comchip Technology | 31 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-218AB | YES | - | SILICON | - | 1 | 8W | - | -55°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 1 | - | - | Zener | - | Automotive | EXCELLENT CLAMPING CAPABILITY | - | - | SINGLE | C BEND | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | No | 33.3V | 6600W 6.6kW | 136A | 48.4V | - | 30V | - | - | 1 | - | 30V | - | 5200W | - | - | ROHS3 Compliant | ||
![]() CPDU5V0H-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | 5.5V | - | - | 5V | - | Tape & Reel (TR) | 2012 | - | e4 | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Zener | Gold (Au) | General Purpose | - | 20pF | 140W | - | - | - | - | - | 1608 | 0603 | Bidirectional | - | No | - | - | 7A 8/20μs | 20V | 11V | - | - | - | - | 1 | - | 20pF @ 1MHz | - | - | - | RoHS Compliant | ||
![]() CPDU5V0UT-HF Comchip Technology | 30 |
| Datasheet | 8 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | No | 6V | 180W | 15A 8/20μs | 12V | - | 5V Max | - | - | 1 | - | - | 130pF @ 1MHz | - | - | - | ROHS3 Compliant | ||
![]() P4KE18A-G Comchip Technology | 36 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | - | 18V | - | - | 15.3V | -55°C~150°C TJ | Bulk | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | No | 17.1V | 400W | - | - | 25.2V | - | 15.87A | 400W | 1 | - | - | - | - | 1 | - | ROHS3 Compliant | ||
![]() ATV06B300JB-HF Comchip Technology | 13 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | 30V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 33.3V | - | 12.4A | - | 48.4V | 30V | 12.4A | 600W | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() TV02W700B-G Comchip Technology | 35 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | - | SILICON | 77.8V | 1 | - | 70V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | - | Bidirectional | SINGLE | No | - | 200W | 1.77A | 113V | - | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() P6KE100A-G Comchip Technology | 35 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | 100V | - | - | 85.5V | -55°C~150°C TJ | Tape & Box (TB) | 1999 | - | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | No | 95V | 600W | - | - | 137V | - | 4.38A | 600W | 1 | - | - | - | - | 1 | - | ROHS3 Compliant | ||
![]() ATV02W140-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | SILICON | - | 1 | 0.4W | 14V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | No | 15.6V | - | 8.62A | - | 23.2V | 14V | 8.62A | 200W | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV06B400J-HF Comchip Technology | 3053 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | 40V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 44.4V | - | 9.3A | - | 64.5V | 40V | 9.3A | 600W | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACPDT-8V0UA-HF Comchip Technology | In Stock | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | - | - | Obsolete | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 300W | 15A 8/20μs | 15V | - | 8V | - | - | 2 | - | - | 190pF @ 1MHz | - | - | - | RoHS Compliant | ||
![]() SMBJ10A-HF Comchip Technology | 3000 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | No | 11.1V | 600W | 35.3A | 17V | - | 10V | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMBJ110CA-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | No | 122V | 600W | 3.4A | 177V | - | 110V | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV02W6V0-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | SILICON | - | 1 | 0.4W | 6V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | No | 6.67V | - | 19.42A | - | 10.3V | 6V | 19.42A | 200W | 1 | - | 6V | - | - | - | - | ROHS3 Compliant |