- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Polarity | Configuration | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5KE33A-G Comchip Technology | 24 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | 33V | - | - | 28.2V | -55°C~150°C TJ | Tape & Box (TB) | - | - | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | - | - | - | - | - | - | Unidirectional | - | - | No | 31.35V | 1500W 1.5kW | - | - | 45.7V | - | 32.82A | 1.5kW | 1 | - | - | - | - | 1 | ROHS3 Compliant | ||
![]() P6KE43A-G Comchip Technology | 35 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | 43V | - | - | 36.8V | -55°C~150°C TJ | Tape & Box (TB) | 2011 | - | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | Unidirectional | - | - | No | 40.85V | 600W | - | - | 59.3V | - | 10.12A | 600W | 1 | - | - | - | - | 1 | ROHS3 Compliant | ||
![]() P6KE130A-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | 130V | - | - | 111V | -55°C~150°C TJ | Tape & Box (TB) | 1999 | - | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | Unidirectional | - | - | No | 123.5V | 600W | - | - | 179V | - | 3.35A | 600W | 1 | - | - | - | - | 1 | ROHS3 Compliant | ||
![]() P4KE24A-G Comchip Technology | 36 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | 24V | - | - | 20.5V | -55°C~150°C TJ | Bulk | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | - | - | - | - | - | - | Unidirectional | - | - | No | 22.8V | 400W | - | - | 33.2V | - | 12.05A | 400W | 1 | - | - | - | - | 1 | ROHS3 Compliant | ||
![]() TV02W9V0B-G Comchip Technology | 18 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 10V | 1 | - | 9V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Bidirectional | SINGLE | - | No | - | 200W | 12.99A | 15.4V | - | - | - | - | - | 1 | 9V | - | - | - | ROHS3 Compliant | ||
![]() P6KE10A-G Comchip Technology | 18 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | 10V | - | - | 8.6V | -55°C~150°C TJ | Tape & Box (TB) | 2013 | - | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | Unidirectional | - | - | No | 9.5V | 600W | - | - | 14.5V | - | 41.38A | 600W | 1 | - | - | - | - | 1 | ROHS3 Compliant | ||
![]() TV04A8V5J-G Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | - | 1 | 1W | 8.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | Unidirectional | SINGLE | - | No | 9.44V | 400W | - | - | 14.4V | - | 27.78A | 400W | 1 | - | - | - | - | 1 | ROHS3 Compliant | ||
![]() ATV06B160J-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | 260 | 30 | - | - | - | - | No | 17.8V | - | 23.08A | - | 26V | 16V | 23.08A | 600W | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() TV04A450J-G Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | - | 1 | 1W | 45V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | Unidirectional | SINGLE | - | No | 50V | 400W | - | - | 72.7V | - | 5.5A | 400W | 1 | - | - | - | - | 1 | ROHS3 Compliant | ||
![]() ATV06B160JB-HF Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | 260 | 30 | - | - | - | - | No | 17.8V | - | 23.08A | - | 26V | 16V | 23.08A | 600W | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() CPDV3-5V0U-HF Comchip Technology | 3181 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | SILICON | 6.1V | 2 | - | 5V | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | - | General Purpose | - | 8541.10.00.50 | - | DUAL | GULL WING | - | - | R-PDSO-G3 | UNIDIRECTIONAL | - | - | No | 6.1V | - | 8A 8/20μs | - | 10V | 5V | 8A | 80W | 2 | - | 3V | - | - | - | ROHS3 Compliant | ||
![]() ATV30C300J-HF Comchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | 30V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | No | 33.3V | 3000W 3kW | 61.98A | - | 48.4V | - | 61.98A | 3kW | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() TV04A750J-G Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | - | 1 | 1W | 75V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | Unidirectional | SINGLE | - | No | 83.3V | 400W | - | - | 121V | - | 3.31A | 400W | 1 | - | - | - | - | 1 | ROHS3 Compliant | ||
![]() TV06B160JB-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 16V | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | Bidirectional | - | 1 | No | 17.8V | 600W | - | - | 26V | - | 23.08A | 600W | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() ATV15C400J-HF Comchip Technology | 3580 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | 40V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | No | 44.4V | 1500W 1.5kW | 23.26A | - | 64.5V | - | 23.26A | 1.5kW | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV15C260J-HF Comchip Technology | 3268 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | 26V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | No | 28.9V | 1500W 1.5kW | 35.63A | - | 42.1V | - | 35.63A | 1.5kW | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV66SM815A-G Comchip Technology | 24 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-218AB | YES | SILICON | - | 1 | 8W | - | -55°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 1 | - | - | Zener | - | Automotive | EXCELLENT CLAMPING CAPABILITY | - | - | SINGLE | C BEND | - | - | - | UNIDIRECTIONAL | SINGLE | - | No | 16.7V | 6600W 6.6kW | 270A | 24.4V | - | 15V | - | - | 1 | - | - | - | 5200W | - | ROHS3 Compliant | ||
![]() SMAJ26A-HF Comchip Technology | 13 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 28.9V | 400W | 9.5A | 42.1V | - | 26V | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMBJ5.0A-HF Comchip Technology | 30 |
| Datasheet | 12 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 6.4V | 600W | 65.2A | 9.2V | - | 5V | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() CPDQ03C5V0HP-HF Comchip Technology | 25000 |
| Datasheet | 8 Weeks | - | Surface Mount | SC-101, SOT-883 | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 5.5V | 45W | 3A 8/20μs | 15V | - | 5V Max | - | - | - | 2 | - | 6pF @ 1MHz | - | - | ROHS3 Compliant |