- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAJ10CA-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 11.1V | 400W | 23.5A | 17V | 10V | - | 1 | - | ROHS3 Compliant | ||
![]() SMAJ100CA-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 111V | 400W | 2.4A | 162V | 100V | - | 1 | - | ROHS3 Compliant | ||
![]() SMAJ120CA-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 133V | 400W | 2.1A | 193V | 120V | - | 1 | - | ROHS3 Compliant | ||
![]() SMAJ16A-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 17.8V | 400W | 15.4A | 26V | 16V | 1 | - | - | ROHS3 Compliant | ||
![]() SMAJ16CA-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 17.8V | 400W | 15.4A | 26V | 16V | - | 1 | - | ROHS3 Compliant | ||
![]() SMBJ12CA-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | -55°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 13.3V | 600W | 30.2A | 19.9V | 12V | - | 1 | - | ROHS3 Compliant | ||
![]() SMBJ10CA-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | -55°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 11.1V | 600W | 35.3A | 17V | 10V | - | 1 | - | ROHS3 Compliant | ||
![]() SMBJ28CA-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | -55°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 31.1V | 600W | 13.2A | 45.4V | 28V | - | 1 | - | ROHS3 Compliant | ||
![]() SMBJ20CA-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | -55°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 22.2V | 600W | 18.5A | 32.4V | 20V | - | 1 | - | ROHS3 Compliant | ||
![]() SMBJ45A-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | -55°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 50V | 600W | 8.3A | 72.7V | 45V | 1 | - | - | ROHS3 Compliant | ||
![]() SMBJ48A-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | -55°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 53.3V | 600W | 7.8A | 77.4V | 48V | 1 | - | - | ROHS3 Compliant | ||
![]() SMBJ200A-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | -55°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 224V | 600W | 1.8A | 324V | 200V | 1 | - | - | ROHS3 Compliant | ||
![]() SMBJ130A-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | -55°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 144V | 600W | 2.9A | 209V | 130V | 1 | - | - | ROHS3 Compliant | ||
![]() SMAJ7.5A-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 8.33V | 400W | 31A | 12.9V | 7.5V | 1 | - | - | ROHS3 Compliant | ||
![]() SMAJ54A-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 60V | 400W | 4.6A | 87.1V | 54V | 1 | - | - | ROHS3 Compliant | ||
![]() SMAJ51A-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 56.7V | 400W | 4.9A | 82.4V | 51V | 1 | - | - | ROHS3 Compliant | ||
![]() SMAJ85CA-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 94.4V | 400W | 2.9A | 137V | 85V | - | 1 | - | ROHS3 Compliant | ||
![]() CPDQC3V3R-HF Comchip Technology | 13 |
| Datasheet | 8 Weeks | Surface Mount | 0402 (1006 Metric) | -55°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 5V | 36W | 2A 8/20μs | 18V | 3.3V Max | - | 1 | 18pF @ 1MHz | ROHS3 Compliant | ||
![]() ACPDQC5V0ESPC-HF Comchip Technology | 100 |
| Datasheet | 12 Weeks | Surface Mount | 0402 (1006 Metric) | -40°C~125°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | Active | 1 (Unlimited) | Zener | Automotive | No | 7V | 100W | 4A 8/20μs | 35V Typ | 5V Max | - | 1 | 0.28pF @ 1MHz | ROHS3 Compliant | ||
![]() CPDQT5V0SP-HF Comchip Technology | 96521 |
| Datasheet | 8 Weeks | Surface Mount | 0402 (1006 Metric) | -55°C~125°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 5.4V | - | 1A 8/20μs | 12.9V | 5V Max | - | 1 | 0.5pF @ 1MHz | ROHS3 Compliant |