- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAJ75CA-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 83.3V | 400W | 3.3A | 121V | 75V | - | 1 | - | ROHS3 Compliant | ||
![]() SMAJ14A-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 15.6V | 400W | 17.2A | 23.2V | 14V | 1 | - | - | ROHS3 Compliant | ||
![]() SMAJ160A-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 178V | 400W | 1.5A | 259V | 160V | 1 | - | - | ROHS3 Compliant | ||
![]() SMAJ170CA-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 189V | 400W | 1.4A | 275V | 170V | - | 1 | - | ROHS3 Compliant | ||
![]() SMCJ440A-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 492V | 1500W 1.5kW | 2.1A | 713V | 440V | 1 | - | - | ROHS3 Compliant | ||
![]() SMAJ250A-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 279V | 400W | 1A | 405V | 250V | 1 | - | - | ROHS3 Compliant | ||
![]() SMAJ350A-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 391V | 400W | 700mA | 567V | 350V | 1 | - | - | ROHS3 Compliant | ||
![]() SMCJ100A-HF Comchip Technology | 35 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 111V | 1500W 1.5kW | 9.3A | 162V | 100V | 1 | - | - | ROHS3 Compliant | ||
![]() SMCJ12CA-HF Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 13.3V | 1500W 1.5kW | 75.4A | 19.9V | 12V | - | 1 | - | ROHS3 Compliant | ||
![]() SMCJ28CA-HF Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 31.1V | 1500W 1.5kW | 33A | 45.4V | 28V | - | 1 | - | ROHS3 Compliant | ||
![]() SMCJ33CA-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 36.7V | 1500W 1.5kW | 28.1A | 53.3V | 33V | - | 1 | - | ROHS3 Compliant | ||
![]() SMCJ51A-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 56.7V | 1500W 1.5kW | 18.2A | 82.4V | 51V | 1 | - | - | ROHS3 Compliant | ||
![]() SMCJ12A-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 13.3V | 1500W 1.5kW | 75.4A | 19.9V | 12V | 1 | - | - | ROHS3 Compliant | ||
![]() SMCJ43CA-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 47.8V | 1500W 1.5kW | 21.6A | 69.4V | 43V | - | 1 | - | ROHS3 Compliant | ||
![]() SMCJ78CA-HF Comchip Technology | 35 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 86.7V | 1500W 1.5kW | 11.9A | 126V | 78V | - | 1 | - | ROHS3 Compliant | ||
![]() SMCJ36CA-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 40V | 1500W 1.5kW | 25.8A | 58.1V | 36V | - | 1 | - | ROHS3 Compliant | ||
![]() SMBJ350A-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 391V | 600W | 1A | 567V | 350V | 1 | - | - | ROHS3 Compliant | ||
![]() CPDQC3V3A-HF Comchip Technology | 30000 |
| Datasheet | 8 Weeks | Surface Mount | 0402 (1006 Metric) | -55°C~125°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | Yes | 4.5V | 100W | 4A 8/20μs | 25V | 3.3V Max | - | 1 | 0.2pF @ 1MHz | ROHS3 Compliant | ||
![]() SMBJ8.0CA-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 8.89V | 600W | 44.1A | 13.6V | 8V | - | 1 | - | ROHS3 Compliant | ||
![]() SMAJ70A-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 77.8V | 400W | 3.5A | 113V | 70V | 1 | - | - | ROHS3 Compliant |