- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAJ78A-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 86.7V | 400W | 3.2A | 126V | 78V | 1 | - | - | ROHS3 Compliant | ||
![]() SMAJ24CA-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 26.7V | 400W | 10.3A | 38.9V | 24V | - | 1 | - | ROHS3 Compliant | ||
![]() SMAJ43A-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 47.8V | 400W | 5.8A | 69.4V | 43V | 1 | - | - | ROHS3 Compliant | ||
![]() SMAJ64A-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 71.1V | 400W | 3.9A | 103V | 64V | 1 | - | - | ROHS3 Compliant | ||
![]() SMAJ24A-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 26.7V | 400W | 10.3A | 38.9V | 24V | 1 | - | - | ROHS3 Compliant | ||
![]() SMAJ78CA-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 86.7V | 400W | 3.2A | 126V | 78V | - | 1 | - | ROHS3 Compliant | ||
![]() SMAJ90A-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 100V | 400W | 2.7A | 146V | 90V | 1 | - | - | ROHS3 Compliant | ||
![]() CPDZ5V0U-HF Comchip Technology | 19 |
| Datasheet | 8 Weeks | Surface Mount | 0201 (0603 Metric) | 150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 5.8V | 80W | 4A 8/20μs | 20V | 5V Max | 1 | - | 0.9pF @ 1MHz | ROHS3 Compliant | ||
![]() SMAJ130A-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 144V | 400W | 1.9A | 209V | 130V | 1 | - | - | ROHS3 Compliant | ||
![]() SMAJ100A-HF Comchip Technology | 49 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 111V | 400W | 2.4A | 162V | 100V | 1 | - | - | ROHS3 Compliant | ||
![]() SMAJ150CA-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 167V | 400W | 1.6A | 243V | 150V | - | 1 | - | ROHS3 Compliant | ||
![]() SMAJ150A-HF Comchip Technology | 49 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 167V | 400W | 1.6A | 243V | 150V | 1 | - | - | ROHS3 Compliant | ||
![]() SMAJ13CA-HF Comchip Technology | 49 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 14.4V | 400W | 18.6A | 21.5V | 13V | - | 1 | - | ROHS3 Compliant | ||
![]() SMAJ180A-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 200V | 400W | 1.3A | 291.6V | 180V | 1 | - | - | ROHS3 Compliant | ||
![]() SMAJ14CA-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 15.6V | 400W | 17.2A | 23.2V | 14V | - | 1 | - | ROHS3 Compliant | ||
![]() SMBJ11A-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 12.2V | 600W | 33A | 18.2V | 11V | 1 | - | - | ROHS3 Compliant | ||
![]() SMBJ20A-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 22.2V | 600W | 18.5A | 32.4V | 20V | 1 | - | - | ROHS3 Compliant | ||
![]() SMBJ16A-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 17.8V | 600W | 23.1A | 26V | 16V | 1 | - | - | ROHS3 Compliant | ||
![]() SMBJ22A-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 24.4V | 600W | 16.9A | 35.5V | 22V | 1 | - | - | ROHS3 Compliant | ||
![]() SMBJ45CA-HF Comchip Technology | 49 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 50V | 600W | 8.3A | 72.7V | 45V | - | 1 | - | ROHS3 Compliant |