- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAJ14A-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | - | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 15.6V | 400W | 17.2A | 23.2V | 14V | 1 | - | ROHS3 Compliant | ||
![]() SMAJ160A-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | - | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 178V | 400W | 1.5A | 259V | 160V | 1 | - | ROHS3 Compliant | ||
![]() SMAJ170CA-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | - | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 189V | 400W | 1.4A | 275V | 170V | - | 1 | ROHS3 Compliant | ||
![]() SMBJ300CA-HF Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | - | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 335V | 600W | 1.2A | 486V | 300V | - | 1 | ROHS3 Compliant | ||
![]() SMBJ250A-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | - | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 279V | 600W | 1.5A | 405V | 250V | 1 | - | ROHS3 Compliant | ||
![]() TV04A4V0J(B)-HF Comchip Technology | In Stock | - | - | - | Surface Mount | DO-214AC, SMA | SMA (DO-214AC) | -55°C~150°C TJ | Bulk | Obsolete | 1 (Unlimited) | Zener | General Purpose | No | 5.89V | 400W | 46.5A | 8.6V | 4V | - | 1 | - | ||
![]() SMAJ12A-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | - | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 13.3V | 400W | 20.1A | 19.9V | 12V | 1 | - | ROHS3 Compliant | ||
![]() SMAJ12CA-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | - | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 13.3V | 400W | 20.1A | 19.9V | 12V | - | 1 | ROHS3 Compliant | ||
![]() SMAJ180CA-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | - | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 200V | 400W | 1.3A | 291.6V | 180V | - | 1 | ROHS3 Compliant | ||
![]() SMAJ170A-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | - | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 189V | 400W | 1.4A | 275V | 170V | 1 | - | ROHS3 Compliant | ||
![]() SMAJ18CA-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | - | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 20V | 400W | 13.7A | 29.2V | 18V | - | 1 | ROHS3 Compliant | ||
![]() SMBJ24A-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | - | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 26.7V | 600W | 15.4A | 38.9V | 24V | 1 | - | ROHS3 Compliant | ||
![]() SMBJ18A-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | - | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 20V | 600W | 20.5A | 29.2V | 18V | 1 | - | ROHS3 Compliant | ||
![]() SMBJ22CA-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | - | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 24.4V | 600W | 16.9A | 35.5V | 22V | - | 1 | ROHS3 Compliant | ||
![]() SMBJ5.0CA-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | - | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 6.4V | 600W | 65.2A | 9.2V | 5V | - | 1 | ROHS3 Compliant | ||
![]() SMBJ7.0CA-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | - | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 7.78V | 600W | 50A | 12V | 7V | - | 1 | ROHS3 Compliant | ||
![]() SMBJ78A-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | - | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 86.7V | 600W | 4.8A | 126V | 78V | 1 | - | ROHS3 Compliant | ||
![]() SMBJ8.0A-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | - | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 8.89V | 600W | 44.1A | 13.6V | 8V | 1 | - | ROHS3 Compliant | ||
![]() SMBJ150CA-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | - | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 167V | 600W | 2.5A | 243V | 150V | - | 1 | ROHS3 Compliant | ||
![]() SMBJ190CA-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | - | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 211V | 600W | 1.9A | 307.8V | 190V | - | 1 | ROHS3 Compliant |