- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Applications | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ150A-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Zener | - | General Purpose | - | - | No | 167V | 600W | 2.5A | 243V | 150V | 1 | - | - | ROHS3 Compliant | ||
![]() SMBJ170A-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Zener | - | General Purpose | - | - | No | 189V | 600W | 2.2A | 275V | 170V | 1 | - | - | ROHS3 Compliant | ||
![]() ACPDQC12VEU-HF Comchip Technology | 25000 |
| Datasheet | 12 Weeks | Surface Mount | 0402 (1006 Metric) | -55°C~125°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | Zener | - | Automotive | - | - | No | 13.5V | 110W | 5A 8/20μs | 22V | 12V Max | 1 | - | 60pF @ 1MHz Max | ROHS3 Compliant | ||
![]() SMAJ5.0CA-HF Comchip Technology | 2302 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Zener | - | General Purpose | - | - | No | 6.4V | 400W | 43.5A | 9.2V | 5V | - | 1 | - | ROHS3 Compliant | ||
![]() ACPDUC5V0USP-HF Comchip Technology | 30 |
| Datasheet | 12 Weeks | Surface Mount | 2-SMD, No Lead | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | Zener | Matte Tin (Sn) | Automotive | 260 | 30 | No | 5.4V | 60W | 3A 8/20μs | 20V | 5V Max | 1 | - | 0.6pF @ 1MHz | ROHS3 Compliant | ||
![]() SMAJ26CA-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Zener | - | General Purpose | - | - | No | 28.9V | 400W | 9.5A | 42.1V | 26V | - | 1 | - | ROHS3 Compliant | ||
![]() SMAJ28CA-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Zener | - | General Purpose | - | - | No | 31.1V | 400W | 8.8A | 45.4V | 28V | - | 1 | - | ROHS3 Compliant | ||
![]() SMAJ36A-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Zener | - | General Purpose | - | - | No | 40V | 400W | 6.9A | 58.1V | 36V | 1 | - | - | ROHS3 Compliant | ||
![]() SMAJ8.0A-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Zener | - | General Purpose | - | - | No | 8.89V | 400W | 29.4A | 13.6V | 8V | 1 | - | - | ROHS3 Compliant | ||
![]() SMAJ64CA-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Zener | - | General Purpose | - | - | No | 71.1V | 400W | 3.9A | 103V | 64V | - | 1 | - | ROHS3 Compliant | ||
![]() SMAJ54CA-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Zener | - | General Purpose | - | - | No | 60V | 400W | 4.6A | 87.1V | 54V | - | 1 | - | ROHS3 Compliant | ||
![]() SMCJ400CA-HF Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Zener | - | General Purpose | - | - | No | 447V | 1500W 1.5kW | 2.3A | 648V | 400V | - | 1 | - | ROHS3 Compliant | ||
![]() SMCJ350CA-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Zener | - | General Purpose | - | - | No | 391V | 1500W 1.5kW | 2.6A | 567V | 350V | - | 1 | - | ROHS3 Compliant | ||
![]() SMAJ250CA-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Zener | - | General Purpose | - | - | No | 279V | 400W | 1A | 405V | 250V | - | 1 | - | ROHS3 Compliant | ||
![]() SMCJ11CA-HF Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Zener | - | General Purpose | - | - | No | 12.2V | 1500W 1.5kW | 82.4A | 18.2V | 11V | - | 1 | - | ROHS3 Compliant | ||
![]() SMCJ14CA-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Zener | - | General Purpose | - | - | No | 15.6V | 1500W 1.5kW | 64.7A | 23.2V | 14V | - | 1 | - | ROHS3 Compliant | ||
![]() SMCJ220CA-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Zener | - | General Purpose | - | - | No | 246V | 1500W 1.5kW | 4.2A | 356V | 220V | - | 1 | - | ROHS3 Compliant | ||
![]() SMCJ20CA-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Zener | - | General Purpose | - | - | No | 22.2V | 1500W 1.5kW | 46.3A | 32.4V | 20V | - | 1 | - | ROHS3 Compliant | ||
![]() SMCJ220A-HF Comchip Technology | 35 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Zener | - | General Purpose | - | - | No | 246V | 1500W 1.5kW | 4.2A | 356V | 220V | 1 | - | - | ROHS3 Compliant | ||
![]() SMCJ40CA-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Zener | - | General Purpose | - | - | No | 44.4V | 1500W 1.5kW | 23.3A | 64.5V | 40V | - | 1 | - | ROHS3 Compliant |