- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMCJ43A-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 47.8V | 1500W 1.5kW | 21.6A | 69.4V | 43V | 1 | - | ROHS3 Compliant | ||
![]() SMCJ54CA-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 60V | 1500W 1.5kW | 17.2A | 87.1V | 54V | - | 1 | ROHS3 Compliant | ||
![]() SMCJ20A-HF Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 22.2V | 1500W 1.5kW | 46.3A | 32.4V | 20V | 1 | - | ROHS3 Compliant | ||
![]() SMCJ58A-HF Comchip Technology | 35 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 64.4V | 1500W 1.5kW | 16A | 93.6V | 58V | 1 | - | ROHS3 Compliant | ||
![]() SMCJ54A-HF Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 60V | 1500W 1.5kW | 17.2A | 87.1V | 54V | 1 | - | ROHS3 Compliant | ||
![]() SMCJ64CA-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 71.1V | 1500W 1.5kW | 14.5A | 103V | 64V | - | 1 | ROHS3 Compliant | ||
![]() SMCJ9.0CA-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 10V | 1500W 1.5kW | 97.4A | 15.4V | 9V | - | 1 | ROHS3 Compliant | ||
![]() SMBJ300A-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 335V | 600W | 1.2A | 486V | 300V | 1 | - | ROHS3 Compliant | ||
![]() SMBJ350CA-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 391V | 600W | 1A | 567V | 350V | - | 1 | ROHS3 Compliant | ||
![]() SMBJ250CA-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 279V | 600W | 1.5A | 405V | 250V | - | 1 | ROHS3 Compliant | ||
![]() SMBJ440A-HF Comchip Technology | 35 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 492V | 600W | 800mA | 713V | 440V | 1 | - | ROHS3 Compliant | ||
![]() SMCJ350A-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 391V | 1500W 1.5kW | 2.6A | 567V | 350V | 1 | - | ROHS3 Compliant | ||
![]() SMAJ400A-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 447V | 400W | 600mA | 648V | 400V | 1 | - | ROHS3 Compliant | ||
![]() SMCJ100CA-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 111V | 1500W 1.5kW | 9.3A | 162V | 100V | - | 1 | ROHS3 Compliant | ||
![]() SMCJ15CA-HF Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 16.7V | 1500W 1.5kW | 61.5A | 24.4V | 15V | - | 1 | ROHS3 Compliant | ||
![]() SMCJ15A-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 16.7V | 1500W 1.5kW | 61.5A | 24.4V | 15V | 1 | - | ROHS3 Compliant | ||
![]() SMCJ120CA-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 133V | 1500W 1.5kW | 7.8A | 193V | 120V | - | 1 | ROHS3 Compliant | ||
![]() SMCJ120A-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 133V | 1500W 1.5kW | 7.8A | 193V | 120V | 1 | - | ROHS3 Compliant | ||
![]() SMCJ130A-HF Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 144V | 1500W 1.5kW | 7.2A | 209V | 130V | 1 | - | ROHS3 Compliant | ||
![]() SMCJ13CA-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 14.4V | 1500W 1.5kW | 69.8A | 21.5V | 13V | - | 1 | ROHS3 Compliant |