- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMCJ200A-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 224V | 1500W 1.5kW | 4.6A | 324V | 200V | 1 | - | ROHS3 Compliant | ||
![]() SMCJ24A-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 26.7V | 1500W 1.5kW | 38.6A | 38.9V | 24V | 1 | - | ROHS3 Compliant | ||
![]() SMCJ40A-HF Comchip Technology | 35 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 44.4V | 1500W 1.5kW | 23.3A | 64.5V | 40V | 1 | - | ROHS3 Compliant | ||
![]() SMCJ48CA-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 53.3V | 1500W 1.5kW | 19.4A | 77.4V | 48V | - | 1 | ROHS3 Compliant | ||
![]() SMCJ7.0CA-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 7.78V | 1500W 1.5kW | 125A | 12V | 7V | - | 1 | ROHS3 Compliant | ||
![]() SMCJ75CA-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 83.3V | 1500W 1.5kW | 12.4A | 121V | 75V | - | 1 | ROHS3 Compliant | ||
![]() SMCJ7.5A-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 8.33V | 1500W 1.5kW | 116.3A | 12.9V | 7.5V | 1 | - | ROHS3 Compliant | ||
![]() SMCJ28A-HF Comchip Technology | 35 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 31.1V | 1500W 1.5kW | 33A | 45.4V | 28V | 1 | - | ROHS3 Compliant | ||
![]() SMCJ180CA-HF Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 200V | 1500W 1.5kW | 5.1A | 291.6V | 180V | - | 1 | ROHS3 Compliant | ||
![]() SMCJ48A-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 53.3V | 1500W 1.5kW | 19.4A | 77.4V | 48V | 1 | - | ROHS3 Compliant | ||
![]() SMCJ6.5CA-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 7.22V | 1500W 1.5kW | 133.9A | 11.2V | 6.5V | - | 1 | ROHS3 Compliant | ||
![]() SMCJ64A-HF Comchip Technology | 26 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 71.1V | 1500W 1.5kW | 14.5A | 103V | 64V | 1 | - | ROHS3 Compliant | ||
![]() SMBJ440CA-HF Comchip Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 492V | 600W | 800mA | 713V | 440V | - | 1 | ROHS3 Compliant | ||
![]() SMBJ8.5A-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 9.44V | 600W | 41.7A | 14.4V | 8.5V | 1 | - | ROHS3 Compliant | ||
![]() SMBJ220A-HF Comchip Technology | 37 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 246V | 600W | 1.7A | 356V | 220V | 1 | - | ROHS3 Compliant | ||
![]() SMBJ120CA-HF Comchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 133V | 600W | 3.1A | 193V | 120V | - | 1 | ROHS3 Compliant | ||
![]() SMBJ120A-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 133V | 600W | 3.1A | 193V | 120V | 1 | - | ROHS3 Compliant | ||
![]() SMAJ20A-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 22.2V | 400W | 12.3A | 32.4V | 20V | 1 | - | ROHS3 Compliant | ||
![]() SMAJ30CA-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 33.3V | 400W | 8.3A | 48.4V | 30V | - | 1 | ROHS3 Compliant | ||
![]() SMAJ220A-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | No | 246V | 400W | 1.1A | 356V | 220V | 1 | - | ROHS3 Compliant |