- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPDH2V5UB-HF Comchip Technology | 19 |
| Datasheet | 1 Weeks | Surface Mount | SC-79, SOD-523 | -55°C~150°C TJ | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 4V | 104W | 9A | 11.5V | 2.5V Max | 1 | - | 145pF @ 1MHz Max | ROHS3 Compliant | ||
![]() CPDH24V0UB-HF Comchip Technology | 24 |
| Datasheet | 1 Weeks | Surface Mount | SC-79, SOD-523 | -55°C~125°C TA | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 26V | - | 1A 8/20μs | 35V | 24V Max | 1 | - | 50pF @ 1MHz Max | ROHS3 Compliant | ||
![]() CPDV5V0B-HF Comchip Technology | 19 |
| Datasheet | 1 Weeks | Surface Mount | SOD-323 | -55°C~125°C TA | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 6V | 100W | 4A 8/20μs | 25V | 5V Max | - | 1 | 0.25pF @ 1MHz | ROHS3 Compliant | ||
![]() CPDV5V0-HF Comchip Technology | 36 |
| Datasheet | 1 Weeks | Surface Mount | SOD-323 | -55°C~150°C TA | - | Active | 1 (Unlimited) | Steering (Rail to Rail) | General Purpose | Yes | 6V | 350W | 18A 8/20μs | 20V | 5V Max | - | 1 | - | ROHS3 Compliant | ||
![]() TV06A110JB-HF Comchip Technology | 5 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 12.2V | 600W | 33A | 18.2V | 11V | - | 1 | - | ROHS3 Compliant | ||
![]() TV06A170JB-HF Comchip Technology | 26 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 18.9V | 600W | 21.7A | 27.6V | 17V | - | 1 | - | ROHS3 Compliant | ||
![]() TV06A7V0JB-HF Comchip Technology | 26 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 7.78V | 600W | 50A | 12V | 7V | - | 1 | - | ROHS3 Compliant | ||
![]() TV06A140JB-HF Comchip Technology | 26 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 15.6V | 600W | 25.9A | 23.2V | 14V | - | 1 | - | ROHS3 Compliant | ||
![]() TV06A9V0J-HF Comchip Technology | 35 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 10V | 600W | 39A | 15.4V | 9V | 1 | - | - | ROHS3 Compliant | ||
![]() TV06A240J-HF Comchip Technology | 35 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 26.7V | 600W | 15.4A | 38.9V | 24V | 1 | - | - | ROHS3 Compliant | ||
![]() TV06A7V5J-HF Comchip Technology | 26 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 8.33V | 600W | 46.5A | 12.9V | 7.5V | 1 | - | - | ROHS3 Compliant | ||
![]() TV06A580J-HF Comchip Technology | 26 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 64.4V | 600W | 6.41A | 93.6V | 58V | 1 | - | - | ROHS3 Compliant | ||
![]() TV06A100J-HF Comchip Technology | 26 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 11.1V | 600W | 35.3A | 17V | 10V | 1 | - | - | ROHS3 Compliant | ||
![]() TV06A120J-HF Comchip Technology | 5 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 13.3V | 600W | 30.2A | 19.9V | 12V | 1 | - | - | ROHS3 Compliant | ||
![]() TV06A8V0J-HF Comchip Technology | 5 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 8.89V | 600W | 44.1A | 13.6V | 8V | 1 | - | - | ROHS3 Compliant | ||
![]() TV06A6V0J-HF Comchip Technology | 26 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 6.67V | 600W | 58.3A | 10.3V | 6V | 1 | - | - | ROHS3 Compliant | ||
![]() ATV06A400JB-HF Comchip Technology | 26 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Automotive, AEC-Q101 | Active | 1 (Unlimited) | Zener | General Purpose | No | 44.4V | 600W | 9.3A | 64.5V | 40V | - | 1 | - | ROHS3 Compliant | ||
![]() ATV06A280JB-HF Comchip Technology | 26 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Automotive, AEC-Q101 | Active | 1 (Unlimited) | Zener | General Purpose | No | 31.1V | 600W | 13.2A | 45.4V | 28V | - | 1 | - | ROHS3 Compliant | ||
![]() ATV06A220JB-HF Comchip Technology | 26 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Automotive, AEC-Q101 | Active | 1 (Unlimited) | Zener | General Purpose | No | 24.4V | 600W | 16.9A | 35.5V | 22V | - | 1 | - | ROHS3 Compliant | ||
![]() ATV06A190JB-HF Comchip Technology | 5 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Automotive, AEC-Q101 | Active | 1 (Unlimited) | Zener | General Purpose | No | 21.1V | 600W | 19.5A | 30.8V | 19V | - | 1 | - | ROHS3 Compliant |