Filters
  • Packaging
  • Package / Case
  • Applications
  • Mounting Type
  • Power Line Protection
  • Type
  • Moisture Sensitivity Level (MSL)
  • Part Status
  • Polarity
  • RoHS Status
  • Clamping Voltage
  • Published

Attribute column

Manufacturer

Comchip Technology TVS - Diodes

View Mode:
4750 Results
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
Applications

Power Line Protection

Voltage - Breakdown (Min)

Power - Peak Pulse

Current - Peak Pulse (10/1000μs)

Voltage - Clamping (Max) @ Ipp

Voltage - Reverse Standoff (Typ)

Unidirectional Channels

Bidirectional Channels

Capacitance @ Frequency

RoHS Status

TV06A6V0J-HF
TV06A6V0J-HF

Comchip Technology

26
Datasheet

1 Weeks

Surface Mount

DO-214AC, SMA

-55°C~150°C TJ

-

Active

1 (Unlimited)

Zener

General Purpose

No

6.67V

600W

58.3A

10.3V

6V

1

-

-

ROHS3 Compliant

ATV06A400JB-HF
ATV06A400JB-HF

Comchip Technology

26
Datasheet

1 Weeks

Surface Mount

DO-214AC, SMA

-55°C~150°C TJ

Automotive, AEC-Q101

Active

1 (Unlimited)

Zener

General Purpose

No

44.4V

600W

9.3A

64.5V

40V

-

1

-

ROHS3 Compliant

ATV06A280JB-HF
ATV06A280JB-HF

Comchip Technology

26
Datasheet

1 Weeks

Surface Mount

DO-214AC, SMA

-55°C~150°C TJ

Automotive, AEC-Q101

Active

1 (Unlimited)

Zener

General Purpose

No

31.1V

600W

13.2A

45.4V

28V

-

1

-

ROHS3 Compliant

ATV06A220JB-HF
ATV06A220JB-HF

Comchip Technology

26
Datasheet

1 Weeks

Surface Mount

DO-214AC, SMA

-55°C~150°C TJ

Automotive, AEC-Q101

Active

1 (Unlimited)

Zener

General Purpose

No

24.4V

600W

16.9A

35.5V

22V

-

1

-

ROHS3 Compliant

ATV06A190JB-HF
ATV06A190JB-HF

Comchip Technology

5
Datasheet

1 Weeks

Surface Mount

DO-214AC, SMA

-55°C~150°C TJ

Automotive, AEC-Q101

Active

1 (Unlimited)

Zener

General Purpose

No

21.1V

600W

19.5A

30.8V

19V

-

1

-

ROHS3 Compliant

ATV06A330JB-HF
ATV06A330JB-HF

Comchip Technology

91
Datasheet

1 Weeks

Surface Mount

DO-214AC, SMA

-55°C~150°C TJ

Automotive, AEC-Q101

Active

1 (Unlimited)

Zener

General Purpose

No

36.7V

600W

11.3A

53.3V

33V

-

1

-

ROHS3 Compliant

CPDH5V0UC-HF
CPDH5V0UC-HF

Comchip Technology

36
Datasheet

1 Weeks

Surface Mount

SC-79, SOD-523

-55°C~125°C TA

-

Active

1 (Unlimited)

Zener

General Purpose

No

6V

60W

4A 8/20μs

15V

5V Max

1

-

0.4pF @ 1MHz

ROHS3 Compliant

CPDV3V3A-HF
CPDV3V3A-HF

Comchip Technology

19
Datasheet

1 Weeks

Surface Mount

SOD-323

-55°C~125°C TA

-

Active

1 (Unlimited)

Zener

General Purpose

No

4.2V

100W

4A 8/20μs

25V

3.3V Max

-

1

0.25pF @ 1MHz

ROHS3 Compliant

CPDH3V3-HF
CPDH3V3-HF

Comchip Technology

36
Datasheet

1 Weeks

Surface Mount

SC-79, SOD-523

-55°C~150°C TA

-

Active

1 (Unlimited)

Zener

General Purpose

No

4V

350W

23A 8/20μs

16V

3.3V Max

-

1

35pF @ 1MHz

ROHS3 Compliant

TV06A150JB-HF
TV06A150JB-HF

Comchip Technology

5
Datasheet

1 Weeks

Surface Mount

DO-214AC, SMA

-55°C~150°C TJ

-

Active

1 (Unlimited)

Zener

General Purpose

No

16.7V

600W

24.6A

24.4V

15V

-

1

-

ROHS3 Compliant

TV06A180JB-HF
TV06A180JB-HF

Comchip Technology

5
Datasheet

1 Weeks

Surface Mount

DO-214AC, SMA

-55°C~150°C TJ

-

Active

1 (Unlimited)

Zener

General Purpose

No

20V

600W

20.5A

29.2V

18V

-

1

-

ROHS3 Compliant

TV06A130JB-HF
TV06A130JB-HF

Comchip Technology

35
Datasheet

1 Weeks

Surface Mount

DO-214AC, SMA

-55°C~150°C TJ

-

Active

1 (Unlimited)

Zener

General Purpose

No

14.4V

600W

27.9A

21.5V

13V

-

1

-

ROHS3 Compliant

TV06A510J-HF
TV06A510J-HF

Comchip Technology

5
Datasheet

1 Weeks

Surface Mount

DO-214AC, SMA

-55°C~150°C TJ

-

Active

1 (Unlimited)

Zener

General Purpose

No

56.7V

600W

7.28A

82.4V

51V

1

-

-

ROHS3 Compliant

TV06A220J-HF
TV06A220J-HF

Comchip Technology

5
Datasheet

1 Weeks

Surface Mount

DO-214AC, SMA

-55°C~150°C TJ

-

Active

1 (Unlimited)

Zener

General Purpose

No

24.4V

600W

16.9A

35.5V

22V

1

-

-

ROHS3 Compliant

TV06A430J-HF
TV06A430J-HF

Comchip Technology

26
Datasheet

1 Weeks

Surface Mount

DO-214AC, SMA

-55°C~150°C TJ

-

Active

1 (Unlimited)

Zener

General Purpose

No

47.8V

600W

8.65A

69.4V

43V

1

-

-

ROHS3 Compliant

ATV06A400J-HF
ATV06A400J-HF

Comchip Technology

5
Datasheet

1 Weeks

Surface Mount

DO-214AC, SMA

-55°C~150°C TJ

Automotive, AEC-Q101

Active

1 (Unlimited)

Zener

General Purpose

No

44.4V

600W

9.3A

64.5V

40V

1

-

-

ROHS3 Compliant

ATV06A180J-HF
ATV06A180J-HF

Comchip Technology

35
Datasheet

1 Weeks

Surface Mount

DO-214AC, SMA

-55°C~150°C TJ

Automotive, AEC-Q101

Active

1 (Unlimited)

Zener

General Purpose

No

20V

600W

20.5A

29.2V

18V

1

-

-

ROHS3 Compliant

ATV06A140J-HF
ATV06A140J-HF

Comchip Technology

26
Datasheet

1 Weeks

Surface Mount

DO-214AC, SMA

-55°C~150°C TJ

Automotive, AEC-Q101

Active

1 (Unlimited)

Zener

General Purpose

No

15.6V

600W

25.9A

23.2V

14V

1

-

-

ROHS3 Compliant

CPDV5V0-HF
CPDV5V0-HF

Comchip Technology

36
Datasheet

1 Weeks

Surface Mount

SOD-323

-55°C~150°C TA

-

Active

1 (Unlimited)

Steering (Rail to Rail)

General Purpose

Yes

6V

350W

18A 8/20μs

20V

5V Max

-

1

-

ROHS3 Compliant

CPDH7V0UB-HF
CPDH7V0UB-HF

Comchip Technology

28
Datasheet

1 Weeks

Surface Mount

SC-79, SOD-523

-55°C~150°C TJ

-

Active

1 (Unlimited)

Zener

General Purpose

No

7.5V

108W

6A

18V

7V Max

1

-

65pF @ 1MHz Max

ROHS3 Compliant