- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATV06A150J-HF Comchip Technology | 35 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | Zener | General Purpose | No | 16.7V | 600W | 24.6A | 24.4V | 15V | 1 | - | - | ROHS3 Compliant | ||
![]() ATV06A260JB-HF Comchip Technology | 26 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | Zener | General Purpose | No | 28.9V | 600W | 14.3A | 42.1V | 26V | - | 1 | - | ROHS3 Compliant | ||
![]() ATV06A170JB-HF Comchip Technology | 18 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | Zener | General Purpose | No | 18.9V | 600W | 21.7A | 27.6V | 17V | - | 1 | - | ROHS3 Compliant | ||
![]() ATV06A260J-HF Comchip Technology | 26 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | Zener | General Purpose | No | 28.9V | 600W | 14.3A | 42.1V | 26V | 1 | - | - | ROHS3 Compliant | ||
![]() ATV06A160JB-HF Comchip Technology | 35 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | Zener | General Purpose | No | 17.8V | 600W | 23.1A | 26V | 16V | - | 1 | - | ROHS3 Compliant | ||
![]() ATV06A220J-HF Comchip Technology | 26 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | Zener | General Purpose | No | 24.4V | 600W | 16.9A | 35.5V | 22V | 1 | - | - | ROHS3 Compliant | ||
![]() ATV06A150JB-HF Comchip Technology | 5 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | Zener | General Purpose | No | 16.7V | 600W | 24.6A | 24.4V | 15V | - | 1 | - | ROHS3 Compliant | ||
![]() ATV06A240JB-HF Comchip Technology | 5 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | Zener | General Purpose | No | 26.7V | 600W | 15.4A | 38.9V | 24V | - | 1 | - | ROHS3 Compliant | ||
![]() ATV06A280J-HF Comchip Technology | 26 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | Zener | General Purpose | No | 31.1V | 600W | 13.2A | 45.4V | 28V | 1 | - | - | ROHS3 Compliant | ||
![]() TV06A6V0JB-HF Comchip Technology | 26 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | - | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 6.67V | 600W | 58.3A | 10.3V | 6V | - | 1 | - | ROHS3 Compliant | ||
![]() TV06A280JB-HF Comchip Technology | 35 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | - | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 31.1V | 600W | 13.2A | 45.4V | 28V | - | 1 | - | ROHS3 Compliant | ||
![]() TV06A360JB-HF Comchip Technology | 26 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | - | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 40V | 600W | 10.3A | 58.1V | 36V | - | 1 | - | ROHS3 Compliant | ||
![]() TV06A480JB-HF Comchip Technology | 5 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | - | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 53.3V | 600W | 7.75A | 77.4V | 48V | - | 1 | - | ROHS3 Compliant | ||
![]() TV06A300JB-HF Comchip Technology | 26 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | - | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 33.3V | 600W | 12.4A | 48.4V | 30V | - | 1 | - | ROHS3 Compliant | ||
![]() TV06A480J-HF Comchip Technology | 26 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | - | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 53.3V | 600W | 7.75A | 77.4V | 48V | 1 | - | - | ROHS3 Compliant | ||
![]() TV06A400J-HF Comchip Technology | 5 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | - | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 44.4V | 600W | 9.3A | 64.5V | 40V | 1 | - | - | ROHS3 Compliant | ||
![]() TV06A160J-HF Comchip Technology | 26 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | - | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 17.8V | 600W | 23.1A | 26V | 16V | 1 | - | - | ROHS3 Compliant | ||
![]() CPDV8V0-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | SOD-323 | -55°C~150°C TA | - | - | Active | 1 (Unlimited) | Steering (Rail to Rail) | General Purpose | Yes | 8.5V | 350W | 18A 8/20μs | 24V | 8V Max | - | 1 | - | ROHS3 Compliant | ||
![]() CPDV15V0-HF Comchip Technology | 19 |
| Datasheet | 1 Weeks | Surface Mount | SOD-323 | -55°C~150°C TA | - | - | Active | 1 (Unlimited) | Steering (Rail to Rail) | General Purpose | Yes | 16.7V | 350W | 10A 8/20μs | 31.8V | 15V Max | - | 1 | - | ROHS3 Compliant | ||
![]() CPDQC12VA-HF Comchip Technology | 3861 |
| Datasheet | 12 Weeks | Surface Mount | 0402 (1006 Metric) | -40°C~125°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Zener | General Purpose | No | 12.4V | 170W | 5A 8/20μs | 34V | 12V Max | - | 1 | 3pF @ 1MHz | ROHS3 Compliant |