- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Termination Style | Working Voltage | Polarity | Number of Channels | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATV66SM8T43CA-HF Comchip Technology | 7 |
| - | Surface Mount | DO-218AB | DO-218AB | - | Comchip Technology | 47.8 V | - | 750 | 95 A | Comchip Technology | + 175 C | Comchip Technology | - 55 C | Tape & Reel (TR) | 8 W | 6.6 kW | Active | Details | - | - | - | -55°C ~ 175°C (TJ) | Reel | Automotive, AEC-Q101 | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 43 V | Bidirectional | 1 Channel | - | No | 47.8V | 6600W (6.6kW) | 95A | 69.4V | 69.4 V | 43V | - | - | 1 | - | - | ESD Suppressors / TVS Diodes | ||
![]() ACPDZC5V0BU-HF Comchip Technology | 23 |
| - | Surface Mount | 0201 (0603 Metric) | 0201/DFN0603 | - | Comchip Technology | 5.8 V | - | 10000 | 4 A | Comchip Technology | + 125 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 56 W | Active | Details | - | 20 kV | 20 kV | -55°C ~ 125°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 5 V | Unidirectional | 1 Channel | - | No | 5.8V | 56W | 4A (8/20μs) | 14V | 14 V | 5V (Max) | 1 | - | - | 0.45pF @ 1MHz | 1.2 V | ESD Suppressors / TVS Diodes | ||
![]() CPDT-18VUB-HF Comchip Technology | 39 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | CPDT-18 | Comchip Technology | 20 V | 100 pF | 3000 | 9 A | Comchip Technology | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 350 W | Active | In Transition | 0.000310 oz | 15 kV | 8 kV | -55°C ~ 150°C (TA) | MouseReel | - | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 18 V | Bidirectional, Unidirectional | 1 Channel | - | No | 20V | 350W | 9A | 45V | 45 V | 18V (Max) | 1 | ESD Suppressors | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() CPDQ03C5V0USP-HF Comchip Technology | 27 |
| - | Surface Mount | SC-101, SOT-883 | 0402C-03/SOT-883 | CPDQ03 | Comchip Technology | 6 V | 0.6 pF | 5000 | 3 A | Comchip Technology | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 48 W | Active | In Transition | - | 15 kV | 10 kV | -55°C ~ 150°C (TJ) | MouseReel | - | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 5 V | Unidirectional | 1 Channel | - | No | 6V | 48W | 3A (8/20μs) | 16V | 16 V | 5V (Max) | 1 | ESD Suppressors | - | 0.6pF @ 1MHz (Max) | - | ESD Suppressors / TVS Diodes | ||
![]() TVP06B181A-HF Comchip Technology | 28 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | TVP06B181 | - | 171 V | - | 3000 | 2.44 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | 5 W | 600 W | Active | In Transition | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | Zener | General Purpose | - | NOT SPECIFIED | NOT SPECIFIED | SMD/SMT | 154 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 171V | 600W | 2.44A | 246V | 246 V | 154V | 1 | - | - | - | 3.5 V | - | ||
![]() TVP06B381A-HF Comchip Technology | 28 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | TVP06B381 | - | 361 V | - | 3000 | 1.14 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | 5 W | 600 W | Active | In Transition | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | Reel | - | Zener | General Purpose | - | NOT SPECIFIED | NOT SPECIFIED | SMD/SMT | 324.9 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 361V | 600W | 1.14A | 524.4V | 524.4 V | 324.9V | 1 | - | - | - | 5 V | - | ||
![]() ACPDZC5V0B-HF Comchip Technology | 9818 |
| - | Surface Mount | 0201 (0603 Metric) | 0201/DFN0603 | - | Comchip Technology | 6 V | - | 10000 | 4 A | Comchip Technology | + 125 C | Comchip Technology | - 55 C | - | - | 100 W | Active | Details | - | 20 kV | 20 kV | -55°C ~ 125°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 5 V | Bidirectional | 1 Channel | - | No | 6V | 100W | 4A (8/20μs) | 25V | 25 V | 5V (Max) | - | - | 1 | 0.23pF @ 1MHz | - | ESD Suppressors / TVS Diodes | ||
![]() ATV66SM8T26A-HF Comchip Technology | 7 |
| - | Surface Mount | DO-218AB | DO-218AB | - | Comchip Technology | 28.9 V | - | 750 | 157 A | Comchip Technology | + 175 C | Comchip Technology | - 55 C | Tape & Reel (TR) | 8 W | 6.6 kW | Active | Details | - | - | - | -55°C ~ 175°C (TJ) | Reel | Automotive, AEC-Q101 | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 26 V | Unidirectional | 1 Channel | - | No | 28.9V | 6600W (6.6kW) | 157A | 42.1V | 42.1 V | 26V | 1 | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() P6KE39A-HF Comchip Technology | 33 |
| - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | P6KE39 | - | - | - | - | - | - | - | Comchip Technology | - | Tape & Box (TB) | - | - | Active | - | - | - | - | -55°C ~ 150°C (TJ) | - | P6KE-HF | Zener | General Purpose | - | - | - | - | - | - | - | - | No | 37.05V | 600W | 11.13A | 53.9V | - | 33.3V | 1 | - | - | - | - | - | ||
![]() CPDT-36VUB-HF Comchip Technology | 3000 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | CPDT-36 | Comchip Technology | 40 V | 60 pF | 3000 | 5 A | Comchip Technology | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 350 W | Active | In Transition | 0.000310 oz | 15 kV | 8 kV | -55°C ~ 150°C (TA) | MouseReel | - | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 36 V | Bidirectional, Unidirectional | 1 Channel | - | No | 40V | 350W | 5A | 75V | 75 V | 36V (Max) | 1 | ESD Suppressors | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() AUSMBJ33CA-HF Comchip Technology | 12000 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | - | 36.7 V | - | - | 11.3 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 600 W | Active | - | - | - | - | -55°C ~ 150°C (TJ) | - | Automotive, AEC-Q101, AUSMBJ | Zener | Automotive | - | - | - | SMD/SMT | 33 V | Bidirectional | 1 Channel | - | No | 36.7V | 600W | 11.3A | 53.3V | 53.3 V | 33V | - | TVS Diodes | 1 | - | - | - | ||
![]() 3.0SMCJ30CA-HF Comchip Technology | 48 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | Comchip Technology | 33.3 V | - | 3000 | 62 A | Comchip Technology | + 150 C | Comchip Technology | - 65 C | Tape & Reel (TR) | 6.5 W | 3 kW | Active | In Transition | - | - | - | -65°C ~ 150°C (TJ) | Reel | 3.0SMCJ | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 30 V | Bidirectional | 1 Channel | - | No | 33.3V | 3000W (3kW) | 62A | 48.4V | 48.4 V | 30V | - | TVS Diodes | 1 | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() AUSMBJ80CA-HF Comchip Technology | 48 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | - | - | - | - | - | - | - | Comchip Technology | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -55°C ~ 150°C (TJ) | - | Automotive, AEC-Q101, AUSMBJ | Zener | Automotive | - | - | - | - | - | - | - | - | No | 88.8V | 600W | 4.6A | 129.6V | - | 80V | - | - | 1 | - | - | - | ||
![]() AUSMBJ100CA-HF Comchip Technology | 48 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | Comchip Technology | 111 V | - | 3000 | 3.7 A | Comchip Technology | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 600 W | Active | In Transition | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101, AUSMBJ | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 100 V | Bidirectional | 1 Channel | - | No | 111V | 600W | 3.7A | 162V | 162 V | 100V | - | TVS Diodes | 1 | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() AUSMBJ78CA-HF Comchip Technology | 48 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | - | - | - | - | - | - | - | Comchip Technology | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -55°C ~ 150°C (TJ) | - | Automotive, AEC-Q101, AUSMBJ | Zener | Automotive | - | - | - | - | - | - | - | - | No | 86.7V | 600W | 4.8A | 126V | - | 78V | - | - | 1 | - | - | - | ||
![]() ACPDQC2V5HT-HF Comchip Technology | 22675 |
| - | Surface Mount | 0402 (1006 Metric) | 0402C/SOD-923F | - | Comchip Technology | 3.3 V | - | 5000 | 40 A | Comchip Technology | + 125 C | Comchip Technology | - 55 C | - | - | 340 W | Active | Details | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 2.5 V | Bidirectional | 1 Channel | - | No | 3.3V | 340W | 40A (8/20μs) | 8.5V (Typ) | - | 2.5V (Max) | - | - | 1 | 85pF @ 1MHz | - | ESD Suppressors / TVS Diodes | ||
![]() ASM24BC-HF Comchip Technology | 7 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | Comchip Technology | 26.2 V | - | 3000 | 7 A | Comchip Technology | + 125 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 364 W | Active | Details | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 24 V | - | 1 Channel | - | No | 26.2V | 364W | 7A (8/20μs) | 52V | 52 V | 24V (Max) | - | - | 2 | 30pF @ 1MHz (Max) | - | ESD Suppressors / TVS Diodes | ||
![]() CPDA10C1V5U-HF Comchip Technology | 2548 |
| - | Surface Mount | 10-XFDFN | DFN2510-10 | - | Comchip Technology | 2.3 V | - | 3000 | 5 A | Comchip Technology | + 125 C | Comchip Technology | - 55 C | - | - | 45 W | Active | Details | - | 18 kV | 16 kV | -55°C ~ 125°C (TJ) | MouseReel | - | Steering (Rail to Rail) | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 1.5 V | - | 1 Channel | - | No | 2.3V | 45W | 5A (8/20μs) | 9V | 9 V | 1.5V (Max) | 4 | - | - | 0.6pF @ 1MHz | 1.2 V | ESD Suppressors / TVS Diodes | ||
![]() AUSMBJ26CA-HF Comchip Technology | 48 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | Comchip Technology | 28.9 V | - | 3000 | 14.3 A | Comchip Technology | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 600 W | Active | In Transition | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101, AUSMBJ | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 26 V | Bidirectional | 1 Channel | - | No | 28.9V | 600W | 14.3A | 42.1V | 42.1 V | 26V | - | TVS Diodes | 1 | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() ACPDQC12VA-HF Comchip Technology | 48 |
| - | Surface Mount | 0402 (1006 Metric) | 0402C/SOD-923F | - | Comchip Technology | 12.4 V | 5 pF | 5000 | 5 A | Comchip Technology | + 125 C | Comchip Technology | - 40 C | Tape & Reel (TR) | - | 170 W | Active | In Transition | - | 30 kV | 30 kV | -40°C ~ 125°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 12 V | Bidirectional | 1 Channel | - | No | 12.4V | 170W | 5A (8/20μs) | 34V | 34 V | 12V (Max) | - | ESD Suppressors | 1 | 3pF @ 1MHz | - | ESD Suppressors / TVS Diodes |