- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part Life Cycle Code | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Type | Applications | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Termination Style | Working Voltage | Polarity | Number of Channels | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TVP06B200CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | TVP06B200 | 19 V | 3000 | - | 21.66 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | Zener | General Purpose | NOT SPECIFIED | - | NOT SPECIFIED | SMD/SMT | 17.1 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 19V | 600W | 21.66A | 27.7V | 27.7 V | 17.1V | - | 1 | - | 3.5 V | ||
![]() ASMAJ13CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | ASMAJ13 | 14.4 V | 5000 | COMCHIP TECHNOLOGY CO LTD | 18.6 A | ASMAJ13CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 1 W | 400 W | Active | NOT SPECIFIED | 5.77 | In Transition | Yes | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | - | SMD/SMT | 13 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 14.4V | 400W | 18.6A | 21.5V | 21.5 V | 13V | - | 1 | - | - | ||
![]() ASMAJ26CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | ASMAJ26 | 28.9 V | 5000 | - | 9.5 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 1 W | 400 W | Active | - | - | In Transition | - | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | - | - | - | SMD/SMT | 26 V | Bidirectional | 1 Channel | - | No | 28.9V | 400W | 9.5A | 42.1V | 42.1 V | 26V | - | 1 | - | - | ||
![]() ASMAJ220A-HF Comchip Technology | In Stock | - | - | - | DO-214AC-2 | - | - | 246 V | 5000 | - | 1.1 A | - | + 150 C | - | - 55 C | - | - | 1 W | 400 W | - | - | - | In Transition | - | 0.002258 oz | - | - | - | Reel | - | - | - | - | - | - | SMD/SMT | 220 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 356 V | - | - | - | - | 5 V | ||
![]() ASMBJ100A-HF Comchip Technology | 12000 |
| - | Surface Mount | DO-214AA-2 | SMB/DO-214AA | ASMBJ100 | 111 V | 3000 | - | 3.7 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | - | - | - | SMD/SMT | 100 V | Unidirectional | 1 Channel | - | No | 111V | 600W | 3.7A | 162V | 162 V | 100V | 1 | - | - | 3.5 V | ||
![]() ASMBJ110CA-HF Comchip Technology | 12000 |
| - | Surface Mount | DO-214AA-2 | SMB/DO-214AA | ASMBJ110 | 122 V | 3000 | COMCHIP TECHNOLOGY CO LTD | 3.4 A | ASMBJ110CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 5 W | 600 W | Active | NOT SPECIFIED | 5.78 | In Transition | Yes | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | - | SMD/SMT | 110 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 122V | 600W | 3.4A | 177V | 177 V | 110V | - | 1 | - | - | ||
![]() ASMCJ45A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | ASMCJ45 | 50 V | 3000 | COMCHIP TECHNOLOGY CO LTD | 20.6 A | ASMCJ45A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 6.5 W | 1.5 kW | Active | NOT SPECIFIED | 5.77 | In Transition | Yes | 0.009065 oz | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | - | SMD/SMT | 45 V | Unidirectional | 1 Channel | - | No | 50V | 1500W (1.5kW) | 20.6A | 72.7V | 72.7 V | 45V | 1 | - | - | 3.5 V | ||
![]() ASMCJ20A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | ASMCJ20 | 22.2 V | 3000 | COMCHIP TECHNOLOGY CO LTD | 46.3 A | ASMCJ20A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 6.5 W | 1.5 kW | Active | NOT SPECIFIED | 5.77 | In Transition | Yes | 0.009065 oz | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | - | SMD/SMT | 20 V | Unidirectional | 1 Channel | - | No | 22.2V | 1500W (1.5kW) | 46.3A | 32.4V | 32.4 V | 20V | 1 | - | - | 3.5 V | ||
![]() ASMBJ160CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | SMB/DO-214AA | ASMBJ160 | 178 V | 3000 | - | 2.3 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | - | - | - | SMD/SMT | 160 V | Bidirectional | 1 Channel | - | No | 178V | 600W | 2.3A | 259V | 259 V | 160V | - | 1 | - | - | ||
![]() ASMAJ51CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | ASMAJ51 | 56.7 V | 5000 | - | 4.9 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 1 W | 400 W | Active | - | - | In Transition | - | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | - | - | - | SMD/SMT | 51 V | Bidirectional | 1 Channel | - | No | 56.7V | 400W | 4.9A | 82.4V | 82.4 V | 51V | - | 1 | - | - | ||
![]() ASMCJ13CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | ASMCJ13 | 14.4 V | 3000 | COMCHIP TECHNOLOGY CO LTD | 69.8 A | ASMCJ13CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 6.5 W | 1.5 kW | Active | NOT SPECIFIED | 5.77 | In Transition | Yes | 0.009065 oz | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | - | SMD/SMT | 13 V | Bidirectional | 1 Channel | - | No | 14.4V | 1500W (1.5kW) | 69.8A | 21.5V | 21.5 V | 13V | - | 1 | - | - | ||
![]() ASMAJ6.0A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | ASMAJ60 | 6.67 V | 5000 | COMCHIP TECHNOLOGY CO LTD | 38.8 A | ASMAJ60A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 1 W | 400 W | Active | NOT SPECIFIED | 5.77 | In Transition | Yes | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | - | SMD/SMT | 6 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 66.7V | 400W | 4.1A | 96.8V | 10.3 V | 60V | 1 | - | - | 3.5 V | ||
![]() ASMBJ8.0A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | SMB/DO-214AA | ASMBJ8.0 | 8.89 V | 3000 | COMCHIP TECHNOLOGY CO LTD | 44.1 A | ASMBJ8.0A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 5 W | 600 W | Active | NOT SPECIFIED | 5.77 | In Transition | Yes | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | - | SMD/SMT | 8 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 8.89V | 600W | 44.1A | 13.6V | 13.6 V | 8V | 1 | - | - | 3.5 V | ||
![]() ASMBJ5.0CA-HF Comchip Technology | 12000 |
| - | Surface Mount | DO-214AA-2 | SMB/DO-214AA | ASMBJ5.0 | 6.4 V | 3000 | COMCHIP TECHNOLOGY CO LTD | 65.2 A | ASMBJ5.0CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 5 W | 600 W | Active | NOT SPECIFIED | 5.76 | In Transition | Yes | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | - | SMD/SMT | 5 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 6.4V | 600W | 65.2A | 9.2V | 9.2 V | 5V | - | 1 | - | - | ||
![]() ASMAJ11CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | ASMAJ11 | 12.2 V | 5000 | COMCHIP TECHNOLOGY CO LTD | 22 A | ASMAJ11CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 1 W | 400 W | Active | NOT SPECIFIED | 5.77 | In Transition | Yes | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | - | SMD/SMT | 11 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 12.2V | 400W | 22A | 18.2V | 18.2 V | 11V | - | 1 | - | - | ||
![]() ASMBJ250CA-HF Comchip Technology | In Stock | - | - | Surface Mount | DO-214AA-2 | SMB/DO-214AA | ASMCJ250 | 279 V | 3000 | - | 1.5 A | - | + 150 C | Comchip Technology | - 55 C | Bulk | - | 5 W | 600 W | Last Time Buy | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | Zener | Automotive | - | - | - | SMD/SMT | 250 V | Bidirectional | 1 Channel | - | No | 279V | 600W | 1.5A | 405V | 405 V | 250V | - | 1 | - | - | ||
![]() ASMCJ51CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | ASMCJ51 | 56.7 V | 3000 | COMCHIP TECHNOLOGY CO LTD | 18.2 A | ASMCJ51CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 6.5 W | 1.5 kW | Active | NOT SPECIFIED | 5.77 | In Transition | Yes | 0.009065 oz | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | - | SMD/SMT | 51 V | Bidirectional | 1 Channel | - | No | 56.7V | 1500W (1.5kW) | 18.2A | 82.4V | 82.4 V | 51V | - | 1 | - | - | ||
![]() ASMBJ43A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | SMB/DO-214AA | ASMBJ43 | 47.8 V | 3000 | COMCHIP TECHNOLOGY CO LTD | 8.6 A | ASMBJ43A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 5 W | 600 W | Active | NOT SPECIFIED | 5.77 | In Transition | Yes | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | - | SMD/SMT | 43 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 47.8V | 600W | 8.6A | 69.4V | 69.4 V | 43V | 1 | - | - | 3.5 V | ||
![]() ASMCJ440CA-HF Comchip Technology | In Stock | - | - | - | DO-214AB-2 | - | - | 492 V | 3000 | COMCHIP TECHNOLOGY CO LTD | 2.1 A | ASMCJ440CA-HF | + 150 C | - | - 55 C | - | Active | 6.5 W | 1.5 kW | - | NOT SPECIFIED | 5.78 | In Transition | Yes | 0.009065 oz | - | - | - | Reel | - | - | - | NOT SPECIFIED | compliant | - | SMD/SMT | 440 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 713 V | - | - | - | - | - | ||
![]() ASMCJ300CA-HF Comchip Technology | In Stock | - | - | - | DO-214AB-2 | - | - | 335 V | 3000 | - | 3.1 A | - | + 150 C | - | - 55 C | - | - | 6.5 W | 1.5 kW | - | - | - | In Transition | - | 0.009065 oz | - | - | - | Reel | - | - | - | - | - | - | SMD/SMT | 300 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 486 V | - | - | - | - | - |