- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Base Product Number | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part Life Cycle Code | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Subcategory | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Termination Style | Working Voltage | Polarity | Number of Channels | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Clamping Voltage-Max | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3.0SMCJ15A-HF Comchip Technology | 15 |
| - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | - | Comchip Technology | 16.7 V | - | - | 3000 | - | 123 A | Comchip Technology | - | + 150 C | Comchip Technology | - 65 C | Tape & Reel (TR) | - | 6.5 W | 3 kW | Active | - | - | In Transition | - | - | - | - | -65°C ~ 150°C (TJ) | Reel | 3.0SMCJ | - | - | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 15 V | Unidirectional | 1 Channel | - | No | 16.7V | 3000W (3kW) | 123A | 24.4V | 24.4 V | 15V | 1 | TVS Diodes | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() CPDQC2V5U-HF Comchip Technology | 15 |
| - | Surface Mount | 0402 (1006 Metric) | - | 0402C/SOD-923F | - | - | 4 V | - | 90 pF | - | - | 11 A | - | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | - | 165 W | Active | - | - | - | - | - | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | - | - | - | - | Zener | - | General Purpose | - | - | - | - | - | SMD/SMT | 2.5 V | Unidirectional | 1 Channel | - | No | 4V | 165W | 11A (8/20μs) | 15V | 7 V | 2.5V (Max) | 1 | ESD Suppressors | - | - | 90pF @ 1MHz | - | - | - | ||
![]() 3.0SMCJ22A-HF Comchip Technology | 15 |
| - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | - | Comchip Technology | 24.4 V | - | - | 3000 | - | 84.5 A | Comchip Technology | - | + 150 C | Comchip Technology | - 65 C | Tape & Reel (TR) | - | 6.5 W | 3 kW | Active | - | - | In Transition | - | - | - | - | -65°C ~ 150°C (TJ) | Reel | 3.0SMCJ | - | - | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 22 V | Unidirectional | 1 Channel | - | No | 24.4V | 3000W (3kW) | 84.5A | 35.5V | 35.5 V | 22V | 1 | TVS Diodes | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() 3.0SMCJ28A-HF Comchip Technology | 180630 |
| - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | - | Comchip Technology | 31.1 V | - | - | 3000 | - | 66.1 A | Comchip Technology | - | + 150 C | Comchip Technology | - 65 C | Tape & Reel (TR) | - | 6.5 W | 3 kW | Active | - | - | In Transition | - | - | - | - | -65°C ~ 150°C (TJ) | Reel | 3.0SMCJ | - | - | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 28 V | Unidirectional | 1 Channel | - | No | 31.1V | 3000W (3kW) | 66.1A | 45.4V | 45.4 V | 28V | 1 | TVS Diodes | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() CPDA3-15VU-HF Comchip Technology | 15 |
| - | Surface Mount | 3-PowerUDFN | - | DFN2020-3L | - | Comchip Technology | 16 V | - | 970 pF | 3000 | - | 140 A | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | - | 4.48 kW | Active | - | - | In Transition | - | - | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | MouseReel | - | - | - | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 15 V | Unidirectional | 1 Channel | - | No | 16V | 4480W (4.48kW) | 140A (8/20μs) | 32V | 32 V | 15V (Max) | 1 | ESD Suppressors | - | - | 970pF @ 1MHz | - | - | ESD Suppressors / TVS Diodes | ||
![]() 3.0SMCJ33CA-HF Comchip Technology | 15 |
| - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | - | Comchip Technology | 36.7 V | - | - | 3000 | - | 56.3 A | Comchip Technology | - | + 150 C | Comchip Technology | - 65 C | Tape & Reel (TR) | - | 6.5 W | 3 kW | Active | - | - | In Transition | - | - | - | - | -65°C ~ 150°C (TJ) | Reel | 3.0SMCJ | - | - | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 33 V | Bidirectional | 1 Channel | - | No | 36.7V | 3000W (3kW) | 56.3A | 53.3V | 53.3 V | 33V | - | TVS Diodes | 1 | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() AUSMCJ24CA-HF Comchip | 109 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AUSMCJ36CA-HF Comchip | 125 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4KE550A-HF Comchip | 1919 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | P4KE550 | Comchip Technology | - | - | - | 5000 | - | - | Comchip Technology | - | - | Comchip Technology | - | Tape & Box (TB) | - | - | - | Active | - | - | In Transition | - | - | - | - | -55°C ~ 150°C (TJ) | Ammo Pack | P4KE-HF | - | - | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 522.5V | 400W | 530mA | 759V | - | 470.3V | 1 | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() 3KP220CA-G Comchip | 50 |
| - | - | - | - | - | - | - | - | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | Comchip Technology Corporation Ltd | 3KP220CA-G | - | - | - | - | Obsolete | - | - | - | NOT SPECIFIED | 5.66 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE150A-HF Comchip Technology | 28 |
| - | Through Hole | DO-201-2 | NO | DO-201 | 1.5KE | - | 150 V | 150 | - | 1000 | COMCHIP TECHNOLOGY CO LTD | 7.25 A | - | 1.5KE150A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Box (TB) | Active | 6.5 W | 1.5 kW | Active | NOT SPECIFIED | 5.22 | In Transition | Yes | 0.042329 oz | - | - | -55°C ~ 150°C (TJ) | Ammo Pack | 1.5KE | - | EAR99 | Zener | - | General Purpose | 8541.10.00.50 | - | NOT SPECIFIED | compliant | - | Axial | 128 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 142.5V | 1500W (1.5kW) | 7.25A | 207V | 207 V | 128V | 1 | - | - | 128 | - | 207 | 3.5 V | - | ||
![]() 1.5KE400A-HF Comchip Technology | 28 |
| - | Through Hole | DO-201-2 | NO | DO-201 | 1.5KE | - | 400 V | 400 | - | 1000 | COMCHIP TECHNOLOGY CO LTD | 2.72 A | - | 1.5KE400A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Box (TB) | Active | 6.5 W | 1.5 kW | Active | NOT SPECIFIED | 5.21 | In Transition | Yes | 0.042329 oz | - | - | -55°C ~ 150°C (TJ) | Ammo Pack | 1.5KE | - | EAR99 | Zener | - | General Purpose | 8541.10.00.50 | - | NOT SPECIFIED | compliant | - | Axial | 342 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 380V | 1500W (1.5kW) | 2.72A | 548V | 548 V | 342V | 1 | - | - | 342 | - | 548 | 5 V | - | ||
![]() 1.5KE68CA-HF Comchip Technology | 28 |
| - | Through Hole | DO-201-2 | NO | DO-201 | 1.5KE | - | 68 V | 68 | - | 1000 | COMCHIP TECHNOLOGY CO LTD | 16.3 A | - | 1.5KE6.8CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Box (TB) | Active | 6.5 W | 1.5 kW | Active | NOT SPECIFIED | 5.22 | In Transition | Yes | 0.042329 oz | - | - | -55°C ~ 150°C (TJ) | Ammo Pack | 1.5KE | - | EAR99 | Zener | - | General Purpose | 8541.10.00.50 | - | NOT SPECIFIED | compliant | - | Axial | 58.1 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 64.6V | 1500W (1.5kW) | 16.3A | 92V | 92 V | 58.1V | - | - | 1 | 58.1 | - | 92 | 3.5 V | - | ||
![]() 1.5KE18CA-HF Comchip Technology | 28 |
| - | Through Hole | DO-201-2 | NO | DO-201 | 1.5KE | - | 18 V | 18 | - | 1000 | COMCHIP TECHNOLOGY CO LTD | 59.52 A | - | 1.5KE18CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Box (TB) | Active | 6.5 W | 1.5 kW | Active | NOT SPECIFIED | 5.21 | In Transition | Yes | 0.042329 oz | - | - | -55°C ~ 150°C (TJ) | Ammo Pack | 1.5KE | - | EAR99 | Zener | - | General Purpose | 8541.10.00.50 | - | NOT SPECIFIED | compliant | - | Axial | 15.3 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 17.1V | 1500W (1.5kW) | 59.52A | 25.2V | 25.2 V | 15.3V | - | - | 1 | 15.3 | - | 25.2 | 3.5 V | - | ||
![]() 1.5KE47CA-HF Comchip Technology | 28 |
| - | Through Hole | DO-201-2 | NO | DO-201 | 1.5KE | - | 47 V | 47 | - | 1000 | COMCHIP TECHNOLOGY CO LTD | 23.15 A | - | 1.5KE47CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Box (TB) | Active | 6.5 W | 1.5 kW | Active | NOT SPECIFIED | 5.21 | In Transition | Yes | 0.042329 oz | - | - | -55°C ~ 150°C (TJ) | Ammo Pack | 1.5KE | - | EAR99 | Zener | - | General Purpose | 8541.10.00.50 | - | NOT SPECIFIED | compliant | - | Axial | 40.2 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 44.65V | 1500W (1.5kW) | 23.15A | 64.8V | 64.8 V | 40.2V | - | - | 1 | 40.2 | - | 64.8 | 3.5 V | - | ||
![]() 1.5KE20CA-G Comchip Technology | 28 |
| - | Through Hole | DO-201-2 | NO | DO-201 | 1.5KE | - | 20 V | 20 | - | 1000 | COMCHIP TECHNOLOGY CO LTD | 54.15 A | - | 1.5KE20CA-G | + 150 C | Comchip Technology | - 55 C | Tape & Box (TB) | Obsolete | 6.5 W | 200 W | Active | - | 5.25 | - | Yes | 0.042329 oz | - | - | -55°C ~ 150°C (TJ) | Ammo Pack | 1.5KE | e3 | EAR99 | Zener | Tin (Sn) | General Purpose | 8541.10.00.50 | - | NOT SPECIFIED | not_compliant | NOT SPECIFIED | Axial | 17.1 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 19V | 1500W (1.5kW) | 54.15A | 27.7V | 27.7 V | 17.1V | - | - | 1 | 17.1 | - | 27.7 | 3.5 V | - | ||
![]() 1.5KE500A-HF Comchip Technology | 28 |
| - | Through Hole | DO-201-2 | NO | DO-201 | 1.5KE | - | 500 V | 500 | - | 1000 | - | 2.17 A | - | - | + 150 C | Comchip Technology | - 55 C | Tape & Box (TB) | - | 6.5 W | 1.5 kW | Active | - | - | In Transition | - | 0.042329 oz | - | - | -55°C ~ 150°C (TJ) | Ammo Pack | 1.5KE | - | - | Zener | - | General Purpose | - | - | - | - | - | Axial | 427.5 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 475V | 1500W (1.5kW) | 2.17A | 690V | 690 V | 427.5V | 1 | - | - | 427.5 | - | 690 | 5 V | - | ||
![]() 1.5KE600A-G Comchip Technology | 28 |
| - | Through Hole | DO-201-2 | NO | DO-201 | 1.5KE | - | 600 V | 600 | - | 1000 | COMCHIP TECHNOLOGY CO LTD | 1.81 A | - | 1.5KE600A-G | + 150 C | Comchip Technology | - 55 C | Tape & Box (TB) | Obsolete | 6.5 W | 200 W | Active | NOT SPECIFIED | 5.82 | - | Yes | 0.042329 oz | - | - | -55°C ~ 150°C (TJ) | Ammo Pack | 1.5KE | e3 | EAR99 | Zener | Tin (Sn) | General Purpose | 8541.10.00.50 | - | NOT SPECIFIED | not_compliant | - | Axial | 513 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 570V | 1500W (1.5kW) | 1.81A | 828V | 828 V | 513V | 1 | - | - | 513 | - | 828 | 5 V | - | ||
![]() 1.5KE100A-HF Comchip Technology | 28 |
| - | Through Hole | DO-201-2 | NO | DO-201 | 1.5KE | - | 100 V | 100 | - | 1000 | COMCHIP TECHNOLOGY CO LTD | 10.95 A | - | 1.5KE100A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Box (TB) | Active | 6.5 W | 1.5 kW | Active | NOT SPECIFIED | 5.79 | Details | Yes | 0.029771 oz | - | - | -55°C ~ 150°C (TJ) | Ammo Pack | 1.5KE | - | EAR99 | Zener | - | General Purpose | 8541.10.00.50 | - | NOT SPECIFIED | compliant | - | Axial | 85.5 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 95V | 1500W (1.5kW) | 10.95A | 137V | 137 V | 85.5V | 1 | - | - | 85.5 | - | 137 | 3.5 V | - | ||
![]() 1.5KE27A-HF Comchip Technology | 28 |
| - | Through Hole | DO-201-2 | NO | DO-201 | 1.5KE | - | 27 V | 27 | - | 1000 | COMCHIP TECHNOLOGY CO LTD | 40 A | - | 1.5KE27A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Box (TB) | Active | 6.5 W | 1.5 kW | Active | NOT SPECIFIED | 5.78 | In Transition | Yes | 0.042329 oz | - | - | -55°C ~ 150°C (TJ) | Ammo Pack | 1.5KE | - | EAR99 | Zener | - | General Purpose | 8541.10.00.50 | - | NOT SPECIFIED | compliant | - | Axial | 23.1 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 25.65V | 1500W (1.5kW) | 40A | 37.5V | 37.5 V | 23.1V | 1 | - | - | 23.1 | - | 37.5 | 3.5 V | - |