- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part Life Cycle Code | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Tim | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Peak Reflow Temperature (Cel) | Reach Compliance Code | Termination Style | Working Voltage | Polarity | Number of Channels | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASMBJ36A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | SMB/DO-214AA | ASMBJ36 | 40 V | 3000 | - | 10.3 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | In Transition | - | - | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | - | - | SMD/SMT | 36 V | Unidirectional | 1 Channel | - | No | 40V | 600W | 10.3A | 58.1V | 58.1 V | 36V | 1 | - | - | 3.5 V | ||
![]() ASMCJ43CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | ASMCJ43 | 47.8 V | 3000 | COMCHIP TECHNOLOGY CO LTD | 21.6 A | ASMCJ43CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 6.5 W | 1.5 kW | Active | NOT SPECIFIED | 5.77 | In Transition | Yes | - | 0.009065 oz | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | SMD/SMT | 43 V | Bidirectional | 1 Channel | - | No | 47.8V | 1500W (1.5kW) | 21.6A | 69.4V | 69.4 V | 43V | - | 1 | - | - | ||
![]() ASMAJ30A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | ASMAJ30 | 33.3 V | 5000 | - | 8.3 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 1 W | 400 W | Active | - | - | In Transition | - | - | 0.002258 oz | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | - | - | SMD/SMT | 30 V | Unidirectional | 1 Channel | - | No | 33.3V | 400W | 8.3A | 48.4V | 48.4 V | 30V | 1 | - | - | 3.5 V | ||
![]() ASMAJ64A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | ASMAJ64 | 71.1 V | 5000 | - | 3.9 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 1 W | 400 W | Active | - | - | In Transition | - | - | 0.002258 oz | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | - | - | SMD/SMT | 64 V | Unidirectional | 1 Channel | - | No | 71.1V | 400W | 3.9A | 103V | 103 V | 64V | 1 | - | - | 3.5 V | ||
![]() ASMAJ100CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | ASMAJ100 | 111 V | 5000 | COMCHIP TECHNOLOGY CO LTD | 2.4 A | ASMAJ100CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 1 W | 400 W | Active | NOT SPECIFIED | 5.77 | In Transition | Yes | - | 0.002258 oz | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | SMD/SMT | 100 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 111V | 400W | 2.4A | 162V | 162 V | 100V | - | 1 | - | - | ||
![]() ASMAJ110A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | ASMAJ110 | 122 V | 5000 | - | 2.2 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 1 W | 400 W | Active | - | - | In Transition | - | - | 0.002258 oz | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | - | - | SMD/SMT | 110 V | Unidirectional | 1 Channel | - | No | 122V | 400W | 2.2A | 177V | 177 V | 110V | 1 | - | - | 3.5 V | ||
![]() ASMCJ150CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | ASMCJ150 | 167 V | 3000 | COMCHIP TECHNOLOGY CO LTD | 6.2 A | ASMCJ150CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 6.5 W | 1.5 kW | Active | NOT SPECIFIED | 5.78 | In Transition | Yes | - | 0.009065 oz | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | SMD/SMT | 150 V | Bidirectional | 1 Channel | - | No | 167V | 1500W (1.5kW) | 6.2A | 243V | 243 V | 150V | - | 1 | - | - | ||
![]() ASMCJ200A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | ASMCJ200 | 224 V | 3000 | COMCHIP TECHNOLOGY CO LTD | 4.6 A | ASMCJ200A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 6.5 W | 1.5 kW | Active | NOT SPECIFIED | 5.78 | In Transition | Yes | - | 0.009065 oz | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | SMD/SMT | 200 V | Unidirectional | 1 Channel | - | No | 224V | 1500W (1.5kW) | 4.6A | 324V | 324 V | 200V | 1 | - | - | 5 V | ||
![]() ASMCJ28CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | ASMCJ28 | 31.1 V | 3000 | COMCHIP TECHNOLOGY CO LTD | 33 A | ASMCJ28CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 6.5 W | 1.5 kW | Active | NOT SPECIFIED | 5.75 | In Transition | Yes | - | 0.009065 oz | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | SMD/SMT | 28 V | Bidirectional | 1 Channel | - | No | 31.1V | 1500W (1.5kW) | 33A | 45.4V | 45.4 V | 28V | - | 1 | - | - | ||
![]() ASMCJ440A-HF Comchip Technology | In Stock | - | - | - | DO-214AB-2 | - | - | 492 V | 3000 | COMCHIP TECHNOLOGY CO LTD | 2.1 A | ASMCJ440A-HF | + 150 C | - | - 55 C | - | Active | 6.5 W | 1.5 kW | - | NOT SPECIFIED | 5.78 | In Transition | Yes | - | 0.009065 oz | - | Reel | - | - | - | NOT SPECIFIED | compliant | SMD/SMT | 440 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 713 V | - | - | - | - | 5 V | ||
![]() ASMCJ43A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | ASMCJ43 | 47.8 V | 3000 | - | 21.6 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 6.5 W | 1.5 kW | Active | - | - | In Transition | - | - | 0.009065 oz | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | Zener | Automotive | - | - | SMD/SMT | 43 V | Unidirectional | 1 Channel | - | No | 47.8V | 1500W (1.5kW) | 21.6A | 69.4V | 69.4 V | 43V | 1 | - | - | 3.5 V | ||
![]() ASMCJ26CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | ASMCJ26 | 28.9 V | 3000 | COMCHIP TECHNOLOGY CO LTD | 35.6 A | ASMCJ26CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 6.5 W | 1.5 kW | Active | NOT SPECIFIED | 5.77 | In Transition | Yes | - | 0.009065 oz | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | SMD/SMT | 26 V | Bidirectional | 1 Channel | - | No | 28.9V | 1500W (1.5kW) | 35.6A | 42.1V | 42.1 V | 26V | - | 1 | - | - | ||
![]() ASMCJ8.0CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | ASMCJ8.0 | 8.89 V | 3000 | COMCHIP TECHNOLOGY CO LTD | 110.3 A | ASMCJ8.0CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 6.5 W | 1.5 kW | Active | NOT SPECIFIED | 5.77 | In Transition | Yes | - | 0.009065 oz | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | SMD/SMT | 8 V | Bidirectional | 1 Channel | - | No | 8.89V | 1500W (1.5kW) | 110.3A | 13.6V | 13.6 V | 8V | - | 1 | - | - | ||
![]() ASMCJ8.0A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | ASMCJ8.0 | 8.89 V | 3000 | COMCHIP TECHNOLOGY CO LTD | 110.3 A | ASMCJ8.0A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 6.5 W | 1.5 kW | Active | NOT SPECIFIED | 5.77 | In Transition | Yes | - | 0.009065 oz | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | SMD/SMT | 8 V | Unidirectional | 1 Channel | - | No | 8.89V | 1500W (1.5kW) | 110.3A | 13.6V | 13.6 V | 8V | 1 | - | - | 3.5 V | ||
![]() ASMAJ170A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | ASMAJ170 | 189 V | 5000 | - | 1.4 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 1 W | 400 W | Active | - | - | In Transition | - | - | 0.002258 oz | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | - | - | SMD/SMT | 170 V | Unidirectional | 1 Channel | - | No | 189V | 400W | 1.4A | 275V | 275 V | 170V | 1 | - | - | 3.5 V | ||
![]() ASMAJ14A-HF Comchip Technology | In Stock | - | - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | ASMAJ14 | 15.6 V | 5000 | - | 17.2 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 1 W | 400 W | Active | - | - | In Transition | - | - | 0.002258 oz | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | - | - | SMD/SMT | 14 V | Unidirectional | 1 Channel | - | No | 15.6V | 400W | 17.2A | 23.2V | 23.2 V | 14V | 1 | - | - | 3.5 V | ||
![]() ASMAJ220CA-HF Comchip Technology | In Stock | - | - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | ASMCJ250 | 246 V | 5000 | COMCHIP TECHNOLOGY CO LTD | 1.1 A | ASMAJ220CA-HF | + 150 C | Comchip Technology | - 55 C | Bulk | Active | 1 W | 400 W | Last Time Buy | NOT SPECIFIED | 5.78 | In Transition | Yes | - | 0.002258 oz | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | SMD/SMT | 220 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 246V | 400W | 1.1A | 356V | 356 V | 220V | - | 1 | - | - | ||
![]() ASMAJ6.5A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | ASMAJ6.5 | 7.22 V | 5000 | COMCHIP TECHNOLOGY CO LTD | 35.7 A | ASMAJ6.5A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 1 W | 400 W | Active | - | 5.77 | In Transition | Yes | NOT SPECIFIED | 0.002258 oz | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | SMD/SMT | 6.5 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 7.22V | 400W | 35.7A | 11.2V | 11.2 V | 6.5V | 1 | - | - | 3.5 V | ||
![]() ASMBJ220A-HF Comchip Technology | 12000 |
| - | Surface Mount | DO-214AA-2 | SMB/DO-214AA | ASMBJ220 | 246 V | 3000 | COMCHIP TECHNOLOGY CO LTD | 1.7 A | ASMBJ220A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 5 W | 600 W | Active | NOT SPECIFIED | 5.78 | In Transition | Yes | - | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | SMD/SMT | 220 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 246V | 600W | 1.7A | 356V | 356 V | 220V | 1 | - | - | 5 V | ||
![]() ASMAJ16CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | ASMAJ16 | 17.8 V | 5000 | COMCHIP TECHNOLOGY CO LTD | 15.4 A | ASMAJ16CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 1 W | 400 W | Active | NOT SPECIFIED | 5.77 | In Transition | Yes | - | 0.002258 oz | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | SMD/SMT | 16 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 17.8V | 400W | 15.4A | 26V | 26 V | 16V | - | 1 | - | - |