- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | RoHS | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AUSMBJ18CA-HF Comchip Technology | 48 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | Comchip Technology | 20 V | - | 3000 | 20.6 A | Comchip Technology | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 600 W | Active | In Transition | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101, AUSMBJ | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 18 V | Bidirectional | 1 Channel | No | 20V | 600W | 20.6A | 29.2V | 29.2 V | 18V | - | TVS Diodes | 1 | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() 3.0SMCJ130A-HF Comchip Technology | 48 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | Comchip Technology | 144 V | - | 3000 | 14.4 A | Comchip Technology | + 150 C | Comchip Technology | - 65 C | Tape & Reel (TR) | 6.5 W | 3 kW | Active | In Transition | - | - | -65°C ~ 150°C (TJ) | Reel | 3.0SMCJ | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 130 V | Unidirectional | 1 Channel | No | 144V | 3000W (3kW) | 14.4A | 209V | 209 V | 130V | 1 | TVS Diodes | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() 3.0SMCJ9.0A-HF Comchip Technology | 48 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | Comchip Technology | 100 V | - | 3000 | 20.5 A | Comchip Technology | + 150 C | Comchip Technology | - 65 C | Tape & Reel (TR) | 6.5 W | 3 kW | Active | In Transition | - | - | -65°C ~ 150°C (TJ) | Reel | 3.0SMCJ | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 90 V | Unidirectional | 1 Channel | No | 10V | 3000W (3kW) | 194.8A | 15.4V | 146 V | 9V | 1 | TVS Diodes | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() ACPDZC3V3HT-HF Comchip Technology | 11035 |
| - | Surface Mount | 0201 (0603 Metric) | 0201/DFN0603 | - | Comchip Technology | 3.7 V | 38 pF | 10000 | 17 A | Comchip Technology | + 125 C | Comchip Technology | - 55 C | - | - | 119 W | Active | Details | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 3.3 V | - | 1 Channel | No | 3.7V | 119W | 17A (8/20μs) | 7V (Typ) | 5.5 V | 3.3V (Max) | - | ESD Suppressors | 1 | 38pF @ 1MHz | - | ESD Suppressors / TVS Diodes | ||
![]() 3.0SMCJ60A-HF Comchip Technology | 48 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | SMCJ60 | Comchip Technology | 6.67 V | - | 3000 | 291.3 A | Comchip Technology | + 150 C | Comchip Technology | - 65 C | Tape & Reel (TR) | 6.5 W | 3 kW | Active | In Transition | - | - | -65°C ~ 150°C (TJ) | Reel | 3.0SMCJ | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 60 V | Unidirectional | 1 Channel | No | 66.7V | 3000W (3kW) | 31A | 96.8V | 10.3 V | 60V | 1 | TVS Diodes | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() AUSMBJ13A-HF Comchip Technology | 48 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | - | 14.4 V | - | - | 27.9 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 600 W | Active | - | - | - | -55°C ~ 150°C (TJ) | - | Automotive, AEC-Q101, AUSMBJ | Zener | Automotive | - | SMD/SMT | 13 V | Unidirectional | 1 Channel | No | 14.4V | 600W | 27.9A | 21.5V | 21.5 V | 13V | 1 | TVS Diodes | - | - | - | - | ||
![]() AUSMBJ130A-HF Comchip Technology | 48 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | - | 144 V | - | - | 2.9 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 600 W | Active | - | - | - | -55°C ~ 150°C (TJ) | - | Automotive, AEC-Q101, AUSMBJ | Zener | Automotive | - | SMD/SMT | 130 V | Unidirectional | 1 Channel | No | 144V | 600W | 2.9A | 209V | 209 V | 130V | 1 | TVS Diodes | - | - | - | - | ||
![]() AUSMBJ90A-HF Comchip Technology | 48 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | Comchip Technology | 100 V | - | 3000 | 4.1 A | Comchip Technology | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 600 W | Active | In Transition | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101, AUSMBJ | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 90 V | Unidirectional | 1 Channel | No | 100V | 600W | 4.1A | 146V | 146 V | 90V | 1 | TVS Diodes | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() 3.0SMCJ24CA-HF Comchip Technology | 48 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | - | 26.7 V | - | - | 77.1 A | - | + 150 C | Comchip Technology | - 65 C | Tape & Reel (TR) | - | 3 kW | Active | - | - | - | -65°C ~ 150°C (TJ) | - | 3.0SMCJ | Zener | General Purpose | - | SMD/SMT | 24 V | Bidirectional | 1 Channel | No | 26.7V | 3000W (3kW) | 77.1A | 38.9V | 38.9 V | 24V | - | TVS Diodes | 1 | - | - | - | ||
![]() 3.0SMCJ45CA-HF Comchip Technology | 180630 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | Comchip Technology | 50 V | - | 3000 | 41.3 A | Comchip Technology | + 150 C | Comchip Technology | - 65 C | Tape & Reel (TR) | 6.5 W | 3 kW | Active | In Transition | - | - | -65°C ~ 150°C (TJ) | Reel | 3.0SMCJ | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 45 V | Bidirectional | 1 Channel | No | 50V | 3000W (3kW) | 41.3A | 72.7V | 72.7 V | 45V | - | TVS Diodes | 1 | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() 3.0SMCJ70CA-HF Comchip Technology | 48 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | Comchip Technology | 77.8 V | - | 3000 | 26.5 A | Comchip Technology | + 150 C | Comchip Technology | - 65 C | Tape & Reel (TR) | 6.5 W | 3 kW | Active | In Transition | - | - | -65°C ~ 150°C (TJ) | Reel | 3.0SMCJ | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 70 V | Bidirectional | 1 Channel | No | 77.8V | 3000W (3kW) | 26.5A | 113V | 113 V | 70V | - | TVS Diodes | 1 | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() 3.0SMCJ5.0CA-HF Comchip Technology | 48 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | - | 6.4 V | - | - | 326.1 A | - | + 150 C | Comchip Technology | - 65 C | Tape & Reel (TR) | - | 3 kW | Active | - | - | - | -65°C ~ 150°C (TJ) | - | 3.0SMCJ | Zener | General Purpose | - | SMD/SMT | 5 V | Bidirectional | 1 Channel | No | 6.4V | 3000W (3kW) | 326.1A | 9.2V | 9.2 V | 5V | - | TVS Diodes | 1 | - | - | - | ||
![]() AUSMBJ48A-HF Comchip Technology | 48 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | Comchip Technology | 53.3 V | - | 3000 | 7.8 A | Comchip Technology | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 600 W | Active | In Transition | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101, AUSMBJ | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 48 V | Unidirectional | 1 Channel | No | 53.3V | 600W | 7.8A | 77.4V | 77.4 V | 48V | 1 | TVS Diodes | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() CPDQT5V0HE-HF Comchip Technology | 35 |
| - | Surface Mount | 0402 (1006 Metric) | 0402/SOD-923F | - | Comchip Technology | - | - | 10000 | - | Comchip Technology | - | Comchip Technology | - | - | - | - | Active | Details | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | - | No | 6.8V | 65W | 7A (8/20μs) | 8.6V | - | 5V | - | ESD Suppressors | 1 | 15pF @ 1MHz | - | ESD Suppressors / TVS Diodes | ||
![]() AUSMBJ30CA-HF Comchip Technology | 48 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | Comchip Technology | 33.3 V | - | 3000 | 12.4 A | Comchip Technology | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 600 W | Active | In Transition | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101, AUSMBJ | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 30 V | Bidirectional | 1 Channel | No | 33.3V | 600W | 12.4A | 48.4V | 48.4 V | 30V | - | TVS Diodes | 1 | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() 3.0SMCJ120A-HF Comchip Technology | 48 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | Comchip Technology | 133 V | - | 3000 | 15.5 A | Comchip Technology | + 150 C | Comchip Technology | - 65 C | Tape & Reel (TR) | 6.5 W | 3 kW | Active | In Transition | - | - | -65°C ~ 150°C (TJ) | Reel | 3.0SMCJ | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 120 V | Unidirectional | 1 Channel | No | 133V | 3000W (3kW) | 15.5A | 193V | 193 V | 120V | 1 | TVS Diodes | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() 3.0SMCJ150CA-HF Comchip Technology | 180630 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | Comchip Technology | 167 V | - | 3000 | 12.3 A | Comchip Technology | + 150 C | Comchip Technology | - 65 C | Tape & Reel (TR) | 6.5 W | 3 kW | Active | In Transition | - | - | -65°C ~ 150°C (TJ) | Reel | 3.0SMCJ | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 150 V | Bidirectional | 1 Channel | No | 167V | 3000W (3kW) | 12.3A | 243V | 243 V | 150V | - | TVS Diodes | 1 | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() AUSMBJ28CA-HF Comchip Technology | 48 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | Comchip Technology | 31.1 V | - | 3000 | 13.2 A | Comchip Technology | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 600 W | Active | In Transition | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101, AUSMBJ | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 28 V | Bidirectional | 1 Channel | No | 31.1V | 600W | 13.2A | 45.4V | 45.4 V | 28V | - | TVS Diodes | 1 | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() AUSMBJ33A-HF Comchip Technology | 12000 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | Comchip Technology | 36.7 V | - | 3000 | 11.3 A | Comchip Technology | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 600 W | Active | In Transition | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101, AUSMBJ | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 33 V | Unidirectional | 1 Channel | No | 36.7V | 600W | 11.3A | 53.3V | 53.3 V | 33V | 1 | TVS Diodes | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() ACPDZC12V0B-HF Comchip Technology | 10469 |
| - | Surface Mount | 0201 (0603 Metric) | 0201/DFN0603 | - | - | 12.2 V | 6 pF | - | 4 A | - | + 125 C | Comchip Technology | - 55 C | - | - | 112 W | Active | - | 30 kV | 30 kV | -55°C ~ 125°C (TJ) | - | Automotive, AEC-Q101 | Zener | Automotive | - | SMD/SMT | 12 V | Bidirectional | 1 Channel | No | 12.2V | 112W | 4A (8/20μs) | 28V | 20 V | 12V (Max) | - | ESD Suppressors | 1 | 3pF @ 1MHz | - | - |