- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part Life Cycle Code | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Termination Style | Working Voltage | Polarity | Number of Channels | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Clamping Voltage-Max | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TVP06B551A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | - | DO-214AA (SMB) | TVP06B551 | 522.5 V | - | 3000 | - | 790 mA | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | Reel | - | - | - | Zener | - | General Purpose | - | NOT SPECIFIED | - | NOT SPECIFIED | SMD/SMT | 470.3 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 522.5V | 600W | 790mA | 759V | 759 V | 470.3V | 1 | - | - | - | - | 5 V | ||
![]() TVP06B360CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | - | DO-214AA (SMB) | TVP06B360 | 34.2 V | - | 3000 | - | 12.02 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | Details | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | - | - | Zener | - | General Purpose | - | NOT SPECIFIED | - | NOT SPECIFIED | SMD/SMT | 30.8 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 34.2V | 600W | 12.02A | 49.9V | 49.9 V | 30.8V | - | 1 | - | - | - | 3.5 V | ||
![]() TVP06B820A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | - | DO-214AA (SMB) | TVP06B820 | 77.9 V | - | 3000 | - | 5.31 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | - | - | Zener | - | General Purpose | - | NOT SPECIFIED | - | NOT SPECIFIED | SMD/SMT | 70.1 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 77.9V | 600W | 5.31A | 113V | 113 V | 70.1V | 1 | - | - | - | - | 3.5 V | ||
![]() TVP06B441A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | - | DO-214AA (SMB) | TVP06B441 | 418 V | - | 3000 | - | 990 mA | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | Reel | - | - | - | Zener | - | General Purpose | - | NOT SPECIFIED | - | NOT SPECIFIED | SMD/SMT | 376.2 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 418V | 600W | 990mA | 607.2V | 607.2 V | 376.2V | 1 | - | - | - | - | 5 V | ||
![]() TVP06B151CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | - | DO-214AA (SMB) | TVP06B151 | 142.5 V | - | 3000 | - | 2.9 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | - | - | Zener | - | General Purpose | - | NOT SPECIFIED | - | NOT SPECIFIED | SMD/SMT | 128 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 142.5V | 600W | 2.9A | 207V | 207 V | 128V | - | 1 | - | - | - | 3.5 V | ||
![]() TVP06B351A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | - | DO-214AA (SMB) | TVP06B351 | 332.5 V | - | 3000 | - | 1.24 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | Reel | - | - | - | Zener | - | General Purpose | - | NOT SPECIFIED | - | NOT SPECIFIED | SMD/SMT | 299.3 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 332.5V | 600W | 1.24A | 482V | 482 V | 299.3V | 1 | - | - | - | - | 5 V | ||
![]() TVP06B150CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | - | DO-214AA (SMB) | TVP06B150 | 14.25 V | - | 3000 | - | 28.3 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | - | - | Zener | - | General Purpose | - | NOT SPECIFIED | - | NOT SPECIFIED | SMD/SMT | 12.8 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 14.25V | 600W | 28.3A | 21.2V | 21.2 V | 12.8V | - | 1 | - | - | - | 3.5 V | ||
![]() TVP06B750A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | - | DO-214AA (SMB) | TVP06B750 | 71.25 V | - | 3000 | - | 5.83 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | - | - | Zener | - | General Purpose | - | NOT SPECIFIED | - | NOT SPECIFIED | SMD/SMT | 64.1 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 71.25V | 600W | 5.83A | 103V | 103 V | 64.1V | 1 | - | - | - | - | 3.5 V | ||
![]() TVP06B201CA-HF Comchip Technology | 42 |
| - | Surface Mount | DO-214AA-2 | - | DO-214AA (SMB) | TVP06B201 | 190 V | - | 3000 | - | 2.19 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | Reel | - | - | - | Zener | - | General Purpose | - | NOT SPECIFIED | - | NOT SPECIFIED | SMD/SMT | 171 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 190V | 600W | 2.19A | 274V | 274 V | 171V | - | 1 | - | - | - | 3.5 V | ||
![]() TVP06B8V2CA-HF Comchip Technology | 42 |
| - | Surface Mount | DO-214AA-2 | - | DO-214AA (SMB) | TVP06B8V2 | 7.79 V | - | 3000 | - | 49.59 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | - | - | Zener | - | General Purpose | - | NOT SPECIFIED | - | NOT SPECIFIED | SMD/SMT | 7 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 7.79V | 600W | 49.59A | 12.1V | 12.1 V | 7V | - | 1 | - | - | - | 3.5 V | ||
![]() TVP06B351CA-HF Comchip Technology | 42 |
| - | Surface Mount | DO-214AA-2 | - | DO-214AA (SMB) | TVP06B351 | 332.5 V | - | 3000 | - | 1.24 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | Reel | - | - | - | Zener | - | General Purpose | - | NOT SPECIFIED | - | NOT SPECIFIED | SMD/SMT | 299.3 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 332.5V | 600W | 1.24A | 482V | 482 V | 299.3V | - | 1 | - | - | - | 5 V | ||
![]() ASMCJ220A-HF Comchip Technology | 8 |
| - | Surface Mount | DO-214AB-2 | - | DO-214AB (SMC) | ASMCJ220 | 246 V | - | 3000 | - | 4.2 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 6.5 W | 1.5 kW | Active | - | - | In Transition | - | 0.009065 oz | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | - | - | Zener | - | Automotive | - | - | - | - | SMD/SMT | 220 V | Unidirectional | 1 Channel | - | No | 246V | 1500W (1.5kW) | 4.2A | 356V | 356 V | 220V | 1 | - | - | - | - | 5 V | ||
![]() ASMAJ250A-HF Comchip Technology | In Stock | - | - | - | DO-214AC-2 | - | - | - | 279 V | - | 5000 | COMCHIP TECHNOLOGY CO LTD | 1 A | ASMAJ250A-HF | + 150 C | - | - 55 C | - | Active | 1 W | 400 W | - | NOT SPECIFIED | 5.78 | In Transition | Yes | 0.002258 oz | - | - | - | Reel | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | - | SMD/SMT | 250 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 405 V | - | - | - | - | - | - | 5 V | ||
![]() ASMAJ180A-HF Comchip Technology | 8 |
| - | Surface Mount | DO-214AC-2 | - | DO-214AC (SMA) | ASMAJ180 | 200 V | - | 5000 | COMCHIP TECHNOLOGY CO LTD | 1.3 A | ASMAJ180A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 1 W | 400 W | Active | NOT SPECIFIED | 5.78 | In Transition | Yes | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | - | Zener | - | Automotive | - | NOT SPECIFIED | compliant | - | SMD/SMT | 180 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 200V | 400W | 1.3A | 291.6V | 291.6 V | 180V | 1 | - | - | - | - | 3.5 V | ||
![]() ASMCJ24A-HF Comchip Technology | 8 |
| - | Surface Mount | DO-214AB-2 | - | DO-214AB (SMC) | ASMCJ24 | 26.7 V | - | 3000 | COMCHIP TECHNOLOGY CO LTD | 38.6 A | ASMCJ24A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 6.5 W | 1.5 kW | Active | NOT SPECIFIED | 5.76 | In Transition | Yes | 0.009065 oz | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | - | - | Zener | - | Automotive | - | NOT SPECIFIED | compliant | - | SMD/SMT | 24 V | Unidirectional | 1 Channel | - | No | 26.7V | 1500W (1.5kW) | 38.6A | 38.9V | 38.9 V | 24V | 1 | - | - | - | - | 3.5 V | ||
![]() ASMAJ48A-HF Comchip Technology | 8 |
| - | Surface Mount | DO-214AC-2 | - | DO-214AC (SMA) | ASMAJ48 | 53.3 V | - | 5000 | COMCHIP TECHNOLOGY CO LTD | 5.2 A | ASMAJ48A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 1 W | 400 W | Active | NOT SPECIFIED | 5.77 | In Transition | Yes | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | - | Zener | - | Automotive | - | NOT SPECIFIED | compliant | - | SMD/SMT | 48 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 53.3V | 400W | 5.2A | 77.4V | 77.4 V | 48V | 1 | - | - | - | - | 3.5 V | ||
![]() ASMBJ180A-HF Comchip Technology | 12000 |
| - | Surface Mount | DO-214AA-2 | - | SMB/DO-214AA | ASMBJ180 | 200 V | - | 3000 | - | 2.1 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | In Transition | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | - | Zener | - | Automotive | - | - | - | - | SMD/SMT | 180 V | Unidirectional | 1 Channel | - | No | 200V | 600W | 2.1A | 291.6V | 291.6 V | 180V | 1 | - | - | - | - | 3.5 V | ||
![]() ASMAJ24A-HF Comchip Technology | 8 |
| - | Surface Mount | DO-214AC-2 | - | DO-214AC (SMA) | ASMAJ24 | 26.7 V | - | 5000 | - | 10.3 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 1 W | 400 W | Active | - | - | In Transition | - | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | - | Zener | - | Automotive | - | - | - | - | SMD/SMT | 24 V | Unidirectional | 1 Channel | - | No | 26.7V | 400W | 10.3A | 38.9V | 38.9 V | 24V | 1 | - | - | - | - | 3.5 V | ||
![]() 1.5KE13CA-G Comchip Technology | 8 |
| - | Through Hole | DO-201-2 | NO | DO-201 | 1.5KE | 13 V | 13 | 1000 | COMCHIP TECHNOLOGY CO LTD | 82.42 A | 1.5KE13CA-G | + 150 C | Comchip Technology | - 55 C | Tape & Box (TB) | Obsolete | 6.5 W | 200 W | Active | NOT SPECIFIED | 5.26 | - | Yes | 0.042329 oz | - | - | -55°C ~ 150°C (TJ) | Ammo Pack | 1.5KE | e3 | EAR99 | Zener | Tin (Sn) | General Purpose | 8541.10.00.50 | NOT SPECIFIED | not_compliant | - | Axial | 11.1 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 12.35V | 1500W (1.5kW) | 82.42A | 18.2V | 18.2 V | 11.1V | - | 1 | 11.1 | - | 18.2 | 3.5 V | ||
![]() 1.5KE56A-HF Comchip Technology | 8 |
| - | Through Hole | DO-201-2 | NO | DO-201 | 1.5KE | 56 V | 56 | 1000 | COMCHIP TECHNOLOGY CO LTD | 19.48 A | 1.5KE56A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Box (TB) | Active | 6.5 W | 1.5 kW | Active | NOT SPECIFIED | 5.79 | In Transition | Yes | 0.042329 oz | - | - | -55°C ~ 150°C (TJ) | Ammo Pack | 1.5KE | - | EAR99 | Zener | - | General Purpose | 8541.10.00.50 | NOT SPECIFIED | compliant | - | Axial | 47.85 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 53.2V | 1500W (1.5kW) | 19.48A | 77V | 77 V | 47.8V | 1 | - | 47.8 | - | 77 | 3.5 V |