- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part Life Cycle Code | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Tim | Unit Weight | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Peak Reflow Temperature (Cel) | Reach Compliance Code | Termination Style | Working Voltage | Polarity | Number of Channels | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Clamping Voltage-Max | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5KE520CA-G Comchip Technology | 19 |
| - | Through Hole | DO-201-2 | NO | DO-201 | 1.5KE | 520 V | 520 | 1000 | - | 2.09 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Box (TB) | - | 6.5 W | 200 W | Active | - | - | - | - | - | 0.042329 oz | -55°C ~ 150°C (TJ) | Ammo Pack | 1.5KE | - | - | Zener | - | General Purpose | - | - | - | Axial | 444.6 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 494V | 1500W (1.5kW) | 2.09A | 717.6V | 717.6 V | 444.6V | - | 1 | 444.6 | - | 717.6 | 5 V | ||
![]() 1.5KE520A-HF Comchip Technology | 19 |
| - | Through Hole | DO-201-2 | NO | DO-201 | 1.5KE | 520 V | 520 | 1000 | - | 2.09 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Box (TB) | - | 6.5 W | 1.5 kW | Active | - | - | In Transition | - | - | 0.042329 oz | -55°C ~ 150°C (TJ) | Ammo Pack | 1.5KE | - | - | Zener | - | General Purpose | - | - | - | Axial | 444.6 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 494V | 1500W (1.5kW) | 2.09A | 717.6V | 717.6 V | 444.6V | 1 | - | 444.6 | - | 717.6 | 5 V | ||
![]() 1.5KE250A-G Comchip Technology | 19 |
| - | Through Hole | DO-201-2 | NO | DO-201 | 1.5KE | 250 V | 250 | 1000 | COMCHIP TECHNOLOGY CO LTD | 4.36 A | 1.5KE250A-G | + 150 C | Comchip Technology | - 55 C | Tape & Box (TB) | Obsolete | 6.5 W | 200 W | Active | NOT SPECIFIED | 5.81 | - | Yes | - | 0.042329 oz | -55°C ~ 150°C (TJ) | Ammo Pack | 1.5KE | e3 | EAR99 | Zener | Tin (Sn) | General Purpose | 8541.10.00.50 | NOT SPECIFIED | not_compliant | Axial | 214 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 237.5V | 1500W (1.5kW) | 4.36A | 344V | 344 V | 214V | 1 | - | 214 | - | 344 | 5 V | ||
![]() 1.5KE10CA-G Comchip Technology | 19 |
| - | Through Hole | DO-201-2 | NO | DO-201 | 1.5KE | 10 V | 10 | 1000 | COMCHIP TECHNOLOGY CO LTD | 103.45 A | 1.5KE10CA-G | + 150 C | Comchip Technology | - 55 C | Tape & Box (TB) | Obsolete | 6.5 W | 1.5 kW | Active | NOT SPECIFIED | 5.8 | - | Yes | - | 0.042329 oz | -55°C ~ 150°C (TJ) | Ammo Pack | 1.5KE | e3 | EAR99 | Zener | Tin (Sn) | General Purpose | 8541.10.00.50 | NOT SPECIFIED | not_compliant | Axial | 8.6 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 9.5V | 1500W (1.5kW) | 103.45A | 14.5V | 14.5 V | 8.6V | - | 1 | 8.6 | - | 14.5 | 3.5 V | ||
![]() 1.5KE10A-HF Comchip Technology | 19 |
| - | Through Hole | DO-201-2 | NO | DO-201 | 1.5KE | 10 V | 10 | 1000 | COMCHIP TECHNOLOGY CO LTD | 103.45 A | 1.5KE10A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Box (TB) | Active | 6.5 W | 1.5 kW | Active | NOT SPECIFIED | 5.79 | In Transition | Yes | - | 0.042329 oz | -55°C ~ 150°C (TJ) | Ammo Pack | 1.5KE | - | EAR99 | Zener | - | General Purpose | 8541.10.00.50 | NOT SPECIFIED | compliant | Axial | 8.6 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 9.5V | 1500W (1.5kW) | 103.45A | 14.5V | 14.5 V | 8.6V | 1 | - | 8.6 | - | 14.5 | 3.5 V | ||
![]() 1.5KE170A-G Comchip Technology | 19 |
| - | Through Hole | DO-201-2 | NO | DO-201 | 1.5KE | 170 V | 170 | 1000 | COMCHIP TECHNOLOGY CO LTD | 6.41 A | 1.5KE170A-G | + 150 C | Comchip Technology | - 55 C | Tape & Box (TB) | Obsolete | 6.5 W | 200 W | Active | NOT SPECIFIED | 5.82 | - | Yes | - | 0.042329 oz | -55°C ~ 150°C (TJ) | Ammo Pack | 1.5KE | e3 | EAR99 | Zener | Tin (Sn) | General Purpose | 8541.10.00.50 | NOT SPECIFIED | not_compliant | Axial | 145 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 161.5V | 1500W (1.5kW) | 6.41A | 234V | 234 V | 145V | 1 | - | 145 | - | 234 | 3.5 V | ||
![]() ASMAJ120CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AC-2 | - | DO-214AC (SMA) | ASMAJ120 | 133 V | - | 5000 | - | 2.1 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 1 W | 400 W | Active | - | - | In Transition | - | - | 0.002258 oz | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | - | Zener | - | Automotive | - | - | - | SMD/SMT | 120 V | Bidirectional | 1 Channel | - | No | 133V | 400W | 2.1A | 193V | 193 V | 120V | - | 1 | - | - | - | - | ||
![]() ASMBJ16CA-HF Comchip Technology | 12000 |
| - | Surface Mount | DO-214AA-2 | - | SMB/DO-214AA | ASMBJ16 | 17.8 V | - | 3000 | - | 23.1 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | In Transition | - | - | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | - | Zener | - | Automotive | - | - | - | SMD/SMT | 16 V | Bidirectional | 1 Channel | - | No | 17.8V | 600W | 23.1A | 26V | 26 V | 16V | - | 1 | - | - | - | - | ||
![]() ASMBJ11CA-HF Comchip Technology | 12000 |
| - | Surface Mount | DO-214AA-2 | - | SMB/DO-214AA | ASMBJ11 | 12.2 V | - | 3000 | COMCHIP TECHNOLOGY CO LTD | 33 A | ASMBJ11CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 5 W | 600 W | Active | - | 5.77 | In Transition | Yes | NOT SPECIFIED | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | - | Zener | - | Automotive | - | NOT SPECIFIED | compliant | SMD/SMT | 11 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 12.2V | 600W | 33A | 18.2V | 18.2 V | 11V | - | 1 | - | - | - | - | ||
![]() ASMAJ51A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AC-2 | - | DO-214AC (SMA) | ASMAJ51 | 56.7 V | - | 5000 | COMCHIP TECHNOLOGY CO LTD | 4.9 A | ASMAJ51A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 1 W | 400 W | Active | NOT SPECIFIED | 5.77 | In Transition | Yes | - | 0.002258 oz | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | - | Zener | - | Automotive | - | NOT SPECIFIED | compliant | SMD/SMT | 51 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 56.7V | 400W | 4.9A | 82.4V | 82.4 V | 51V | 1 | - | - | - | - | 3.5 V | ||
![]() ASMAJ160A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AC-2 | - | DO-214AC (SMA) | ASMAJ160 | 178 V | - | 5000 | COMCHIP TECHNOLOGY CO LTD | 1.5 A | ASMAJ160A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 1 W | 400 W | Active | NOT SPECIFIED | 5.78 | In Transition | Yes | - | 0.002258 oz | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | - | Zener | - | Automotive | - | NOT SPECIFIED | compliant | SMD/SMT | 160 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 178V | 400W | 1.5A | 259V | 259 V | 160V | 1 | - | - | - | - | 3.5 V | ||
![]() ASMAJ78CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AC-2 | - | DO-214AC (SMA) | ASMAJ78 | 86.7 V | - | 5000 | COMCHIP TECHNOLOGY CO LTD | 3.2 A | ASMAJ78CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 1 W | 400 W | Active | NOT SPECIFIED | 5.77 | In Transition | Yes | - | 0.002258 oz | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | - | Zener | - | Automotive | - | NOT SPECIFIED | compliant | SMD/SMT | 78 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 86.7V | 400W | 3.2A | 126V | 126 V | 78V | - | 1 | - | - | - | - | ||
![]() ASMAJ28CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AC-2 | - | DO-214AC (SMA) | ASMAJ28 | 31.1 V | - | 5000 | - | 8.8 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 1 W | 400 W | Active | - | - | In Transition | - | - | 0.002258 oz | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | - | Zener | - | Automotive | - | - | - | SMD/SMT | 28 V | Bidirectional | 1 Channel | - | No | 31.1V | 400W | 8.8A | 45.4V | 45.4 V | 28V | - | 1 | - | - | - | - | ||
![]() ASMAJ12CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AC-2 | - | DO-214AC (SMA) | ASMAJ12 | 13.3 V | - | 5000 | - | 20.1 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 1 W | 400 W | Active | - | - | In Transition | - | - | 0.002258 oz | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | - | Zener | - | Automotive | - | - | - | SMD/SMT | 12 V | Bidirectional | 1 Channel | - | No | 13.3V | 400W | 20.1A | 19.9V | 19.9 V | 12V | - | 1 | - | - | - | - | ||
![]() ASMBJ64A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | - | SMB/DO-214AA | ASMBJ64 | 71.1 V | - | 3000 | COMCHIP TECHNOLOGY CO LTD | 5.8 A | ASMBJ64A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 5 W | 600 W | Active | NOT SPECIFIED | 5.77 | In Transition | Yes | - | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | - | Zener | - | Automotive | - | NOT SPECIFIED | compliant | SMD/SMT | 64 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 71.1V | 600W | 5.8A | 103V | 103 V | 64V | 1 | - | - | - | - | 3.5 V | ||
![]() ASMBJ85CA-HF Comchip Technology | 12000 |
| - | Surface Mount | DO-214AA-2 | - | SMB/DO-214AA | ASMBJ8.5 | 94.4 V | - | 3000 | COMCHIP TECHNOLOGY CO LTD | 4.4 A | ASMBJ8.5CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 5 W | 600 W | Active | NOT SPECIFIED | 5.77 | In Transition | Yes | - | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | - | Zener | - | Automotive | - | NOT SPECIFIED | compliant | SMD/SMT | 85 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 9.44V | 600W | 41.7A | 14.4V | 137 V | 8.5V | - | 1 | - | - | - | - | ||
![]() ASMBJ200CA-HF Comchip Technology | 12000 |
| - | Surface Mount | DO-214AA-2 | - | SMB/DO-214AA | ASMBJ200 | 224 V | - | 3000 | COMCHIP TECHNOLOGY CO LTD | 1.8 A | ASMBJ200CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 5 W | 600 W | Active | NOT SPECIFIED | 5.78 | In Transition | Yes | - | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | - | Zener | - | Automotive | - | NOT SPECIFIED | compliant | SMD/SMT | 200 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 224V | 600W | 1.8A | 324V | 324 V | 200V | - | 1 | - | - | - | - | ||
![]() ASMBJ200A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | - | SMB/DO-214AA | ASMBJ200 | 224 V | - | 3000 | COMCHIP TECHNOLOGY CO LTD | 1.8 A | ASMBJ200A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 5 W | 600 W | Active | NOT SPECIFIED | 5.78 | In Transition | Yes | - | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | - | Zener | - | Automotive | - | NOT SPECIFIED | compliant | SMD/SMT | 200 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 224V | 600W | 1.8A | 324V | 324 V | 200V | 1 | - | - | - | - | 5 V | ||
![]() ASMBJ150CA-HF Comchip Technology | 12000 |
| - | Surface Mount | DO-214AA-2 | - | SMB/DO-214AA | ASMBJ150 | 167 V | - | 3000 | COMCHIP TECHNOLOGY CO LTD | 2.5 A | ASMBJ150CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 5 W | 600 W | Active | NOT SPECIFIED | 5.78 | In Transition | Yes | - | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | - | Zener | - | Automotive | - | NOT SPECIFIED | compliant | SMD/SMT | 150 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 167V | 600W | 2.5A | 243V | 243 V | 150V | - | 1 | - | - | - | - | ||
![]() ASMCJ48CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AB-2 | - | DO-214AB (SMC) | ASMCJ48 | 53.3 V | - | 3000 | COMCHIP TECHNOLOGY CO LTD | 19.4 A | ASMCJ48CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 6.5 W | 1.5 kW | Active | NOT SPECIFIED | 5.77 | In Transition | Yes | - | 0.009065 oz | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | - | - | Zener | - | Automotive | - | NOT SPECIFIED | compliant | SMD/SMT | 48 V | Bidirectional | 1 Channel | - | No | 53.3V | 1500W (1.5kW) | 19.4A | 77.4V | 77.4 V | 48V | - | 1 | - | - | - | - |