- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part Life Cycle Code | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Tim | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Type | Applications | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Termination Style | Working Voltage | Polarity | Number of Channels | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASMAJ220CA-HF Comchip Technology | In Stock | - | - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | ASMCJ250 | 246 V | 5000 | COMCHIP TECHNOLOGY CO LTD | 1.1 A | ASMAJ220CA-HF | + 150 C | Comchip Technology | - 55 C | Bulk | Active | 1 W | 400 W | Last Time Buy | - | NOT SPECIFIED | 5.78 | In Transition | Yes | - | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | - | SMD/SMT | 220 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 246V | 400W | 1.1A | 356V | 356 V | 220V | - | 1 | - | - | ||
![]() ASMAJ6.5A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | ASMAJ6.5 | 7.22 V | 5000 | COMCHIP TECHNOLOGY CO LTD | 35.7 A | ASMAJ6.5A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 1 W | 400 W | Active | - | - | 5.77 | In Transition | Yes | NOT SPECIFIED | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | - | SMD/SMT | 6.5 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 7.22V | 400W | 35.7A | 11.2V | 11.2 V | 6.5V | 1 | - | - | 3.5 V | ||
![]() ASMBJ220A-HF Comchip Technology | 12000 |
| - | Surface Mount | DO-214AA-2 | SMB/DO-214AA | ASMBJ220 | 246 V | 3000 | COMCHIP TECHNOLOGY CO LTD | 1.7 A | ASMBJ220A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 5 W | 600 W | Active | - | NOT SPECIFIED | 5.78 | In Transition | Yes | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | - | SMD/SMT | 220 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 246V | 600W | 1.7A | 356V | 356 V | 220V | 1 | - | - | 5 V | ||
![]() ASMAJ16CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | ASMAJ16 | 17.8 V | 5000 | COMCHIP TECHNOLOGY CO LTD | 15.4 A | ASMAJ16CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 1 W | 400 W | Active | - | NOT SPECIFIED | 5.77 | In Transition | Yes | - | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | - | SMD/SMT | 16 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 17.8V | 400W | 15.4A | 26V | 26 V | 16V | - | 1 | - | - | ||
![]() ASMCJ400A-HF Comchip Technology | In Stock | - | - | - | DO-214AB-2 | - | - | 447 V | 3000 | COMCHIP TECHNOLOGY CO LTD | 2.3 A | ASMCJ400A-HF | + 150 C | - | - 55 C | - | Active | 6.5 W | 1.5 kW | - | - | NOT SPECIFIED | 5.78 | In Transition | Yes | - | 0.009065 oz | - | - | - | Reel | - | - | - | NOT SPECIFIED | compliant | - | SMD/SMT | 400 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 648 V | - | - | - | - | 5 V | ||
![]() ASMAJ8.0A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | ASMAJ8.0 | 8.89 V | 5000 | - | 29.4 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 1 W | 400 W | Active | - | - | - | In Transition | - | - | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | - | - | - | SMD/SMT | 8 V | Unidirectional | 1 Channel | - | No | 8.89V | 400W | 29.4A | 13.6V | 13.6 V | 8V | 1 | - | - | 3.5 V | ||
![]() ASMAJ130CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | ASMAJ130 | 144 V | 5000 | COMCHIP TECHNOLOGY CO LTD | 1.9 A | ASMAJ130CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 1 W | 400 W | Active | - | NOT SPECIFIED | 5.78 | In Transition | Yes | - | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | - | SMD/SMT | 130 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 144V | 400W | 1.9A | 209V | 209 V | 130V | - | 1 | - | - | ||
![]() ASMBJ190A-HF Comchip Technology | 12000 |
| - | Surface Mount | DO-214AA-2 | SMB/DO-214AA | ASMBJ190 | 211 V | 3000 | COMCHIP TECHNOLOGY CO LTD | 1.9 A | ASMBJ190A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 5 W | 600 W | Active | - | NOT SPECIFIED | 5.78 | In Transition | Yes | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | - | SMD/SMT | 190 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 211V | 600W | 1.9A | 307.8V | 307.8 V | 190V | 1 | - | - | 3.5 V | ||
![]() ASMAJ5.0A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | ASMAJ5.0 | 6.4 V | 5000 | - | 43.5 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 1 W | 400 W | Active | - | - | - | In Transition | - | - | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | - | - | - | SMD/SMT | 5 V | Unidirectional | 1 Channel | - | No | 6.4V | 400W | 43.5A | 9.2V | 9.2 V | 5V | 1 | - | - | 3.5 V | ||
![]() ASMBJ40A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | SMB/DO-214AA | ASMBJ40 | 44.4 V | 3000 | - | 9.3 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | - | In Transition | - | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | - | - | - | SMD/SMT | 40 V | Unidirectional | 1 Channel | - | No | 44.4V | 600W | 9.3A | 64.5V | 64.5 V | 40V | 1 | - | - | 3.5 V | ||
![]() ASMBJ120CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | SMB/DO-214AA | ASMBJ120 | 133 V | 3000 | - | 3.1 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | - | In Transition | - | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | - | - | - | SMD/SMT | 120 V | Bidirectional | 1 Channel | - | No | 133V | 600W | 3.1A | 193V | 193 V | 120V | - | 1 | - | - | ||
![]() ASMCJ160A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | ASMCJ160 | 178 V | 3000 | COMCHIP TECHNOLOGY CO LTD | 5.8 A | ASMCJ160A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 6.5 W | 1.5 kW | Active | - | NOT SPECIFIED | 5.78 | In Transition | Yes | - | 0.009065 oz | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | - | SMD/SMT | 160 V | Unidirectional | 1 Channel | - | No | 178V | 1500W (1.5kW) | 5.8A | 259V | 259 V | 160V | 1 | - | - | 3.5 V | ||
![]() ASMCJ33A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | ASMCJ33 | 36.7 V | 3000 | COMCHIP TECHNOLOGY CO LTD | 28.1 A | ASMCJ33A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 6.5 W | 1.5 kW | Active | - | NOT SPECIFIED | 5.76 | In Transition | Yes | - | 0.009065 oz | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | - | SMD/SMT | 33 V | Unidirectional | 1 Channel | - | No | 36.7V | 1500W (1.5kW) | 28.1A | 53.3V | 53.3 V | 33V | 1 | - | - | 3.5 V | ||
![]() ASMCJ24CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | ASMCJ24 | 26.7 V | 3000 | COMCHIP TECHNOLOGY CO LTD | 38.6 A | ASMCJ24CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 6.5 W | 1.5 kW | Active | AEC-Q101 | NOT SPECIFIED | 5.76 | In Transition | Yes | - | 0.009065 oz | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | - | SMD/SMT | 24 V | Bidirectional | 1 Channel | - | No | 26.7V | 1500W (1.5kW) | 38.6A | 38.9V | 38.9 V | 24V | - | 1 | - | - | ||
![]() ASMCJ5.0CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | ASMCJ5.0 | 6.4 V | 3000 | - | 163 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 6.5 W | 1.5 kW | Active | - | - | - | In Transition | - | - | 0.009065 oz | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | Zener | Automotive | - | - | - | SMD/SMT | 5 V | Bidirectional | 1 Channel | - | No | 6.4V | 1500W (1.5kW) | 163A | 9.2V | 9.2 V | 5V | - | 1 | - | - | ||
![]() ASMBJ45A-HF Comchip Technology | 12000 |
| - | Surface Mount | DO-214AA-2 | SMB/DO-214AA | ASMBJ45 | 50 V | 3000 | COMCHIP TECHNOLOGY CO LTD | 8.3 A | ASMBJ45A-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 5 W | 600 W | Active | - | NOT SPECIFIED | 5.77 | In Transition | Yes | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | - | SMD/SMT | 45 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 50V | 600W | 8.3A | 72.7V | 72.7 V | 45V | 1 | - | - | 3.5 V | ||
![]() ASMCJ170A-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | ASMCJ170 | 189 V | 3000 | - | 5.4 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 6.5 W | 1.5 kW | Active | - | - | - | In Transition | - | - | 0.009065 oz | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | Zener | Automotive | - | - | - | SMD/SMT | 170 V | Unidirectional | 1 Channel | - | No | 189V | 1500W (1.5kW) | 5.4A | 275V | 275 V | 170V | 1 | - | - | 3.5 V | ||
![]() ASMCJ350CA-HF Comchip Technology | In Stock | - | - | - | DO-214AB-2 | - | - | 391 V | 3000 | COMCHIP TECHNOLOGY CO LTD | 2.6 A | ASMCJ350CA-HF | + 150 C | - | - 55 C | - | Active | 6.5 W | 1.5 kW | - | - | NOT SPECIFIED | 5.78 | In Transition | Yes | - | 0.009065 oz | - | - | - | Reel | - | - | - | NOT SPECIFIED | compliant | - | SMD/SMT | 350 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 567 V | - | - | - | - | - | ||
![]() ASMCJ33CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | ASMCJ33 | 36.7 V | 3000 | COMCHIP TECHNOLOGY CO LTD | 28.1 A | ASMCJ33CA-HF | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | Active | 6.5 W | 1.5 kW | Active | - | NOT SPECIFIED | 5.76 | In Transition | Yes | - | 0.009065 oz | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | Zener | Automotive | NOT SPECIFIED | compliant | - | SMD/SMT | 33 V | Bidirectional | 1 Channel | - | No | 36.7V | 1500W (1.5kW) | 28.1A | 53.3V | 53.3 V | 33V | - | 1 | - | - | ||
![]() TVP06B101CA-HF Comchip Technology | 38 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | TVP06B101 | 95 V | 3000 | - | 4.38 A | - | + 150 C | Comchip Technology | - 55 C | Tape & Reel (TR) | - | 5 W | 600 W | Active | - | - | - | In Transition | - | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | Zener | General Purpose | NOT SPECIFIED | - | NOT SPECIFIED | SMD/SMT | 85.5 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 95V | 600W | 4.38A | 137V | 137 V | 85.5V | - | 1 | - | 3.5 V |